Web Cleaners Industrial Parts Washers and Cleaning Systems
from Nex Flow Air Products Corp.
The Haug El Ex T ionizing units are approved for equipment in areas with potential explosive atmospheres, to eliminate unwanted electrostatic charges where hazardous gases may form, such as paint facilities or printing machines utilizing solvent inks. The design of the El Ex T Ionizing Bar complies... [See More]
- Machine Type: Web Cleaner
- Operation: Cleaning or Surface Preparation
from SDI
EconoClean is a perfect choice for pre-screen printing cleaning and many other similar processes. It can be used on polyester, PVC, polycarbonate, styrene, foam board, acrylic, and many others. Features: • 4 polymer roller. • Operational modes include forward, reverse, forward/reverse. [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
from Nex Flow Air Products Corp.
The HAUG RN ionizing bars is a powerful and rugged piece of equipment. Its construction satisfies all technical requirements and it has proven its value repeatedly in the removal of electrostatic charges during roll, sheet and web (continuous product) processing. Production interfering surface... [See More]
- Machine Type: Web Cleaner
- Operation: Cleaning or Surface Preparation; Static Removal
from SDI
Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. It can be used for any process where a clean substrate is crucial. It can be used on cleaning panels or caul plates as heavy as 300 lbs. (150 kg) and is capable of cleaning extra wide... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
from Nex Flow Air Products Corp.
The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances. The VS ionizing bar... [See More]
- Machine Type: Web Cleaner
- Operation: Cleaning or Surface Preparation; Static Removal
from SDI
MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
from Nex Flow Air Products Corp.
Air Knife X-Stream ™ Air-Blade ™ - Stainless Steel - The New Gold Standard In Air Knife Curtain Blow-Off Technology: Air Knife X-Stream ™ Air-Blade ™ are easy to mount and maintain, reducing both compressed air consumption and noise levels. It is the most efficient design yet... [See More]
- Machine Type: Web Cleaner
- Operation: Cleaning or Surface Preparation
from SDI
MicroKlean ILD3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad
from Nex Flow Air Products Corp.
The Silent X-Stream ™ Air-Blade ™ air knife provides increased efficiency and very low noise levels compared to the Standard Air Blade TM air knife. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X versions)... [See More]
- Machine Type: Web Cleaner
- Operation: Cleaning or Surface Preparation
from SDI
The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. Features: • 2.5 in. [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad
from Nex Flow Air Products Corp.
The Standard Air-Blade ™ Ionizer combines the superior designed Standard Air-Blade ™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area. The Standard Air-Blade... [See More]
- Machine Type: Web Cleaner
- Operation: Cleaning or Surface Preparation
from SDI
The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. Side access of adhesive rolls allows for installation in tight spaces. No... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad
from Nex Flow Air Products Corp.
Air Knife - Air-Blade ™ Blow-Off System from Nex Flow ™ , - Aluminum - easy to mount and maintain, reducing both compressed air consumption and noise levels. Air Knife - Air-Blade ™ Blow-Off System produces a “laminar ” flow of air along its length using the... [See More]
- Machine Type: Web Cleaner
- Operation: Cleaning or Surface Preparation
from SDI
Specially formulated polymer rollers lift and remove contaminates as small as 1 micron in size, from your product surface. No special chemicals, wipes, or handling needed. Also available with conveyors (MKTFC2). Features: • 4 segmented polymer rollers, 3 in. adhesive rolls, anti-static, stand. [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor (optional feature)
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad
from SDI
WC6D is a perfect choice for cleaning wide format substrates just prior to screen printing and many other similar processes. It can be used on polyester, PVC, glass, polycarbonate, styrene, foam board, acrylic, and many others. Features: • Economic panel cleaner for larger size panels. •... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad
from SDI
MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad
from SDI
MicroKlean X3 (MKX3) provides an unequaled system for continuous contact cleaning of various substrates. With the use of specially formulated polymers, contaminants are lifted and transferred from your product's surface to adhesive rolls. No special handling, chemicals or wipes needed. MKX3 is... [See More]
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
- Components: Cabinet or Tunnel Enclosure
- Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor