Top Loading Industrial Parts Washers and Cleaning Systems

26 Results
Cleaning System for Paint Spray Heads -- Rinsing Box
from Sames North American Corporation

Automatic cleaning of the contamination on the atomizer. It is specially designed for atomizers like ACCUBELL ® and PPH models (equipped with all the existing types of bells : ø35 mm, ø50 mm, ø65 mm or ø80mm). Performance. Air shroud cleaning device for a steady... [See More]

  • Part Loading: TopLoad
  • Source: Electric
  • Machine Type: Agitated Immersion or Scrub Tank; Dry Cleaning
  • Operation: Cleaning or Surface Preparation
Immersion Washer
from Sames North American Corporation

The washer is designed to clean the bell cups and shaping air shrouds of all SAMES electrostatic bells. Save cleaning time. Easy to use. Compact design. Performance. Save cleaning time for your operators. Up to 12 bell cups together. Productivity. Spare parts are kept available and ready to paint. [See More]

  • Part Loading: TopLoad
  • Source: Electric
  • Machine Type: Agitated Immersion or Scrub Tank; Dry Cleaning
  • Operation: Cleaning or Surface Preparation
BigRed 3.5 Gallon Parts Washer -- T10035
from Torin Jacks, Inc.

Super handy bench top unit fits almost anywhere. Great size for most cleaning jobs,wheel bearings,gears and carburetor. Punp recycles at 1/2 gpm. Compact Size. Perfect for small parts cleaning. Durable Steel Cabine [See More]

  • Part Loading: TopLoad
  • Components: Cabinet or Tunnel Enclosure; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Flow Rate: 0
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Part Loading: Basket; TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 35
Gesswein Sweep Ultrasonic -- 851-5046
from Gesswein Co., Inc.

The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Ultrasonic
  • Tank Capacity: 0.8400
Ultrasonic Cleaners -- C50
from Qsonica, LLC

C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]

  • Part Loading: Basket; TopLoad; Suspension
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
  • Frequency: 40
Lewis Self-Contained Cabinet Series Ultrasonic Cleaner
from Stoelting Cleaning Equipment

Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Heater; Pump
  • Machine Type: Pressure Spray Washer (optional feature); Ultrasonic Cleaner (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
Kooptech® Washer & Dryer System for 3D Glasses
from Ushio America, Inc.

Ushio America is the authorized distributor of the Kooptech ® washer and dryer system. The Kooptech ® system is recommended by DOLBY ® and RealD as an approved system for the maintenance of 3D glasses. The core of Kooptech ® system is equipped with a patented function of fast drying... [See More]

  • Part Loading: TopLoad
  • Source: Electric
  • Machine Type: (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
30 Gallon Ultrasonic Musical Instrument Cleaning System -- 50-26-560
from Ultrasonic Power Corporation

Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 25
Typhoon Reciprocating Nozzle Frame Washer -- Typhoon RCP
from Proceco Ltd.

The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]

  • Part Loading: FrontLoad; TopLoad
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Ultrasonic Cleaners
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Part Loading: TopLoad
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
  • Source: Electric
Cleaning/Fluidized Baths -- FFB50
from OMEGA Engineering, Inc.

bull; Clean Extrusion and Injection Molding Tooling. • Fast Cleaning: • Minimizes Costly Production Equipment Down-Time • Reduces Any Impact on Hardness of Material; Cleans in One-Third the Time of Ovens. • No Tool Damage as Compared to Using Ovens, Torches, Wire Brushes, and... [See More]

  • Part Loading: TopLoad
  • Components: Wash Tank or Sump Tub; Heater
  • Machine Type: FluidizedBed
  • Temperature: 122 to 1112
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Frequency: 40
Cabinet Parts Washers
from Cleaning Technologies Group

Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]

  • Part Loading: RotaryTable; FrontLoad; TopLoad
  • Components: Compressed Air Jets for Drying
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Source: Electric
Portable Ultrasonic Cleaner -- Lewis Separate Series
from Stoelting Cleaning Equipment

Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 3 to 60
Benchtop Ultrasonic Cleaning System -- BT130H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 40
Ultrasonic Cleaning Systems for Industrial Applications
from Precision Surfacing Solutions

For Industrial Application. The final operation in a Lapping or Polishing process is precision cleaning that is needed to be thorough, repeatable and fast. The new Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications is designed to meet such criteria. These systems (4 standard... [See More]

  • Part Loading: TopLoad
  • Frequency: 38 to 42
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
  • Tank Capacity: 4 to 13
IC Series Ultrasonic Cleaner -- 2637-10
from Terra Universal, Inc.

Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 25
Ultrasonic Tanks and Systems
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]

  • Part Loading: RotaryTable; FrontLoad; TopLoad; Conveyor
  • Source: Electric
  • Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Capacity: 300
Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet -- Lewis WRD Series
from Stoelting Cleaning Equipment

Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater; Pump
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 20
Benchtop Ultrasonic Cleaning System -- BT60H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 40
Mini-Ultrasonic/Industrial Cleaner -- 2622-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Part Loading: Basket; TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 55
Small Industrial Rotating Basket Below Submergence Parts Washer -- RTW
from Stoelting Cleaning Equipment

Small industrial rotating basket below submergence parts washer. Compact design, economical for small shops; modular construction for flexibility. Standard Features. Below submergence spray with rotating fixture for clenaing small parts. Ultrasonics capability for cleaning tough blind holes. [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator
  • Machine Type: Aqueous Cleaning System; Rotary Drum; (CompleteSystem)
  • Temperature: 140 to 250
Ultrasonic Brass Instrument Cleaner
from Ultrasonic Power Corporation

The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 39
Ultrasonic Cleaner -- Lewis Large Series
from Stoelting Cleaning Equipment

A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries with large capacity cleaning requirements. These ultrasonic cleaning systems incorporate... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 20
Ultrasonic Gun Cleaning Systems -- HG 1206
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Part Loading: TopLoad
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 2