Hot Water Cleaning Industrial Parts Washers and Cleaning Systems

23 Results
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Frequency: 40
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Tank Capacity: 2.5
Belt Washer
from International Thermal Systems LLC.

The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts in all shapes and sizes. The Belt Washer can also be furnished with material handling equipment to process... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor
hot washing system, tna thermo-wash HW 3 -- WTHW 2560-06
from TNA Solutions Pty. Ltd.

The tna thermo-washHW 3 is a potato hot washing system designed to overcome challenges associated with raw materials high in sugar, by lowering sugar content to below 0.2% ready for frying. Ensuring little-to-no discolouration or brown spots of potato slices, the tna thermo-washHW 3 helps you to... [See More]

  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Internal Width: 48.2
  • Internal Length: 284.3
  • Internal Depth: 101.0
Proceco Aircraft Wheel Washer -- Typhoon AWW
from Proceco Ltd.

The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Brushes; Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 200
Industrial Cleaning System -- IR 6001
from Miele Professional

Designed for the tough demands of industrial applications [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 207
  • Components: Cabinet or Tunnel Enclosure; Water Softener or Treatment System; SpinningSprayArm; Heater; Pump
  • Flow Rate: 158
Micro-Precision Steam Cleaner -- 4545-04A
from Terra Universal, Inc.

Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]

  • Machine Type: Pressure Spray Washer; Burn-off or Thermal System; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 250
  • Components: Heater; Pump
  • Pressure: 180
Cabinet Washer
from International Thermal Systems LLC.

The Cabinet Washer is a universal system serving a wide variety of OEM cleaning applications. The Cabinet Washer, designed for batch production, utilizes a powered rotary turntable. Applications for the Cabinet Washer include the general cleaning of parts placed in open wire baskets or frames for... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: RotaryTable; FrontLoad
Proceco Spinner Hanger Slurry Blaster -- SHWB 28x 36-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 115
Mini-Ultrasonic/Industrial Cleaner -- 2623-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Tank Capacity: 10
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Source: Electric
Can Washer
from International Thermal Systems LLC.

The Can Washer cleans and prepares the interior and exterior surface of the cans. The multiple stage can washer will clean the interior and exterior surfaces of the cans in the 2-piece beverage and food can industries. Recover and re-use precious chemical resources with our exclusive patented Belt... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 115
Case Washer Double
from International Thermal Systems LLC.

The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Flow Rate: 240 to 320
  • Components: Wash Tank or Sump Tub
  • Tank Capacity: 450 to 1050
Typhoon HD - 100" Retractable Turntable Diameter -- HD 100 x 48-2500
from Proceco Ltd.

Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Sludge Conveyor
  • Flow Rate: 360
Case Washer Single
from International Thermal Systems LLC.

The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Flow Rate: 70 to 240
  • Components: Wash Tank or Sump Tub
  • Tank Capacity: 120 to 620
Typhoon MB-D Dunnage Conveyor Washer -- MB-D 18×48
from Proceco Ltd.

The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 245
Continuous Strip System
from International Thermal Systems LLC.

In co-operation with other equipment suppliers, we offer Continuous Strip Systems that are high quality multi-stage cleaning systems for processing continuous strip substrate materials. The process materials can be in coiled or sheet form. Mild steel or aluminum sheet metal is thoroughly cleaned and... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor
Typhoon MB-S 12" Wide Belt Conveyor -- MB-S 12×12
from Proceco Ltd.

The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 60
Industrial Parts Washer Monorail
from International Thermal Systems LLC.

The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor; Monorail
Typhoon MD 18" Dia Tumbling Drum Washer -- Typhoon MD 18
from Proceco Ltd.

The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 60 to 90
Typhoon PC - 28" Non-Retractable Turntable Diameter -- PC 28-E-500
from Proceco Ltd.

Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Two-tier Turntable
  • Flow Rate: 100
Typhoon Reciprocating Nozzle Frame Washer -- Typhoon RCP
from Proceco Ltd.

The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 450
Typhoon RW 48" Rotary Washer -- RW 48
from Proceco Ltd.

Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 60
Typhoon SI 2 Baskets Spray & Immersion Washer -- SI-1
from Proceco Ltd.

This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer (optional feature); Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 45