Conveyor Industrial Parts Washers and Cleaning Systems

26 Results
Typhoon MB-D Dunnage Conveyor Washer -- MB-D 18×48
from Proceco Ltd.

The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]

  • Part Loading: Continuous Loading or Feed; Return-to-Operator (optional feature); Conveyor; Pallet Stacker
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Belt Washer
from International Thermal Systems LLC.

The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts in all shapes and sizes. The Belt Washer can also be furnished with material handling equipment to process... [See More]

  • Part Loading: Conveyor
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
MicroKlean EC -- MKEC-12
from SDI

EconoClean is a perfect choice for pre-screen printing cleaning and many other similar processes. It can be used on polyester, PVC, polycarbonate, styrene, foam board, acrylic, and many others. Features: • 4 polymer roller. • Operational modes include forward, reverse, forward/reverse. [See More]

  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Flow Through Washer -- 12FTW
from LS Industries

Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]

  • Part Loading: Continuous Loading or Feed; Conveyor
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 300
Aquaforce Aqueous Industrial Conveyorized/Monorail Parts Washer
from Stoelting Cleaning Equipment

Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]

  • Part Loading: Conveyor
  • Components: Brushes; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem); Rotary Brushes
  • Operation: Cleaning or Surface Preparation; Degreasing
Conveyor Parts Washers
from Cleaning Technologies Group

Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]

  • Part Loading: Conveyor
  • Source: Electric
  • Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Internal Width: 36.0
Typhoon MB-S 12" Wide Belt Conveyor -- MB-S 12×12
from Proceco Ltd.

The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]

  • Part Loading: Basket (optional feature); Robotic or Articulated Arm (optional feature); Indexing (optional feature); Continuous Loading or Feed; Return-to-Operator (optional feature); Conveyor; Parts Fixture
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Can Washer
from International Thermal Systems LLC.

The Can Washer cleans and prepares the interior and exterior surface of the cans. The multiple stage can washer will clean the interior and exterior surfaces of the cans in the 2-piece beverage and food can industries. Recover and re-use precious chemical resources with our exclusive patented Belt... [See More]

  • Part Loading: Conveyor
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
MicroKlean HD2 -- MKHD2
from SDI

Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. It can be used for any process where a clean substrate is crucial. It can be used on cleaning panels or caul plates as heavy as 300 lbs. (150 kg) and is capable of cleaning extra wide... [See More]

  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Flow Through Washer -- 8FTW
from LS Industries

Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]

  • Part Loading: Continuous Loading or Feed; Conveyor
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton MIL
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]

  • Part Loading: Conveyor
  • Components: Wash Tank or Sump Tub; Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning
Custom Parts Washers
from Cleaning Technologies Group

All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]

  • Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
  • Source: Electric
  • Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping; Dunnage
Typhoon RW 48" Rotary Washer -- RW 48
from Proceco Ltd.

Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]

  • Part Loading: RotaryTable; Robotic or Articulated Arm (optional feature); Indexing (optional feature); Continuous Loading or Feed; Return-to-Operator; Conveyor; Parts Fixture
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Case Washer Double
from International Thermal Systems LLC.

The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Part Loading: Conveyor
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Flow Rate: 240 to 320
MicroKlean ILB3 - Basic -- MKILB3-24
from SDI

MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]

  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton SMT
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]

  • Part Loading: Conveyor
  • Components: Wash Tank or Sump Tub; Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
Ultrasonic Tanks and Systems
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]

  • Part Loading: RotaryTable; FrontLoad; TopLoad; Conveyor
  • Source: Electric
  • Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Capacity: 300
Case Washer Single
from International Thermal Systems LLC.

The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Part Loading: Conveyor
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Flow Rate: 70 to 240
MicroKlean X3 -- MKX3-24
from SDI

MicroKlean X3 (MKX3) provides an unequaled system for continuous contact cleaning of various substrates. With the use of specially formulated polymers, contaminants are lifted and transferred from your product's surface to adhesive rolls. No special handling, chemicals or wipes needed. MKX3 is... [See More]

  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Aqueous Industrial Conveyorized/Monorail Parts Washer -- Omniforce
from Stoelting Cleaning Equipment

Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff... [See More]

  • Part Loading: Conveyor
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Internal Length: 54.0
Continuous Strip System
from International Thermal Systems LLC.

In co-operation with other equipment suppliers, we offer Continuous Strip Systems that are high quality multi-stage cleaning systems for processing continuous strip substrate materials. The process materials can be in coiled or sheet form. Mild steel or aluminum sheet metal is thoroughly cleaned and... [See More]

  • Part Loading: Conveyor
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
Compact Conveyorized Cleaning System -- Mini Parts Washer
from Stoelting Cleaning Equipment

Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features. Available in 6" and 12" belt widths. Stainless steel... [See More]

  • Part Loading: Conveyor
  • Components: Filtration System or Oil Separator
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
Industrial Parts Washer Conveyor Style
from International Thermal Systems LLC.

The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]

  • Part Loading: Conveyor
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Degreaser; (CompleteSystem)
  • Source: Electric
Complete In-line System -- Lewis SC Strip Cleaner
from Stoelting Cleaning Equipment

Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]

  • Part Loading: Conveyor
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 16 to 20
Industrial Parts Washer Monorail
from International Thermal Systems LLC.

The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]

  • Part Loading: Conveyor; Monorail
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Degreaser; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
High Performance, Stainless Steel Constructed In-line Cleaning System -- OmniJet/CBW 224®
from Stoelting Cleaning Equipment

High performance, stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type dryer with... [See More]

  • Part Loading: Conveyor
  • Components: Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Temperature: 180 to 250