Stainless Steel Industrial Parts Washers and Cleaning Systems
from Sames North American Corporation
Automatic cleaning of the contamination on the atomizer. It is specially designed for atomizers like ACCUBELL ® and PPH models (equipped with all the existing types of bells : ø35 mm, ø50 mm, ø65 mm or ø80mm). Performance. Air shroud cleaning device for a steady... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Agitated Immersion or Scrub Tank; Dry Cleaning
- Part Loading: TopLoad
from Sames North American Corporation
The washer is designed to clean the bell cups and shaping air shrouds of all SAMES electrostatic bells. Save cleaning time. Easy to use. Compact design. Performance. Save cleaning time for your operators. Up to 12 bell cups together. Productivity. Spare parts are kept available and ready to paint. [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Agitated Immersion or Scrub Tank; Dry Cleaning
- Part Loading: TopLoad
from Terra Universal, Inc.
Economical —converts low-cost CO2 into high-quality, 99.999999% ultra-pure CO2. Easy to use —simply connect to a CO2 vapor source. Select among three capacities for up to 36 lbs. (16.3 kg) of ultra-pure CO2/hour. Enhances effectiveness of SNO GUN ™ II and other CO2 cleaning... [See More]
- Tank Material: Stainless
- Components: Filtration System or Oil Separator; Pump
- Machine Type: CO2 Purifier; Dry Ice gun; (Component)
- Part Loading: Offhand or Handheld
from Ultrasonic Power Corporation
Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 25
from Gesswein Co., Inc.
The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Ultrasonic
- Tank Capacity: 0.8400
from Technic, Inc.
Highly efficient piezoelectric transducers attached to tank bottom. Precision welded, type 316L bright annealed stainless steel construction. All stainless steel connections. Adjustable, thermostatically controlled heaters maintain cleaning solution temperature for maximum effectiveness. [See More]
- Tank Material: Stainless
- Tank Capacity: 5.2 to 41
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System
- Heater: 1000 to 3000
from Cleaning Technologies Group
Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]
- Tank Material: Stainless
- Components: Compressed Air Jets for Drying
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
from Miele Professional
Designed for the tough demands of industrial applications [See More]
- Tank Material: Stainless
- Components: Cabinet or Tunnel Enclosure; Water Softener or Treatment System; SpinningSprayArm; Heater; Pump
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
- Temperature: 207
from Precision Surfacing Solutions
The final operation in a precision surfacing process using abrasive media is precision cleaning that is needed to be thorough, repeatable and fast. The Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications are designed to meet such criteria. These systems are enabled to remove... [See More]
- Tank Material: Stainless
- Operation: Cleaning or Surface Preparation; Degreasing
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
- Machine Mounting: Floor or Skid
from Stoelting Cleaning Equipment
The fundamental principal of lean manufacturing is the elimination of waste and cost. The AquaCell, a portable and flexible parts washer, was designed for these particular environments. Standard Features. Self-contained design. In-process cleaning. One person operation. Supports one-piece/small lot... [See More]
- Tank Material: Stainless
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: FrontLoad
from International Thermal Systems LLC.
The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts in all shapes and sizes. The Belt Washer can also be furnished with material handling equipment to process... [See More]
- Tank Material: Stainless; Carbon Steel
- Components: Wash Tank or Sump Tub
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
- Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
from Qsonica, LLC
C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
- Frequency: 40
from Proceco Ltd.
The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]
- Tank Material: Stainless
- Components: Brushes; Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
from Walter Surface Technologies
Ideal for heavy and oversized parts. Sink extension provides a larger surface and greater load capacity for handling the heaviest metal parts. Load capacity = 1000 lbs/440 kg. Applications include: Manual parts washing. Large metal pieces (often using cranes or lifts). Stationary [See More]
- Tank Material: Stainless
- Components: Wash Tank or Sump Tub
- Machine Type: Bioremediation System; (Component)
- Part Loading: Offhand or Handheld
from Terra Universal, Inc.
SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Frequency: 40
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Frequency: 40
from Cleaning Technologies Group
Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from Precision Surfacing Solutions
In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]
- Tank Material: Stainless
- Tank Capacity: 0.5000
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
- Source: Electric
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]
- Tank Material: Stainless
- Components: Brushes; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem); Rotary Brushes
- Part Loading: Conveyor
from International Thermal Systems LLC.
The Cabinet Washer is a universal system serving a wide variety of OEM cleaning applications. The Cabinet Washer, designed for batch production, utilizes a powered rotary turntable. Applications for the Cabinet Washer include the general cleaning of parts placed in open wire baskets or frames for... [See More]
- Tank Material: Stainless; Carbon Steel
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
- Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
from Proceco Ltd.
Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]
- Tank Material: Stainless; Steel (optional feature)
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
from Terra Universal, Inc.
Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 25
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Frequency: 40
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
from Precision Surfacing Solutions
For Industrial Application. The final operation in a Lapping or Polishing process is precision cleaning that is needed to be thorough, repeatable and fast. The new Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications is designed to meet such criteria. These systems (4 standard... [See More]
- Tank Material: Stainless
- Frequency: 38 to 42
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
- Tank Capacity: 4 to 13
from Stoelting Cleaning Equipment
Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features. Custom designed 25 ”... [See More]
- Tank Material: Stainless
- Components: Filtration System or Oil Separator; Heater; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Heater: 6000 to 18000
from International Thermal Systems LLC.
The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]
- Tank Material: Stainless; Heavy Gauge Steel
- Components: Wash Tank or Sump Tub
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
- Flow Rate: 240 to 320
from Proceco Ltd.
This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]
- Tank Material: Stainless
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer (optional feature); Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 55
from Ultrasonic Power Corporation
The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 39
from Cleaning Technologies Group
Ransohoff drum washers are ruggedly constructed parts washers that provide a lifetime of reliable service in the harshest industrial environments. We have drum washers in the field that continue to operate at full capacity after more than fifty years of service. Utilizing both, spray and immersion... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Pressure Spray Washer (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Tumbler, Barrel or Tumble Belt; FrontLoad
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]
- Tank Material: Stainless
- Components: Wash Tank or Sump Tub; Heater
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from International Thermal Systems LLC.
The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]
- Tank Material: Stainless; Heavy Gauge Steel
- Components: Wash Tank or Sump Tub
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
- Flow Rate: 70 to 240
from Terra Universal, Inc.
Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice. Durable 304 stainless steel glove box ensures a clean processing environment. Optional air locks provide separate entrance/exit ports. Tilt-up window and built-in quick connect CGA 320 fitting allows easy... [See More]
- Tank Material: Stainless
- Components: Cabinet or Tunnel Enclosure; Pump; Sno gun
- Machine Type: Dry Ice Cleaner; Dry Ice gun; (CompleteSystem)
- Source: Electric
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 2
from Cleaning Technologies Group
Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by probing. Castings, parts with... [See More]
- Tank Material: Stainless
- Flow Rate: 20
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Pressure: 5000
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]
- Tank Material: Stainless
- Components: Wash Tank or Sump Tub; Heater
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from International Thermal Systems LLC.
In co-operation with other equipment suppliers, we offer Continuous Strip Systems that are high quality multi-stage cleaning systems for processing continuous strip substrate materials. The process materials can be in coiled or sheet form. Mild steel or aluminum sheet metal is thoroughly cleaned and... [See More]
- Tank Material: Stainless; Heavy Gauge Steel
- Components: Wash Tank or Sump Tub
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
- Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 6
from Cleaning Technologies Group
Blackstone-NEY Ultrasonics offers arrays for single and dual 100mm, 150mm, 200mm, 300mm and 450mm process baths or engineered to process an application. Arrays come in a multitude of materials for chemical and purity requirements, 316L electropolished stainless steel, ETFE coated, and other... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
- Frequency: 430 to 1300
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff... [See More]
- Tank Material: Stainless
- Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from International Thermal Systems LLC.
The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]
- Tank Material: Stainless; Carbon Steel
- Components: Wash Tank or Sump Tub
- Machine Type: Pressure Spray Washer; Degreaser; Heated Cleaning Solution; (CompleteSystem)
- Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
from Cleaning Technologies Group
At Ransohoff, the future of precision parts cleaning has arrived. We are achieving extremely high levels of cleanliness using the latest in robotic technologies. The Ransobotic TT-180 combines extremely flexible robot-operated spray nozzles, a precision worktable, and powerful controls and... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad
from Stoelting Cleaning Equipment
Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]
- Tank Material: Stainless
- Operation: Cleaning or Surface Preparation
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Machine Mounting: Floor or Skid
from International Thermal Systems LLC.
The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]
- Tank Material: Stainless
- Components: Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub (optional feature); Heater (optional feature); Pump (optional feature)
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 145 to 267
from Cleaning Technologies Group
Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated blow-off drying. With... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad
from Stoelting Cleaning Equipment
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]
- Tank Material: Stainless
- Components: Heater; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 25 to 725