Benchtop / Pedestal Industrial Parts Washers and Cleaning Systems
from Stoelting Cleaning Equipment
Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features. Available in 6" and 12" belt widths. Stainless steel... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Filtration System or Oil Separator
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from SDI
EconoClean is a perfect choice for pre-screen printing cleaning and many other similar processes. It can be used on polyester, PVC, polycarbonate, styrene, foam board, acrylic, and many others. Features: • 4 polymer roller. • Operational modes include forward, reverse, forward/reverse. [See More]
- Machine Mounting: Bench or Pedestal
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from CSC Scientific Company, Inc.
Digital Ultrasonic Cleaner for Sieves. Contains a Built In Heater and Degas Feature [See More]
- Machine Mounting: Bench or Pedestal
- Tank Material: Sieve
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
from Cleaning Technologies Group
Blackstone-Ney Ultrasonics has perfected an ultrasonic cleaning tank for use with Class 1, Div. 1 Group D, T3 solvents. The HT-IPA is designed for small parts cleaning applications in which a flammable solvent is required. The HT IPA is currently available in two sizes that are independently... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
- Source: Electric
from Ultrasonic Power Corporation
Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 25
from Terra Universal, Inc.
Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Heater; Pump
- Machine Type: Pressure Spray Washer; Burn-off or Thermal System; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Temperature: 350
from Safety-Kleen Systems, Inc.
A small washer that can be placed on a countertop or on a roll-around cart [See More]
- Machine Mounting: Bench or Pedestal
- Source: Air Power
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Offhand or Handheld
from Qsonica, LLC
C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
- Frequency: 40
from Gesswein Co., Inc.
The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Ultrasonic
- Tank Capacity: 0.8400
from Walter Surface Technologies
Maximum cleaning power for a complete range of applications. Most versatile system, with the load capacity to accommodate heavy industrial parts. Load capacity = 500 lbs/220 kg. Applications include: Manual parts washing. Medium-large sized metal pieces. MRO departments. Process cleaning... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Wash Tank or Sump Tub
- Machine Type: Bioremediation System; Pressure Spray Washer (optional feature)
- Part Loading: Offhand or Handheld
from Retsch, Inc.
RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]
- Machine Mounting: Bench or Pedestal; Portable
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 35
from Stoelting Cleaning Equipment
Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 3 to 60
from SDI
The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. Side access of adhesive rolls allows for installation in tight spaces. No... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from Cleaning Technologies Group
Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid
- Components: Compressed Air Jets for Drying
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Frequency: 40
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Machine Mounting: Bench or Pedestal; Portable
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 55
from Walter Surface Technologies
The SURFOX ™ 305 is our patented electrochemical weld cleaning system for stainless steel and aluminum. It quickly and easily removes heat tint from the heat-effected zone of MIG, TIG and spot welds, cleaning the surface and allowing passivation on stainless steel to begin without altering the... [See More]
- Machine Mounting: Bench or Pedestal
- Tank Capacity: 0.5016
- Machine Type: (CompleteSystem)
- Source: Electric
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
- Source: Electric
- Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Frequency: 40
from Terra Universal, Inc.
First-of-its-kind design uses microwave oven to generate plasma cleaning medium. Safely removes organic and many inorganic contaminants from a wide range of components and substrates. Maintains low processing temperatures (25 -200 °C controllable). Produces higher plasma power and densities... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Cabinet or Tunnel Enclosure; Heater; Plasma Preen
- Machine Type: Burn-off or Thermal System; Solvent or Solvent Vapor Cleaning System; Plasma; (CompleteSystem)
- Frequency: 2.45E6
from Walter Surface Technologies
This industrial weld cleaning system features extensive safety and productivity features to minimize consumable use and provide economical cleaning and passivation of stainless steel TIG & spot welds. The SURFOX 205 ™ has been engineered to clean MIG, TIG and spot welds on aluminum, and... [See More]
- Machine Mounting: Bench or Pedestal
- Tank Capacity: 0.5016
- Machine Type: (CompleteSystem)
- Source: Electric
from SDI
MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from Cleaning Technologies Group
Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
- Source: Electric
- Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad; TopLoad; Conveyor
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 2
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Machine Mounting: Bench or Pedestal
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 6