Automatic / CNC Industrial Parts Washers and Cleaning Systems

17 Results
Cleaning System for Paint Spray Heads -- Rinsing Box
from Sames North American Corporation

Automatic cleaning of the contamination on the atomizer. It is specially designed for atomizers like ACCUBELL ® and PPH models (equipped with all the existing types of bells : ø35 mm, ø50 mm, ø65 mm or ø80mm). Performance. Air shroud cleaning device for a steady... [See More]

  • Features & Automation: Automated or CNC controlled equipment
  • Source: Electric
  • Machine Type: Agitated Immersion or Scrub Tank; Dry Cleaning
  • Part Loading: TopLoad
Proceco Aircraft Wheel Washer -- Typhoon AWW
from Proceco Ltd.

The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]

  • Features & Automation: Multiple Chambers or Tanks (optional feature); Rinsing; Drying; Automated or CNC controlled equipment
  • Components: Brushes; Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Industrial Cleaning System -- IR 6001
from Miele Professional

Designed for the tough demands of industrial applications [See More]

  • Features & Automation: Rinsing; Drying; Automated or CNC controlled equipment; Customized Programs
  • Components: Cabinet or Tunnel Enclosure; Water Softener or Treatment System; SpinningSprayArm; Heater; Pump
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 207
Aqueous Batch Cleaning System -- ABC-2500
from Stoelting Cleaning Equipment

Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features. Custom designed 25 ”... [See More]

  • Features & Automation: Rinsing; Drying; Automated or CNC controlled equipment
  • Components: Filtration System or Oil Separator; Heater; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Heater: 6000 to 18000
Flat Panel Display Cleaning Systems
from SpeedFam Corporation

Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. Roll Brush Cleaning. Ultrasonic Cleaning. Dual-Stream Cleaning. Ultrasonic Shower Cleaning. High-Pressure Spray Cleaning. Drying. Air Knife. IR [See More]

  • Features & Automation: SprayAssist; Drying; Automated or CNC controlled equipment
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
  • Part Loading: Conveyor (optional feature)
Proceco Spinner Hanger Slurry Blaster -- SHWB 28x 36-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Features & Automation: Rinsing; Automated or CNC controlled equipment
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Parts Washer with Immersion -- VersaForce (i)™
from Stoelting Cleaning Equipment

Parts washer with immersion typically cleans with no operator intervention. Multiple cleaning actions in a small footprint. Compact, flexible design for manufacturing cells, economical price tag. Standard Features. Stainless steel construction for long life. Modular design for easy expansion. [See More]

  • Features & Automation: Rinsing; Drying; Automated or CNC controlled equipment
  • Part Loading: Conveyor
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning
Hard Disk Cleaning Systems
from SpeedFam Corporation

Batch Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Single Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. [See More]

  • Features & Automation: SprayAssist; Drying; Automated or CNC controlled equipment
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
  • Part Loading: Conveyor (optional feature)
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Features & Automation: Rinsing; Drying (optional feature); Automated or CNC controlled equipment
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Hard Disk Drive Parts Cleaning Systems
from SpeedFam Corporation

Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Drying. NEO Drying. Hot DI Water Drying (Patented). IPA Vapor Drying. Spin Drying. Vacuum Drying. Hot Air Drying [See More]

  • Features & Automation: SprayAssist; Drying; Automated or CNC controlled equipment
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
  • Part Loading: Conveyor (optional feature)
Typhoon HD - 100" Retractable Turntable Diameter -- HD 100 x 48-2500
from Proceco Ltd.

Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]

  • Features & Automation: Multiple Chambers or Tanks (optional feature); Rinsing (optional feature); Drying (optional feature); Automated or CNC controlled equipment; Custom Design
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Sludge Conveyor
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Otpelectronics Parts Cleaning Systems
from SpeedFam Corporation

Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. Roll Brush Cleaning. Ultrasonic Cleaning. Dual-Stream Cleaning. Ultrasonic Shower Cleaning. High-Pressure Spray Cleaning. Drying. Air Knife. IR [See More]

  • Features & Automation: SprayAssist; Drying; Automated or CNC controlled equipment
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
  • Part Loading: Conveyor (optional feature)
Typhoon MB-D Dunnage Conveyor Washer -- MB-D 18×48
from Proceco Ltd.

The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]

  • Features & Automation: Drying (optional feature); Automated or CNC controlled equipment; Custom Design
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Typhoon MB-S 12" Wide Belt Conveyor -- MB-S 12×12
from Proceco Ltd.

The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]

  • Features & Automation: Multiple Chambers or Tanks (optional feature); Rinsing (optional feature); Drying (optional feature); Automated or CNC controlled equipment; Custom Design
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Typhoon MD 18" Dia Tumbling Drum Washer -- Typhoon MD 18
from Proceco Ltd.

The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]

  • Features & Automation: Multiple Chambers or Tanks (optional feature); Rinsing (optional feature); Drying (optional feature); Automated or CNC controlled equipment; Custom Design
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Typhoon PC - 28" Non-Retractable Turntable Diameter -- PC 28-E-500
from Proceco Ltd.

Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]

  • Features & Automation: Multiple Chambers or Tanks (optional feature); Rinsing (optional feature); Drying (optional feature); Automated or CNC controlled equipment; Custom Design
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Two-tier Turntable
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Typhoon Reciprocating Nozzle Frame Washer -- Typhoon RCP
from Proceco Ltd.

The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]

  • Features & Automation: Multiple Chambers or Tanks (optional feature); Rinsing (optional feature); Drying (optional feature); Automated or CNC controlled equipment; Custom Design
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140