Container / Bottle Cleaning Industrial Parts Washers and Cleaning Systems
from Miele Professional
Designed for the tough demands of industrial applications [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers; Sterilizing, Disinfecting or Pre-sterilizing
- Components: Cabinet or Tunnel Enclosure; Water Softener or Treatment System; SpinningSprayArm; Heater; Pump
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
- Temperature: 207
from International Thermal Systems LLC.
The Can Washer cleans and prepares the interior and exterior surface of the cans. The multiple stage can washer will clean the interior and exterior surfaces of the cans in the 2-piece beverage and food can industries. Recover and re-use precious chemical resources with our exclusive patented Belt... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: Wash Tank or Sump Tub
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
- Source: Electric; Gas, Oil or Fuel (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
from Gamajet, part of the Alfa Laval Group
The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 190
from Terra Universal, Inc.
Economical —converts low-cost CO2 into high-quality, 99.999999% ultra-pure CO2. Easy to use —simply connect to a CO2 vapor source. Select among three capacities for up to 36 lbs. (16.3 kg) of ultra-pure CO2/hour. Enhances effectiveness of SNO GUN ™ II and other CO2 cleaning... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers; Wafer or Critical Cleaning; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing
- Components: Filtration System or Oil Separator; Pump
- Machine Type: CO2 Purifier; Dry Ice gun; (Component)
- Part Loading: Offhand or Handheld
from Gamajet, part of the Alfa Laval Group
For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Source: Electric
from Terra Universal, Inc.
SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers; Degreasing
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Frequency: 40
from Gamajet, part of the Alfa Laval Group
The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 32 to 250
from Terra Universal, Inc.
Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers; Degreasing
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 25
from Gamajet, part of the Alfa Laval Group
A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 32 to 250
from Terra Universal, Inc.
Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing
- Components: Heater; Pump
- Machine Type: Pressure Spray Washer; Burn-off or Thermal System; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Temperature: 250
from Gamajet, part of the Alfa Laval Group
When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Filtration System or Oil Separator; Wash Tank or Sump Tub (optional feature); Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Machine Mounting: Portable
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers; Degreasing
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 55
from Gamajet, part of the Alfa Laval Group
Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 140 to 200
from Terra Universal, Inc.
First-of-its-kind design uses microwave oven to generate plasma cleaning medium. Safely removes organic and many inorganic contaminants from a wide range of components and substrates. Maintains low processing temperatures (25 -200 °C controllable). Produces higher plasma power and densities... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing
- Components: Cabinet or Tunnel Enclosure; Heater; Plasma Preen
- Machine Type: Burn-off or Thermal System; Solvent or Solvent Vapor Cleaning System; Plasma; (CompleteSystem)
- Frequency: 2.45E6
from Gamajet, part of the Alfa Laval Group
The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 190
from Terra Universal, Inc.
Safely removes contaminants —including fingerprints, light hydrocarbon residue, and submicron particles —using dry ice snow. More effective than nitrogen at cleaning wafers, chips, optics, and other particle-sensitive components. Safe for use with microcircuit wires or energized... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers; Wafer or Critical Cleaning; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing
- Components: Sno Gun 2
- Machine Type: Sno Gun Component; Dry Ice gun; (Component)
- Source: Electric
from Gamajet, part of the Alfa Laval Group
The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at 60 psi... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 250
from Terra Universal, Inc.
Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice. Durable 304 stainless steel glove box ensures a clean processing environment. Optional air locks provide separate entrance/exit ports. Tilt-up window and built-in quick connect CGA 320 fitting allows easy... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers; Wafer or Critical Cleaning; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing
- Components: Cabinet or Tunnel Enclosure; Pump; Sno gun
- Machine Type: Dry Ice Cleaner; Dry Ice gun; (CompleteSystem)
- Source: Electric
from Gamajet, part of the Alfa Laval Group
The Lightest, Most Powerful, Large Tank Cleaner. The GAMAJET EZ-8, also known as the GAMAJET VIII, provides the same flow as traditional, larger tank cleaners, but this new unit is lighter, shorter, and narrower for much easier entry and maneuverability and offers unparalleled ease of handling in a... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 25 to 130
from Gamajet, part of the Alfa Laval Group
The Gamajet X is the first, and only, automated tank cleaning machine capable of getting 100% of residual fuel, dirt and sludge out of underground storage tanks. Designed to fit through standard UST inlets, the new lightweight unit is fluid driven and requires no external power supply to clean any... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 15 to 80
from Gamajet, part of the Alfa Laval Group
Clean Fuel Starts with Clean Tanks. With newer fuels being less stable and breaking down over time, fuel storage tanks are at a much higher risk of microbial contamination. Gamajet provides multiple solutions for fuel tank cleaning. For tanks larger than 1250 gallons, there is the Gamajet X; for... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Fuel Cleaning
- Flow Rate: 20
from Gamajet, part of the Alfa Laval Group
The revolutionary, new fluid-driven Gamajet Aseptic-1 is designed for permanent installation and to provide true germ and bacteria-free cleaning to meet the demands of the dairy, beverage, food, pharmaceutical and personal care products industries. The design of the Aseptic-1 completely eliminates... [See More]
- Operation: Cleaning or Surface Preparation; Bottles or Containers; Sterilizing, Disinfecting or Pre-sterilizing
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 32 to 250