Descaling / Stripping Industrial Parts Washers and Cleaning Systems
from Regloplas Corp.
bull; PVC manifolds and supplied plumbing kit speed and simplify mold hookup. • High-flow CVP plastic pump with thermally protected continous duty. motor. • Plastic frame, tank, pump fittings and hardware ensure corrosion. resistance and long life. • 4 circuit manifolds standard. [See More]
- Operation: Descaling or Stripping
- Flow Rate: 18
- Machine Type: (CompleteSystem)
- Tank Capacity: 5 to 11
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Operation: Descaling or Stripping
- Components: Wash Tank or Sump Tub; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 18
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Operation: Cleaning Enhanced with Abrasives; Cleaning or Surface Preparation; Degreasing; Descaling or Stripping; Parts To Reman
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping; Dunnage
- Source: Electric
- Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Operation: Descaling or Stripping
- Components: Wash Tank or Sump Tub; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 66
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Operation: Cleaning Enhanced with Abrasives; Cleaning or Surface Preparation; Degreasing; Descaling or Stripping; Parts To Reman
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
from Cleaning Technologies Group
Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by probing. Castings, parts with... [See More]
- Operation: Cleaning or Surface Preparation; Descaling or Stripping; Deburring
- Flow Rate: 20
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Pressure: 5000
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Operation: Descaling or Stripping
- Components: Wash Tank or Sump Tub; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 13
from Proceco Ltd.
Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Sludge Conveyor
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
from Proceco Ltd.
Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]
- Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Two-tier Turntable
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
- Temperature: 140