Continuous Loading (Line Cleaner) Industrial Parts Washers and Cleaning Systems
from TNA Solutions Pty. Ltd.
The tna ultra-cleanCOMBO 3 is a highly efficient, 3-in-1 cleaning solution for de-soiling, de-stoning and washing root vegetables, including potatoes. With a small footprint, it is the ideal addition to smaller production lines, positioned ahead of your chosen peeling system. Plus, the simple yet... [See More]
- Part Loading: Continuous Loading or Feed
- Pump / Transducer: 3.00
- Machine Type: (CompleteSystem)
- Internal Length: 159.4
from LS Industries
Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]
- Part Loading: Continuous Loading or Feed; Conveyor
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 300
from Proceco Ltd.
The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]
- Part Loading: Continuous Loading or Feed; Return-to-Operator (optional feature); Conveyor; Pallet Stacker
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
from SDI
EconoClean is a perfect choice for pre-screen printing cleaning and many other similar processes. It can be used on polyester, PVC, polycarbonate, styrene, foam board, acrylic, and many others. Features: • 4 polymer roller. • Operational modes include forward, reverse, forward/reverse. [See More]
- Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from LS Industries
Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]
- Part Loading: Continuous Loading or Feed; Conveyor
- Components: Cabinet or Tunnel Enclosure; Heater
- Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
from Proceco Ltd.
The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]
- Part Loading: Basket (optional feature); Robotic or Articulated Arm (optional feature); Indexing (optional feature); Continuous Loading or Feed; Return-to-Operator (optional feature); Conveyor; Parts Fixture
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
from SDI
Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. It can be used for any process where a clean substrate is crucial. It can be used on cleaning panels or caul plates as heavy as 300 lbs. (150 kg) and is capable of cleaning extra wide... [See More]
- Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from Proceco Ltd.
The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]
- Part Loading: Tumbler, Barrel or Tumble Belt; Continuous Loading or Feed; Chute
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
from SDI
MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]
- Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from Proceco Ltd.
Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]
- Part Loading: RotaryTable; Robotic or Articulated Arm (optional feature); Indexing (optional feature); Continuous Loading or Feed; Return-to-Operator; Conveyor; Parts Fixture
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
from SDI
MicroKlean ILD3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]
- Part Loading: Continuous Loading or Feed; FrontLoad
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from SDI
The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. Features: • 2.5 in. [See More]
- Part Loading: Continuous Loading or Feed; FrontLoad
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from SDI
The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. Side access of adhesive rolls allows for installation in tight spaces. No... [See More]
- Part Loading: Continuous Loading or Feed; FrontLoad
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from SDI
Specially formulated polymer rollers lift and remove contaminates as small as 1 micron in size, from your product surface. No special chemicals, wipes, or handling needed. Also available with conveyors (MKTFC2). Features: • 4 segmented polymer rollers, 3 in. adhesive rolls, anti-static, stand. [See More]
- Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor (optional feature)
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]
- Part Loading: Continuous Loading or Feed; FrontLoad
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]
- Part Loading: Continuous Loading or Feed; FrontLoad
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric