Plastic Industrial Parts Washers and Cleaning Systems

6 Results
Bio-Remediating Parts Washer -- BIO-CIRCLE MAXI
from Walter Surface Technologies

Maximum cleaning power for a complete range of applications. Most versatile system, with the load capacity to accommodate heavy industrial parts. Load capacity = 500 lbs/220 kg. Applications include: Manual parts washing. Medium-large sized metal pieces. MRO departments. Process cleaning... [See More]

  • Tank Material: Plastic
  • Components: Wash Tank or Sump Tub
  • Machine Type: Bioremediation System; Pressure Spray Washer (optional feature)
  • Part Loading: Offhand or Handheld
TREK Stand Alone Wash System -- SAWS
from Stoelting Cleaning Equipment

The TREK SAWS (StandAlone Wash System) is the ideal system for manufacturers faced with conversion to lead free soldering processes where chemistry cleaning is required, but not supported by the current washer. SAWS is a SMEMA compatible module that can interface with any existing conveyorized... [See More]

  • Tank Material: Plastic
  • Components: Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Scale Remover -- PFT108
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Tank Material: Plastic
  • Components: Wash Tank or Sump Tub; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 18
Aqueous Benchtop Parts Washer Model 26 -- Part # 18
from Safety-Kleen Systems, Inc.

A small washer that can be placed on a countertop or on a roll-around cart [See More]

  • Tank Material: Plastic; Steel; Polyethylene Tank
  • Source: Air Power
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Offhand or Handheld
Scale Remover -- PFT230
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Tank Material: Plastic
  • Components: Wash Tank or Sump Tub; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 66
Scale Remover -- PFT31
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Tank Material: Plastic
  • Components: Wash Tank or Sump Tub; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 13