Spray Assisted Industrial Parts Washers and Cleaning Systems
from Cleaning Technologies Group
Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]
- Features & Automation: Rinsing; SprayAssist; Drying
- Components: Compressed Air Jets for Drying
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
from DME Company
For all metal molds, leaves no residue. Loosens and removes grease, oil and shop dirt accumulations. Does not leave a residue and will not interfere with molding operations. Simply spray on mold surface, wipe with a clean soft lint-free cloth to remove surface contamination. Cycle mold to evaporate... [See More]
- Features & Automation: SprayAssist
- Operation: Cleaning or Surface Preparation; Degreasing
- Machine Type: Degreaser
from Walter Surface Technologies
Maximum cleaning power for a complete range of applications. Most versatile system, with the load capacity to accommodate heavy industrial parts. Load capacity = 500 lbs/220 kg. Applications include: Manual parts washing. Medium-large sized metal pieces. MRO departments. Process cleaning... [See More]
- Features & Automation: SprayAssist
- Components: Wash Tank or Sump Tub
- Machine Type: Bioremediation System; Pressure Spray Washer (optional feature)
- Part Loading: Offhand or Handheld
from Terra Universal, Inc.
Economical —converts low-cost CO2 into high-quality, 99.999999% ultra-pure CO2. Easy to use —simply connect to a CO2 vapor source. Select among three capacities for up to 36 lbs. (16.3 kg) of ultra-pure CO2/hour. Enhances effectiveness of SNO GUN ™ II and other CO2 cleaning... [See More]
- Features & Automation: SprayAssist; None / Manual
- Components: Filtration System or Oil Separator; Pump
- Machine Type: CO2 Purifier; Dry Ice gun; (Component)
- Part Loading: Offhand or Handheld
from SpeedFam Corporation
Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. Roll Brush Cleaning. Ultrasonic Cleaning. Dual-Stream Cleaning. Ultrasonic Shower Cleaning. High-Pressure Spray Cleaning. Drying. Air Knife. IR [See More]
- Features & Automation: SprayAssist; Drying; Automated or CNC controlled equipment
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Part Loading: Conveyor (optional feature)
from Cleaning Technologies Group
Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by probing. Castings, parts with... [See More]
- Features & Automation: SprayAssist
- Flow Rate: 20
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Pressure: 5000
from DME Company
SLIDE ® Mold Cleaners [See More]
- Features & Automation: SprayAssist
- Operation: Cleaning or Surface Preparation; Degreasing
- Machine Type: Degreaser
from Terra Universal, Inc.
Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]
- Features & Automation: Rinsing; SprayAssist; None / Manual
- Components: Heater; Pump
- Machine Type: Pressure Spray Washer; Burn-off or Thermal System; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Temperature: 250
from SpeedFam Corporation
Batch Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Single Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. [See More]
- Features & Automation: SprayAssist; Drying; Automated or CNC controlled equipment
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Part Loading: Conveyor (optional feature)
from Cleaning Technologies Group
At Ransohoff, the future of precision parts cleaning has arrived. We are achieving extremely high levels of cleanliness using the latest in robotic technologies. The Ransobotic TT-180 combines extremely flexible robot-operated spray nozzles, a precision worktable, and powerful controls and... [See More]
- Features & Automation: SprayAssist
- Source: Electric
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad
from Terra Universal, Inc.
Safely removes contaminants —including fingerprints, light hydrocarbon residue, and submicron particles —using dry ice snow. More effective than nitrogen at cleaning wafers, chips, optics, and other particle-sensitive components. Safe for use with microcircuit wires or energized... [See More]
- Features & Automation: SprayAssist; None / Manual
- Components: Sno Gun 2
- Machine Type: Sno Gun Component; Dry Ice gun; (Component)
- Source: Electric
from SpeedFam Corporation
Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Drying. NEO Drying. Hot DI Water Drying (Patented). IPA Vapor Drying. Spin Drying. Vacuum Drying. Hot Air Drying [See More]
- Features & Automation: SprayAssist; Drying; Automated or CNC controlled equipment
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Part Loading: Conveyor (optional feature)