Scrubbers / Brushes Industrial Parts Washers and Cleaning Systems
3 Results
Proceco Aircraft Wheel Washer -- Typhoon AWW
from Proceco Ltd.
from Proceco Ltd.
The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]
- Components: Brushes; Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Temperature: 140
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (CompleteSystem); (Component) (optional feature)
- Flow Rate: 200
Aquaforce Aqueous Industrial Conveyorized/Monorail Parts Washer
from Stoelting Cleaning Equipment
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]
- Components: Brushes; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Part Loading: Conveyor
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem); Rotary Brushes
- Operation: Cleaning or Surface Preparation; Degreasing
Agitating Parts Washer Model 81 -- Part # 45
from Safety-Kleen Systems, Inc.
from Safety-Kleen Systems, Inc.
Air-operated platform lowers for soaking & agitating soiled parts [See More]
- Components: Brushes; Mechanical Agitator or Vibrator; Pump
- Tank Capacity: 77
- Machine Type: Degreaser; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
- Source: Air Power