Billet / Slab / Bloom Metal Shapes and Stock
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Shape / Form: Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom
- Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
- Type: Cobalt; Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Shape / Form: Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from Qnnect, formerly Hermetic Solutions Group
Materials may exhibit good corrosive resistance, electrical conductivity, or thermal conductivity, yet lack in the areas of strength, hardness, weld-ability, or wear resistance characteristics required in the final design. Qnnect, formerly Hermetic Solutions Group has helped customers to achieve the... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Billet / Bloom
- Features: Corrosion Resistant
- Type: CladBimetal
- Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling
from Arcelor Mittal USA
Process: electric furnace, argon stirred, vacuum degassed, continuous cast [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom
- Specifications: AISI; ASTM / ASME; SAE
- Type: CarbonSteel; H-Steel (optional feature); Alloy
- Thickness: 6 to 14
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Shape / Form: Billet / Bloom
- Specifications: ICI, ASTM, or Other Casting Grade
- Type: Aluminum
- Applications: Abrasion Resistant
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Shape / Form: Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- Type: Copper; Alloy
- Width / OD: 1 to 15
from Qnnect, formerly Hermetic Solutions Group
Design engineers are often faced with the dilemma of material selection, and frequently, they find that a combination of materials provides the optimal properties required by the design. Qnnect, formerly Hermetic Solutions Group ’s explosively bonded metals can join otherwise incompatible... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Billet / Bloom
- Features: Corrosion Resistant
- Type: CladBimetal
- Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling
from Belmont Metals, Inc.
Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]
- Shape / Form: Billet / Bloom
- Applications: Increasing fluidity, hardness, color, and ductility
- Type: Copper
from Belmont Metals, Inc.
Zinc Alloys. Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener... [See More]
- Shape / Form: Ingot or Billet; Waffle, Bar, Ball, Cut Pieces, Shot, Mossy.; Billet / Bloom
- Applications: Die Casting, Plating, Metal Joining
- Type: Zinc
from Belmont Metals, Inc.
Bismuth Alloys. Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms. Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal conductivity... [See More]
- Shape / Form: Billet / Bloom
- Type: LowMelting; Bismuth