EN Metal Shapes and Stock

2 Results
Resistance Alloy -- A-Copper 2.5
from Isabellenhutte USA

A-Copper 2.5 is especially characterized by very low resistivity. This alloy is used for heating wires and mats in heating cords and in heating cables with low conductor temperatures as well as tube weldings. It provides a relatively high corrosion resistance. Flat wires and ribbons are used for... [See More]

  • Specifications: EN
  • Features: Corrosion Resistant
  • Type: Copper; Alloy
  • Processing, Temper & Finish: Annealed
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Specifications: AA / IADS; EN
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Coated
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0140 to 0.2490