Nickel / Nickel Alloy (UNS N) Metal Shapes and Stock
from Isabellenhutte USA
ISA ®-CHROM 60 is especially characterized by high resistivity and high resistance to oxidation and chemical corrosion. The alloy is suitable for high-value electrical resistors and for heating wires for any application, also for heating cords and cables. The maximum working temperature in air... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Heat Resistant
- Specifications: EN
- Processing, Temper & Finish: Annealed; Enameled
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Type: Nickel
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Specifications: ASTM / ASME
- Thickness: 8.00E-5 to 0.0250
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: ASTM / ASME; UNS
- Features: Corrosion Resistant; Superalloy
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]
- Type: Nickel
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Specifications: ASTM / ASME
- Thickness: 8.00E-5 to 0.0100
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Features: Corrosion Resistant; Heat Resistant; Superalloy
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Type: Nickel
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Specifications: ASTM / ASME
- Thickness: 8.00E-5 to 0.0100
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Type: Nickel; Alloy
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Features: Superalloy
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Features: Heat Resistant; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Features: Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Features: Corrosion Resistant; Superalloy
from Materion Corporation
Materion Brush Performance Alloys ’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and cavities. [See More]
- Type: Copper; Nickel
- Features: Lead Additions
- Shape / Form: Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature); Bar Stock (optional feature)
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
from Luma-Metall AB
Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements. Luma gold... [See More]
- Type: Nickel; Miscellaneous Nonferrous Metal or Alloy; Monel
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Specialty
from Universal Wire Works Inc.
Primarily used to inert-gas-arc-weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. [See More]
- Type: Nickel; Alloy
- Shape / Form: Wire
- Specifications: AMS
- Applications: Aerospace or Aircraft Quality; Arc Welding
from Avins USA, Inc.
Non-leaded Nickel Silver [See More]
- Type: Nickel
- Specifications: CDA
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Type: Aluminum; Nickel
- Shape / Form: Ingot or Billet
- Specifications: ICI, ASTM, or Other Casting Grade
- Applications: Abrasion Resistant
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0050 to 2
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
- Features: Controlled / Low Expansion Alloy; Corrosion Resistant
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Type: Nickel; Alloy
- Thickness: 0.0050 to 0.2500
- Shape / Form: Wire
- Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted (optional feature); Annealed (optional feature); Hardened / Heat Treated (optional feature)
from Matexcel
Storage: Store at room temperature. Purity: >99.5%. Product overview: Matexcel can provide the production of 18Ni250 alloy micro powder, please contact customer service! [See More]
- Type: Nickel; Alloy
- Shape / Form: Powder, Granule or Flake
from ATI
ATI's nickel & cobalt-based alloys and superalloys are used in jet engines, gas turbines, chemical processing, petroleum refining, marine, electronics and other applications where common stainless steels may not provide adequate performance. [See More]
- Type: Nickel
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
from Concast Metal Products Co.
Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications. [See More]
- Type: Nickel; Alloy
- Shape / Form: Hex; Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
from Leading Edge Metals & Alloys, Inc.
Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]
- Type: Nickel; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Type: Aluminum; Cobalt; Copper; Nickel; Refractory / Reactive; Titanium; Alloy
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Thickness: 0.1770 to 0.2400
from GFS Chemicals, Inc.
ITEM#:A5277. Ni. CAS#:7440-02-0. F.W.:58.69. NFPA#:3-0-0. Specific Gravity: 0.000. DOT:9/III. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.998%. Properties. No properties. [See More]
- Type: Nickel
- Shape / Form: Powder, Granule or Flake
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]
- Type: Nickel; Alloy
- Specifications: ASTM / ASME; UNS
- UNS Number: 10665
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Foil
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Nickel; Alloy
- Specifications: CDA; UNS
- UNS Number: 71500
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
from Umicore Metal Deposition Solutions
Coating material. Nickel. Purity. 99.95%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 100 g. HazardPictogram. GHS07. Statement. Danger. Theoretical density at 20 °C in g/cm ³. 8.9. Melting point in °C. 1455. 10 ⁻ ² mbar in °C. 1510. 10 ⁻ ¹ mbar in... [See More]
- Type: Nickel
- Width / OD: 0.0394
-
Shape / Form: Wire;
Wire
- Length: 0.0394
from Materion Corporation
Materion maintains a full staff of metallurgists and application engineers at our manufacturing facilities as well as support personnel located in key locations around the globe. High Purity Nickel Alloy Materials are available in strip and bar stock. Dimensional capabilities include thickness from... [See More]
- Type: Nickel; Alloy
- Applications: Electronics or semiconductors
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
from Belmont Metals, Inc.
Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]
- Type: Nickel
- Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating
- Shape / Form: Powder, Granule or Flake
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS Number: 14052
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
from Leading Edge Metals & Alloys, Inc.
Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]
- Type: Cobalt; Nickel; Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from United Performance Metals
Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]
- Type: Nickel; Alloy
- Specifications: AMS; UNS
- UNS Number: 6002
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Nickel; Alloy
- Specifications: CDA; UNS
- UNS Number: 70600
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
from Materion Corporation
Materion offers small grain size, stringer and inclusion free nickel alloys for various applications, including the vacuum envelope for microwave tubes and other high reliability devices. Our vacuum casting and superior process controls allow us to minimize impurities which eliminate the cause of... [See More]
- Type: Nickel; Alloy
- Applications: Electronics or semiconductors
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
from Belmont Metals, Inc.
Copper Alloys. Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys. Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal... [See More]
- Type: Nickel
- Shape / Form: Ingot or Billet; Full and cut cathode, pigs, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.
- Specifications: CDA
- Applications: Jewelry and Sculpture
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS Number: 14052
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
from Leading Edge Metals & Alloys, Inc.
With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400 ° F, Invar ® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at very low temperatures... [See More]
- Type: Nickel; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Type: Nickel; Alloy
- Specifications: AMS; UNS
- UNS Number: 6625
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
from Belmont Metals, Inc.
Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]
- Type: Copper; Nickel
- Applications: Increasing fluidity, hardness, color, and ductility
- Shape / Form: 2-14 Mesh Polished Shot
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.1250 to 6
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Features: Controlled / Low Expansion Alloy; Corrosion Resistant
from Leading Edge Metals & Alloys, Inc.
Used in conjunction with Chromel ® in type K thermocouples, Alumel ®1 is made of nickel, manganese, aluminum and silicon. [See More]
- Type: Aluminum; Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from United Performance Metals
Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]
- Type: Nickel; Alloy
- Specifications: AMS; UNS
- UNS Number: 7718
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature)
- Specifications: ASTM / ASME; B-160 / B-162
- Thickness: 0.0040 to 0.0500
from Leading Edge Metals & Alloys, Inc.
Used with Alumel ® in type K thermocouples and with Constantan in type E thermocouples, Chromel ®2 is made of nickel and chromium. [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Type: Nickel; Alloy; Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 94840
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock