Stainless Steel  (UNS S) Metal Shapes and Stock

76 Results
Hypodermic Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both Types 304 & 316 alloy tubing in a variety of gauge sizes from 3 STD to 33 STD. 316 is a medical grade tubing that has good strength and corrosion. 316 surgical steel is also used in the manufacture and handling of food and pharmaceutical products where it is often required in... [See More]

  • Type: Stainless; T304, T316
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; T304: ASTM –A908
  • Width / OD: 0.0080 to 0.2600
Precision Thin Stainless Steel & Stainless Steel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]

  • Type: Stainless
  • Thickness: 8.00E-5 to 0.0100
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
  • Width / OD: 4.25 to 17.5
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME; UNS
  • Features: Corrosion Resistant; Superalloy
Seamless Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless tube... [See More]

  • Type: Stainless
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; ASTM-A269/A213
  • Width / OD: 8
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; UNS
  • Features: Corrosion Resistant; Wear Resistant
Stainless Steel Wire -- Spools or Straight Lengths
from Eagle Stainless Tube & Fabrication, Inc.

Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Size Range: 0.002 - 0.150 (larger sizes available as round bar stock, please see our section of bar stock... [See More]

  • Type: Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
  • Width / OD: 0.0020 to 0.1500
  • Shape / Form: Wire
  • Features: Specialty
Nitronic® 40 - Bar
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: AMS; ASTM / ASME; UNS
  • Features: Corrosion Resistant; Heat Resistant; Superalloy
Welded Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that the tubing meets the required mechanical property testing such as tensile, yield and... [See More]

  • Type: Stainless
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; ASTM-A269/A249
  • Width / OD: 8
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Features: Austenitic; Corrosion Resistant; Superalloy
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
Super Duplex 2507 - Bar
from High Performance Alloys, Inc.

Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; UNS
  • Features: Duplex; Superalloy
Cold Forging Bolts
from Chonghong Industries(Microwork)Ltd.

Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and is used to fasten two parts with through holes. [See More]

  • Type: CarbonSteel; AlloySteel; Stainless
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Specifications: ISO9001: 2008
  • Features: Die / Cold Work
High Carbon Stainless Steel Alloy -- 420HC
from Ulbrich Stainless Steels & Special Metals, Inc.

Tempered 420HC Steel Strip, As Rolled, AMS 5506, ASTM A240. Applications. Cutlery, Surgical and dental instruments, Scissors, Tapes, Straight edges, Fasteners, Firearms. Description. Type 420HC is a martensitic stainless steel that provides good corrosion resistance similar to 410 plus increased... [See More]

  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 42000
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip; Coil - Strip
Flatstock
from G.L. Huyett

Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It ’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways. [See More]

  • Type: AlloySteel; Stainless; ToolSteel
  • Shape / Form: Flats / Rectangular Bar; Bar Stock
  • Specifications: ASTM / ASME
  • Thickness: 0.0156 to 2
Stainless Steel Bar & Rod
from MicroGroup

Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]

  • Type: Stainless
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME; ASTM A484
  • Width / OD: 0.0930 to 2
Perforated Metal Coil
from McKey Perforating Company, Inc.

Perforated Metal is among the most versatile products available today. People use perforated metal in many different areas, including industrial, commercial and architectural uses. It can be produced in a wide range of gauges and provide screening and filtering in a variety of applications. It can... [See More]

  • Type: CarbonSteel; Stainless
  • Shape / Form: Sheet
Gold Plated Stainless Steel Wire
from Luma-Metall AB

Gold plated stainless steel wire is available with a gold coat thickness as per your request. A nickel strike in between steel and gold ensure that the adhesion of gold is the best possible. At Luma Metall we do not redraw stainless steel wire. You are welcome to send your own material to us for... [See More]

  • Type: Stainless
  • Width / OD: 0.0020 to 0.0118
  • Shape / Form: Wire
  • Processing, Temper & Finish: Coated / Painted
1x19 Non-Flexible Type 302/304 -- SF 04719 (3/64")
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AISI; MIL-SPEC / QQS; QS 9000
  • Features: Austenitic; Corrosion Resistant
17-4 PH Stainless Alloy -- A10174 ANN 321 BHN
from Texas Stainless, Inc.

Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your... [See More]

  • Type: Stainless
  • Length: 30
  • Width / OD: 7.25
  • I.D.: 5.87
Music Wire -- PBW-9010 [PBW-9010 from Precision Brand Products, Inc.]
from Reid Supply

Service and replace your springs on the go with our accessories that include music wire, snap buttons and spring winders. . PBW-9010 [See More]

  • Type: Stainless; 300 Stainless Steel
  • Width / OD: 0.0100
  • Shape / Form: Wire
  • Gauge: 1
Stainless Steel Bar -- FB304/L.25.750
from Roda Specialty Steel

Grade: 304/L HRAP [See More]

  • Type: Stainless
  • Width / OD: 0.2500 to 0.7500
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
  • Features: Austenitic
Stainless & Specialty Steel
from ATI

ATI produces a wide variety of stainless and specialty steels known for their excellent corrosion and heat resistance. These steel alloys are are used in a broad range of applications including, aerospace and defense, chemical processing industry, oil and gas, electrical energy, medical, automotive,... [See More]

  • Type: Stainless
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
Agricluture Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
174A-10
from Trinity Brand Industries

17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copper precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600 ºF (316 ºC). The corrosion... [See More]

  • Type: Stainless
  • Features: Coil Stock
  • Thickness: 0.0100
Hard Tempered Stainless Steel Sheet & Coil AMS 5517 -- 301-1/4 Hard
from United Performance Metals

301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 30100
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
304 #2B Stainless Sheet
from Kloeckner Metals Corporation

Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]

  • Type: Stainless
  • Width / OD: 36 to 72
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • Length: 96 to 144
18Ni300 (Ms1) Stainless steel Powder -- MET-0012
from Matexcel

Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Particle Size: 15-45 μm; 15-53 μm; 53-120... [See More]

  • Type: Stainless
  • Applications: Automotive or Vehicular; Biomaterial
  • Shape / Form: Powder, Granule or Flake
Aerospace Alloy -- AMS 5694
from Universal Wire Works Inc.

Universal 310 alloy is primarily used for welding type 310 stainless steels, dissimilar steels and such types as 405, 410 and 430 steels when preheat and postheat are not practical. This alloy exhibits high temperature tensile strength and resistance to scaling and is often used on heat exchangers,... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AMS
  • UTS: 85000
Stainless Plate -- 3/8" (.375)
from Hoover Steel, Inc.

Stainless Plate Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]

  • Type: Stainless
  • Applications: BuildingConstruction
  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
Cold Forging Bushing Sleeves
from Chonghong Industries(Microwork)Ltd.

The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring. [See More]

  • Type: CarbonSteel; AlloySteel; Stainless
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Specifications: ISO9001: 2008
  • Features: Die / Cold Work
Stainless Steel Wire
from MicroGroup

Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and tempers available. [See More]

  • Type: Stainless
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
  • Specifications: ASTM / ASME; ASTM A313
  • Width / OD: 0.0030 to 0.1560
1x7 Nylon Jacketed Type 302/304 -- SC 0211701 (0.021" to 0.04")
from Loos & Co., Inc.

1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AISI; SD 119, QS 9000
  • Features: Austenitic; Corrosion Resistant
Stainless Steel Rod -- MES-102
from Reid Supply

Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining... [See More]

  • Type: Stainless; Stainless Steel
  • Width / OD: 0.5000
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Length: 72
Agricultural Parts
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
2304-1
from Trinity Brand Industries

Stainless - 304 Full Hard. Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety... [See More]

  • Type: Stainless
  • Features: Coil Stock
  • Thickness: 1.00E-3
Hard Tempered Stainless Steel Sheet & Coil AMS 5518 -- 301-1/2 Hard
from United Performance Metals

301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 30100
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Stainless Round Stock -- 1"
from Hoover Steel, Inc.

Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]

  • Type: Stainless
  • Applications: BuildingConstruction
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Cold Forging Pin
from Chonghong Industries(Microwork)Ltd.

We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling, trimming,... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Specifications: ISO9001: 2008
  • Features: Die / Cold Work
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AISI; RUS Accepted
  • Thickness: 0.0380
Agricultural Segment
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
2316-10
from Trinity Brand Industries

316 stainless steel is more resistant to general corrosion and pitting/crevice corrosion than the conventional chromium-nickel austenitic stainless steels. This alloy offers higher creep, stress-to-rupture and tensile strength at elevated temperatures. These alloys also provide excellent... [See More]

  • Type: Stainless
  • Features: Coil Stock
  • Thickness: 0.0100
Stainless Steel Sheet & Coil AMS 5504 -- 410 ANN
from United Performance Metals

Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well suited for highly stressed parts. Common Applications of 410 Stainless Steel. Automotive exhausts,... [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 41000
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Stainless Sheet Stock -- 11 GA (.1200)
from Hoover Steel, Inc.

Stainless Sheet Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]

  • Type: Stainless
  • Gauge: 11
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • Applications: BuildingConstruction
Cold Forging Rivets
from Chonghong Industries(Microwork)Ltd.

A rivet is a nail-shaped item used to connect two parts (or components) with a through hole and a cap at one end. In riveting, riveted parts are connected by self-deformation or interference. Rivets are many and varied. [See More]

  • Type: CarbonSteel; AlloySteel; Stainless
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Specifications: ISO9001: 2008
  • Features: Die / Cold Work
Well Measuring Line -- T-302
from Loos & Co., Inc.

UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AISI
  • Thickness: 0.0660 to 0.1250
Agricultural Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
24S-1
from Trinity Brand Industries

Stainless - 301/302/304 Full Hard. Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive... [See More]

  • Type: Stainless
  • Thickness: 1.00E-3
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
Stainless Steel Sheet & Coil AMS 5510 -- 321 ANN
from United Performance Metals

321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium Carbide in heat... [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 32100
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Custom Forging Flange
from Chonghong Industries(Microwork)Ltd.

We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Specifications: ISO9001: 2008
  • Features: Die / Cold Work
Aluminium Automotive Machined Coupler
from Raymond Machinery Co., Ltd.

Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
BBW-10
from Trinity Brand Industries

260 Half Hard Brass Shim Coils [See More]

  • Type: Stainless; Copper
  • Features: Coil Stock
  • Thickness: 0.0100
Stainless Steel Sheet & Coil AMS 5512 -- 347 ANN
from United Performance Metals

347 stainless steel has a high resistance to prolonged heat and corrosion making it well suited for engine, power generation, welded fabrications and other high heat applications. 347 stainless steel offers good mechanical properties with higher creep and stress rupture characteristics than other... [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 34700
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Customized Cold Forging Parts
from Chonghong Industries(Microwork)Ltd.

We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Specifications: ISO9001: 2008
  • Features: Die / Cold Work
Aluminium Casting Product
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
F-6
from Trinity Brand Industries

Steel - HI Carbon 1095 RC 48/52. 1/2" X 12" Strips. Decimal - 0.0005 Thru 0.035. Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance... [See More]

  • Type: Stainless
  • Thickness: 0.0060
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
  • Features: Coil Stock
Stainless Steel Sheet & Coil AMS 5513/AMS 5511 -- 304/304L ANN
from United Performance Metals

304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today. [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 30400 to 30403
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Aluminum Die Casting
from Raymond Machinery Co., Ltd.

Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
TW-122450
from Trinity Brand Industries

Heat Treating Foil. Type 321 Stainless Steel. 50 ft & 100 ft. 24" Wide. 0.002 Thickness. Less Waste: Our studies have found that 10" & 20" widths are the most cost effective when wrapping small parts. TBI ® Tool Wrap is used in the heat treating process to help eliminate oxide,... [See More]

  • Type: Stainless
  • Thickness: 0.0020
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
Stainless Steel Sheet & Coil AMS 5524/AMS 5507 -- 316/316L
from United Performance Metals

316/316L stainless steel has a high resistance to many chemical corrodents and marine atmospheres. 316/316L stainless steels are more resistant to general corrosion and pitting/crevices than conventional austenitic stainless steels. 316/316L stainless steels also offer higher creep,... [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 31600 to 31603
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Auto Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Stainless Steel Sheet & Coil AMS 5525 -- A-286
from United Performance Metals

Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]

  • Type: Stainless; Alloy
  • Specifications: AMS; UNS
  • UNS Number: 66286
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Auto Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Stainless Steel Sheet & Coil AMS 5528 -- 17-7PH
from United Performance Metals

17-7 stainless steel develops its strength and hardness through heat treating. This makes it well suited for applications that require good formability, high strength/hardness and minimum distortion upon heat treating. Common Applications of 17-7 Stainless Steel. Aerospace applications. Chemical... [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 17700
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Auto_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Stainless Steel Sheet AMS 5604 -- 17-4PH
from United Performance Metals

17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 17400
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Bar Stock
Automobile Accessory
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bearing Body
from Raymond Machinery Co., Ltd.

Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bevel_Wheel_Black_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bracket
from Raymond Machinery Co., Ltd.

Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bucket Teeth
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bull Nose
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding