Specialty / Other Metal Shapes and Stock
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Cobalt; Alloy
- Features: Corrosion Resistant; Superalloy
from Nucor Cold Finish Group
The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]
- Specifications: AISI; 1018, Other Grades Available
- Shape / Form: Profile or Structural Shape; Flats / Rectangular Bar; Bar Stock
- Type: CarbonSteel (optional feature); AlloySteel (optional feature)
- Processing, Temper & Finish: Ground / Machined (optional feature); Annealed (optional feature)
from Concast Metal Products Co.
Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications. [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
- Shape / Form: Hex; Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Type: Copper; Alloy
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
from Universal Wire Works Inc.
Alloy 60 is used for Gas Metal Arc Welding (GMAW), Gas Tungsten Arc Welding (GTAW), and Submerged Arc Welding (SMA) of Monel type alloys 400 and 404, as well as overlaying on steel. When GMAW or MIG welding overlays on steel a first pass of Alloy 61 is not necessary. Alloy 60 dissimilar metal... [See More]
- Specifications: AWS
- Shape / Form: Wire
- Type: Nickel; Alloy
- UTS: 70000
from National Bronze & Metals Inc.
C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-196, AMS4533, RWMA CLASS IV
- UNS Number: 17200
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Profile or Structural Shape (optional feature); Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire ASTM B152, ASTM B747, QQ-C-576. APPLICATIONS. Electrical/electronic and solar applications where strength is not required. Additional applications are downspouts, gutters, roofing, gaskets, heat sinks, busbars, nails, printing rolls, rivets, etc. parts. DESCRIPTION. In... [See More]
- Specifications: ASTM / ASME; UNS; QQ-C-576
- UNS Number: 10400
- Type: Copper; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Wire – Profile, Round, Flat, Square
from Chonghong Industries(Microwork)Ltd.
Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and is used to fasten two parts with through holes. [See More]
- Specifications: ISO9001: 2008
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Loos & Co., Inc.
1X19 Wire Rope. Non flexible. Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile... [See More]
- Specifications: SD 118, QS 9000
- Processing, Temper & Finish: Galvanized
- Shape / Form: Wire
- Applications: Commercial Rigging
from Chonghong Industries(Microwork)Ltd.
The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring. [See More]
- Specifications: ISO9001: 2008
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Specifications: AISI; MIL-SPEC / QQS; QS 9000
- Shape / Form: Wire
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant
from Chonghong Industries(Microwork)Ltd.
We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling, trimming,... [See More]
- Specifications: ISO9001: 2008
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Loos & Co., Inc.
1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]
- Specifications: AISI; SD 119, QS 9000
- Shape / Form: Wire
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant
from Chonghong Industries(Microwork)Ltd.
A rivet is a nail-shaped item used to connect two parts (or components) with a through hole and a cap at one end. In riveting, riveted parts are connected by self-deformation or interference. Rivets are many and varied. [See More]
- Specifications: ISO9001: 2008
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Loos & Co., Inc.
Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]
- Specifications: AISI; RUS Accepted
- Shape / Form: Wire
- Type: Stainless; Alloy
- Thickness: 0.0380
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Specifications: ISO9001: 2008
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Specifications: ISO9001: 2008
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work