Hollow Stock Metal Shapes and Stock

12 Results
Hypodermic Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both Types 304 & 316 alloy tubing in a variety of gauge sizes from 3 STD to 33 STD. 316 is a medical grade tubing that has good strength and corrosion. 316 surgical steel is also used in the manufacture and handling of food and pharmaceutical products where it is often required in... [See More]

  • Type: Stainless; T304, T316
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; T304: ASTM –A908
  • Width / OD: 0.0080 to 0.2600
0.5" I.D., 1" O.D. BY 6.5" Long oil impregnated bronze bar -- A 7B 4-SCB0408
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Type: Copper
  • Width / OD: 1
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Length: 6.5
Seamless Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless tube... [See More]

  • Type: Stainless
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; ASTM-A269/A213
  • Width / OD: 8
Welded Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that the tubing meets the required mechanical property testing such as tensile, yield and... [See More]

  • Type: Stainless
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; ASTM-A269/A249
  • Width / OD: 8
High Leaded Tin Bronze -- CDA: C93200
from Concast Metal Products Co.

The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago in Europe and China. These... [See More]

  • Type: Copper; Alloy
  • Shape / Form: Hex; Hollow Stock (Tube, Pipe, Column); Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
  • I.D.: 0.5000 to 13.5
C36000 Free-Cutting Brass -- Hollow (Round & Hex)
from National Bronze & Metals Inc.

C36000 Free Machining Brass / Free Cutting Brass. C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other... [See More]

  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; SAE; UNS; ASTM B-16
  • UNS Number: 36000
  • Shape / Form: Hex (optional feature); Hollow Stock (Tube, Pipe, Column); Profile or Structural Shape; Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Molybdenum Tubing
from Rhenium Alloys, Inc.

Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock (optional feature); Low Carbon Arc Cast or Powder Metal
Bronze Rod -- BNT-1000 [BNT-1000 from Bunting Magnetics Co.]
from Reid Supply

Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]

  • Type: Copper; Bronze
  • Width / OD: 1
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Length: 6.5
Powdered Metal SAE 841 Cored Bronze Bars
from Bunting Bearings, LLC

Powdered Metal Cored Bronze Bars. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: SAE
  • Width / OD: 1 to 8
Molybdenum Tube
from Thermo Shield

Molybdenum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.0200 to 0.8660
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • I.D.: 0.0120 to 0.7880
Powdered Metal SAE 863 Iron Copper Cored Bar
from Bunting Bearings, LLC

Powdered Metal Iron Copper Bar. Many sizes available. [See More]

  • Type: Copper
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: SAE
  • Width / OD: 1 to 4.88
Tantalum Tube
from Thermo Shield

Tantalum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Type: Refractory / Reactive; Tantalum
  • Width / OD: 0.1250 to 0.7500
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • I.D.: 0.0150 to 0.0200