Plate Metal Shapes and Stock
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]
- Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Shape / Form: Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- Type: Copper; Alloy
- Width / OD: 1 to 15
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Sheet, Strip, Plate; Wire – Profile, Round, Flat, Square; Foil
- UNS Number: 94610
- Type: Alloy; Miscellaneous Ferrous Alloy
- Specifications: ASTM / ASME; UNS
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 61400
- Type: Aluminum; Copper; Alloy
- Specifications: CDA; UNS
from CMH Manufacturing Co.
Standard size Mount Plates are used for mounting permanent molds. However, if larger size mount plates are needed we suggest you consider our oversize mount plates which are designed for "extra long" molds. Oversize Mold Mount Plates should be used when additional mold mounting surface is needed... [See More]
- Shape / Form: Plate
from Thermo Shield
Material from .187 inches to 3 inches in thickness is classified as molybdenum refractory plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.1875 to 1.5
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 24
from Rhenium Alloys, Inc.
Rhenium Alloys offers Rhenium and Molybdenum-Rhenium in plate, sheet, foil and ribbon. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. One source, superior... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Type: Refractory / Reactive
from United Performance Metals
Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 6002
- Type: Nickel; Alloy
- Specifications: AMS; UNS
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; AMS 7898 / 7899
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.2500
from Bunting Bearings, LLC
Powdered Metal Bronze Plate SAE 840/841. Many sizes available. [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: SAE
- Type: Copper
- Thickness: 0.1250 to 1
from Hoover Steel, Inc.
Hot Rolled Plate Shearing and bending services available. All inquiries are welcome!. Other Stock Sizes Available: * 5 FT. x 10 FT. ** 6 FT. x 10 FT. [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Processing, Temper & Finish: Hot Rolled
- Type: CarbonSteel
- Applications: BuildingConstruction
from Elmet Technologies LLC
Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]
- Shape / Form: Plate; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0900 to 0.5000
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.2500 to 24
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Plate; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); Heat Resistant; L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Alcoa North American Rolled Products
2024 Aluminum Alloy Sheet and Plate. Description. Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant 2XXX series aircraft alloy. [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Features: LightAlloy
- Type: Aluminum
from Edgen Murray
For the exploration and production of oil and gas from offshore fields, materials must withstand high mechanical stress, pressures and extremes of temperature. Our product range of high grade plates, pipes and sections includes products that meet or exceed international specifications and encompass... [See More]
- Shape / Form: Plate
- Type: CarbonSteel (optional feature)
from National Bronze & Metals Inc.
C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying... [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- UNS Number: 17500
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; RWMA Class III
from Schmalz Inc.
Modular clamping system for precise metal and plastic machining. The Steel-Plate is mounted vacuum-tight on the Schmalz Matrix-Plate. Vacuum blocks ISBL are positioned flexibly and tubelessly above the vacuum openings and are magnetically pre-fixed. All the processed materials are optimized... [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Length: 11.81
from Specialty Seal Group
Electrolytic Sulfamate. This process yields a low-stress deposit with excellent ductility. Parts plated with electrolytic sulfamate nickel can be bent, formed or crimped without damage to the nickel-plated layer. SSG ’s sulfamate nickel coating performs well at high temperatures and is... [See More]
- Shape / Form: Plate
from Kloeckner Metals Corporation
Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS
- Type: CarbonSteel
- Width / OD: 36 to 96
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 2600 to 26000
- Type: Copper; Alloy
- Specifications: CDA; UNS
from Thermo Shield
Material from .187 inches to 3 inches in thickness is classified as tantalum refractory plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.1875 to 1.5
- Type: Refractory / Reactive; Tantalum
from United Performance Metals
301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS
from Hoover Steel, Inc.
Diamond Floor Plate, Plate & Sheet. Shearing and bending services available. Inquire for other sizes and types. All inquiries are welcome! [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Applications: BuildingConstruction
- Type: Aluminum
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Plate; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Alcoa North American Rolled Products
7150-T7751 Aluminum Plate and 7150-T77511 Extrusions. Major Breakthrough. Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar strength. Alloy 7150-T77 provides peak strength through the... [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Features: LightAlloy
- Type: Aluminum
- Processing, Temper & Finish: Extruded; Wrought; Cold Finished, Rolled or Cold Drawn
from Schmalz Inc.
Modular clamping system for precise metal and plastic machining. The Steel-Plate is mounted vacuum-tight on the Schmalz Matrix-Plate. Vacuum blocks ISBL are positioned flexibly and tubelessly above the vacuum openings and are magnetically pre-fixed. All the processed materials are optimized... [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Length: 15.75
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 71500
- Type: Nickel; Alloy
- Specifications: CDA; UNS
from Thermo Shield
Material from .187 inches to 3 inches in thickness is classified as tungsten refractory plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.1875 to 1.5
- Type: Refractory / Reactive; Tungsten
from United Performance Metals
301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 30100
- Type: Stainless
- Specifications: AMS; UNS
from Hoover Steel, Inc.
Stainless Plate Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Applications: BuildingConstruction
- Type: Stainless
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Plate; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Alcoa North American Rolled Products
MIC 6 ® Aluminum Cast Plate. The Best of the Best. MIC 6 ® Aluminum Cast Plate is a blend of the most desirable features of many individual metals. The result is a cast aluminum plate that meets the challenge of product accuracy demanded by today's industry. Because of its cast granular... [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Features: LightAlloy
- Type: Aluminum
from Schmalz Inc.
Modular clamping system for precise metal and plastic machining. The Steel-Plate is mounted vacuum-tight on the Schmalz Matrix-Plate. Vacuum blocks ISBL are positioned flexibly and tubelessly above the vacuum openings and are magnetically pre-fixed. All the processed materials are optimized... [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Length: 23.62
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 70600
- Type: Nickel; Alloy
- Specifications: CDA; UNS
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 6625
- Type: Nickel; Alloy
- Specifications: AMS; UNS
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Plate; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Wear Resistant; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Alcoa North American Rolled Products
QC-10 ® Aluminum Mold Alloy. QC-10 ® Mold Plate and Forged Block. Specifically designed for production injection molds, QC-10 offers greater strength, stability, and durability than any other 7000 series aluminum mold alloy on the market. Its improved alloy composition provides outstanding... [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Features: LightAlloy
- Type: Aluminum
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 36500 to 46400
- Type: Copper; Alloy
- Specifications: CDA; UNS
from United Performance Metals
Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 7718
- Type: Nickel; Alloy
- Specifications: AMS; UNS
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS Number: 46400
- Type: Copper; Alloy
- Specifications: CDA; UNS
from United Performance Metals
Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
- UNS Number: 66286
- Type: Stainless; Alloy
- Specifications: AMS; UNS
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Bar Stock
- UNS Number: 17400
- Type: Stainless
- Specifications: AMS; UNS