AMS Metal Shapes and Stock

41 Results
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Heat Resistant; Superalloy
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Specifications: AMS; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Superalloy; Wear Resistant
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Superalloy
Inconel® 601 - Bar
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Nickel; Alloy
  • Features: Superalloy
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Heat Resistant; Superalloy; Wear Resistant
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Heat Resistant; Superalloy
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Superalloy
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Superalloy
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Superalloy
Nickel 200 - Plate
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant
Nitronic® 40 - Bar
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Stainless; Alloy
  • Features: Corrosion Resistant; Heat Resistant; Superalloy
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Type: Stainless; Alloy
  • Features: Austenitic; Corrosion Resistant; Superalloy
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock
  • Type: Stainless; Alloy
  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
AISI - 1008 Low Carbon Steel Plate
from Kloeckner Metals Corporation

Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]

  • Specifications: AMS
  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
  • Type: CarbonSteel
  • Width / OD: 36 to 96
Leaded Red Brass -- CDA: C83600
from Concast Metal Products Co.

Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications. [See More]

  • Specifications: AMS; ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
  • Shape / Form: Hex; Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
  • Type: Copper; Alloy
  • Features: Lead Additions
Aerospace Alloy -- AMS 4180
from Universal Wire Works Inc.

Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]

  • Specifications: AMS
  • Shape / Form: Wire
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Features: LightAlloy
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
  • UNS Number: 11000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 30035
  • Type: Cobalt; Refractory / Reactive
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Foil
Annealed Coil/Strip -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature)
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Specifications: AMS; UNS
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Aluminum; Cobalt; Copper; Nickel; Refractory / Reactive; Titanium; Alloy
  • Thickness: 0.1770 to 0.2400
Annealed Sheet -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
Alloy Sheet & Coil AMS 5537 -- L605
from United Performance Metals

Alloy L605 has good formability, high strength to 1500 °F (816 °C), and good oxidation resistance to 2000 °F (1093 °C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in... [See More]

  • Specifications: AMS; UNS
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Cobalt; Refractory / Reactive; Alloy
  • Thickness: 0.0220 to 0.0660
Control Expansion/Glass Seal Sheet/Plate -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
Alloy Sheet & Coil AMS 5608 -- 188
from United Performance Metals

188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000 °F (1093 °C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance... [See More]

  • Specifications: AMS; UNS
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Cobalt; Refractory / Reactive; Alloy
  • Thickness: 0.0180 to 0.0830
Control Expansion/Glass Sealing Wire Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
Hard Tempered Stainless Steel Sheet & Coil AMS 5517 -- 301-1/4 Hard
from United Performance Metals

301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 30100
  • Type: Stainless
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Controlled Expansion/Glass Sealing Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Hard Tempered Stainless Steel Sheet & Coil AMS 5518 -- 301-1/2 Hard
from United Performance Metals

301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 30100
  • Type: Stainless
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Magnetic Bar Stock -- efi Alloy 50 FM
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
  • UNS Number: 94840
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Inconel 625 Sheet & Coil AMS 5599 -- Inconel 625
from United Performance Metals

Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 6625
  • Type: Nickel; Alloy
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Magnetic Bar Stock -- efi Alloy 79
from Ed Fagan, Inc.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]

  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
  • UNS Number: 14080
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Inconel 718 Sheet & Coil AMS 5596 -- Inconel 718
from United Performance Metals

Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 7718
  • Type: Nickel; Alloy
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Stainless Steel Sheet & Coil AMS 5504 -- 410 ANN
from United Performance Metals

Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well suited for highly stressed parts. Common Applications of 410 Stainless Steel. Automotive exhausts,... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 41000
  • Type: Stainless
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Stainless Steel Sheet & Coil AMS 5510 -- 321 ANN
from United Performance Metals

321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium Carbide in heat... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 32100
  • Type: Stainless
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Stainless Steel Sheet & Coil AMS 5512 -- 347 ANN
from United Performance Metals

347 stainless steel has a high resistance to prolonged heat and corrosion making it well suited for engine, power generation, welded fabrications and other high heat applications. 347 stainless steel offers good mechanical properties with higher creep and stress rupture characteristics than other... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 34700
  • Type: Stainless
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Stainless Steel Sheet & Coil AMS 5513/AMS 5511 -- 304/304L ANN
from United Performance Metals

304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today. [See More]

  • Specifications: AMS; UNS
  • UNS Number: 30400 to 30403
  • Type: Stainless
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Stainless Steel Sheet & Coil AMS 5524/AMS 5507 -- 316/316L
from United Performance Metals

316/316L stainless steel has a high resistance to many chemical corrodents and marine atmospheres. 316/316L stainless steels are more resistant to general corrosion and pitting/crevices than conventional austenitic stainless steels. 316/316L stainless steels also offer higher creep,... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 31600 to 31603
  • Type: Stainless
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Stainless Steel Sheet & Coil AMS 5525 -- A-286
from United Performance Metals

Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 66286
  • Type: Stainless; Alloy
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Stainless Steel Sheet & Coil AMS 5528 -- 17-7PH
from United Performance Metals

17-7 stainless steel develops its strength and hardness through heat treating. This makes it well suited for applications that require good formability, high strength/hardness and minimum distortion upon heat treating. Common Applications of 17-7 Stainless Steel. Aerospace applications. Chemical... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 17700
  • Type: Stainless
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Stainless Steel Sheet AMS 5604 -- 17-4PH
from United Performance Metals

17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 17400
  • Type: Stainless
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Bar Stock