Powder Metal Shapes and Stock

25 Results
Precious Metal Powders And Flakes
from Metalor Technologies USA Corporation

We supply a comprehensive range of leading edge materials to meet the demanding requirements of the automotive, electrical, renewable energy (photovoltaics), and electronic industries. We produce precious metal powders and flakes with various particle sizes, surface areas and morphologies by... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: PreciousNoble
Corrosion Resistant
from Hyperion Materials & Technologies

Standard tungsten carbide ready-to-press powder grades designed for superior corrosion resistance. [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Refractory / Reactive; Tungsten
ProWeld -- Powder
from DME Company

Perform high-quality repairs of very small mold areas. - Increase the life of a mold after repair. - Reduce repair costs up to 85% with special metal alloys developed for all conventional types of steel. - Modern control electronics ensure a homogenous welding pattern even under the most difficult... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Applications: Repair, Resurfacing or Filling Compound
Abrasive Blasting Media -- Aluminum Oxide and Silicon Carbide
from Composition Materials Co., Inc.

Durable, long-lasting grit used widely in abrasive blasting, grinding, surface preparation & blast cleaning. Angular shape & hardness make it effective for industrial operations such as cleaning turbine blades & engine parts. Quick cutting action is effective even on hard metal surfaces... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Aluminum
#100 Hydrogen Reduced Iron Powder -- FE009B
from Belmont Metals, Inc.

Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a ferrous metals in powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating
  • Type: CastIron
ALUMINUM SHOT, REAGENT (ACS)
from GFS Chemicals, Inc.

ITEM#:671. Al. CAS#:7429-90-5. F.W.:26.98. NFPA#:0-1-1. Specific Gravity: 0.000. DOT:NR. Descriptions: Nominally 2-5 mesh. Specification. TEST. 1. Insoluble in dil. HCl 0.05%. 2. Silicon 0.1%. 3. Nitrogen Compounds 0.001%. 4. Copper 0.02%. 5. Iron 0.1%. 6. Manganese 0.002%. 7. Titanium 0.03%. [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Aluminum
18Ni250 Alloy Powder -- MET-9071
from Matexcel

Storage: Store at room temperature. Purity: >99.5%. Product overview: Matexcel can provide the production of 18Ni250 alloy micro powder, please contact customer service! [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Nickel; Alloy
Tungsten
from ATI

Tungsten-based infiltrated metals, with either copper or silver as infiltrants, have been widely used in industry for many years. The major uses include missile vector control vanes, nozzle and throat materials, missile plume deflector shields, electrical contacts, resistance welding contacts, and... [See More]

  • Shape / Form: Powder, Granule or Flake; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Tungsten
Rhenium APR
from Rhenium Alloys, Inc.

Rhenium Alloys has the cutting edge technology and expertise to deliver exactly what you need. They're uniquely able to convert ammonium perrhenate - or virtually any form of rhenium-bearing material - into powder, pellets, even perrhenic acid. Ammonium Perrhenate (APR) ... Rhenium Alloys offer the... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; Wear resistant parts or tooling; X-ray Anodes, Laser Mirrors & Heat Sinks, Carbide and Composite Tools
  • Type: Refractory / Reactive
AgCu1.5 99.99% 2.0-5.0mm 100g (ca. 98.5g) - P0700434 -- p0700434
from Umicore Metal Deposition Solutions

Coating material. Silver-Copper. Purity. 99.99%. Form. Granulate. Dimensions. 2.0 - 5.0 mm. Quantity. 100 g. Theoretical density at 20 °C in g/cm ³. ~ 10.5. Melting point in °C. ~ 950. 10 ⁻ ² mbar in °C. ~ 1020. 10 ⁻ ¹ mbar in °C. ~ 1150. Boiling point... [See More]

  • Shape / Form: Powder, Granule or Flake;

    Granulate

  • Width / OD: 0.0787 to 0.1969
  • Type: Copper; PreciousNoble; Silver
Pure Molybdenum Powder
from Elmet Technologies LLC

Elmet Technologies offers a pure molybdenum metal powder with an average particle size of 4-5 microns and mesh of minus 250. This powder primarily is used to press ingots that are employed in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powder is also used in... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Features: Corrosion Resistant
  • Type: Molybdenum; Refractory / Reactive
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Alloying
Gold Powder and Alloys, Atomized
from Technic, Inc.

Gold Powder and Alloys, Atomized [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Gold; PreciousNoble
Silver Cadmiun Oxide
from Metalor Technologies USA Corporation

Metalor products are manufactured both by traditional and vacuum casting (silver-based alloys) and by powder mixing (silver-based pseudo-alloys). Amongst the materials that are added to the silver in order to produce a specific electric function, we employ graphite (AgC), nickel (AgNi), iron (AgFe),... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: PreciousNoble
Abrasive Blasting Media -- Steel Shot and Grit
from Composition Materials Co., Inc.

Aggressive surface cleaning and conditioning. [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: CarbonSteel; Alloy
99% Bismuth Powder -- 2003A
from Belmont Metals, Inc.

Bismuth Alloys. Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms. Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal conductivity... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: LowMelting; Bismuth
Gold Powder, Copper Coated
from Technic, Inc.

Gold Powder, Copper Coated [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Gold; PreciousNoble
Fillers and Extenders -- Aluminum Metal Powders
from Composition Materials Co., Inc.

Composition Materials diversified line of Fillers & Extenders [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Aluminum
99.9% Aluminum -- 1008A
from Belmont Metals, Inc.

White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: Aluminum
  • Features: LightAlloy
Precipitated Amorphous Palladium Powder
from Technic, Inc.

Precipitated Amorphous Palladium Powder [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Palladium; PreciousNoble
Cadmium 20 Mesh and Down -- 3007B
from Belmont Metals, Inc.

Cadmium Alloys. Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms. Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Applications: Production of low-melting alloys, brazing alloys, and bearing alloys
  • Type: Miscellaneous Nonferrous Metal or Alloy
Precipitated Amorphous Platinum Powder
from Technic, Inc.

Precipitated Amorphous Platinum Powder [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Platinum; PreciousNoble
Grade A Tin 99.85% Minimum -- 7001
from Belmont Metals, Inc.

Tin Alloys. Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting... [See More]

  • Shape / Form: Ingot or Billet; Powder, Granule or Flake; Wire; Pig, Bar, Granular, Mossy, Shot, Anodes, Rod
  • Applications: Chemical or material processing; Casting, Plating, Solder, Babbitt Alloys, Bronze Alloys
  • Type: LowMelting; Tin
Silver Carbonate
from Technic, Inc.

Silver Carbonate [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: PreciousNoble; Silver
Silver-Palladium Powder, Atomized
from Technic, Inc.

Silver-Palladium Powder, Atomized [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Palladium; PreciousNoble; Silver
Tin Coated Copper Powder
from Technic, Inc.

Tin Coated Copper Powder [See More]

  • Shape / Form: Powder, Granule or Flake
  • Type: Copper