AISI Metal Shapes and Stock
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Specifications: AISI; MIL-SPEC / QQS; QS 9000
- Shape / Form: Wire
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant
from Kloeckner Metals Corporation
Standard Lengths 20' [See More]
- Specifications: AISI
- Applications: Automotive or Vehicular; BuildingConstruction; Mining
- Shape / Form: Profile or Structural Shape; Bar Stock
from Universal Wire Works Inc.
Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up bearing journals... [See More]
- Specifications: AISI
- Shape / Form: Coated Electrodes
- Type: Copper; Alloy
- Features: Corrosion Resistant
from Corey Steel Company
Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]
- Specifications: AISI; ASTM / ASME
- Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Type: CarbonSteel
- Thickness: 0.1870 to 4
from Arcelor Mittal USA
Ends are sheared, precision torch cut, hot or cold sawed [See More]
- Specifications: AISI; ASTM / ASME; AISI 11xx
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
- Type: CarbonSteel (optional feature); AlloySteel (optional feature); Alloy
- Thickness: 0.5000 to 6
from Nucor Cold Finish Group
The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]
- Specifications: AISI; 1018, Other Grades Available
- Shape / Form: Profile or Structural Shape; Flats / Rectangular Bar; Bar Stock
- Type: CarbonSteel (optional feature); AlloySteel (optional feature)
- Processing, Temper & Finish: Ground / Machined (optional feature); Annealed (optional feature)
from DME Company
Guide Rod – GR. Material: S UJ 2 / DIN 1.3505 / AISI 52100. Hardness: HRc 56-62 [See More]
- Specifications: AISI
- Processing, Temper & Finish: Hardened / Heat Treated
- Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Applications: Wear resistant parts or tooling
from Loos & Co., Inc.
1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]
- Specifications: AISI; SD 119, QS 9000
- Shape / Form: Wire
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant
from Corey Steel Company
We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]
- Specifications: AISI; ASTM / ASME
- Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Type: AlloySteel
- Thickness: 0.1870 to 4
from Loos & Co., Inc.
Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]
- Specifications: AISI; RUS Accepted
- Shape / Form: Wire
- Type: Stainless; Alloy
- Thickness: 0.0380
from Loos & Co., Inc.
UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]
- Specifications: AISI
- Shape / Form: Wire
- Type: Stainless; Alloy
- Thickness: 0.0660 to 0.1250