Zinc / Zinc Alloy (UNS Z) Metal Shapes and Stock
from GFS Chemicals, Inc.
ITEM#:A9282. Zn. CAS#:7440-66-6. F.W.:65.39. NFPA#:0-1-2. Specific Gravity: 0.000. DOT:NR. Descriptions: Shot. Specification. TEST. 1. Assay (metals basis) 99.9% min. Properties. No properties. [See More]
- Type: Zinc
- Shape / Form: Powder, Granule or Flake
from Belmont Metals, Inc.
Zinc Alloys. Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener... [See More]
- Type: Zinc
- Applications: Die Casting, Plating, Metal Joining
- Shape / Form: Ingot or Billet; Waffle, Bar, Ball, Cut Pieces, Shot, Mossy.; Billet / Bloom
from Eastern Alloys, Inc.
No. 3 alloy is usually the first choice when considering zinc die casting. Its excellent balance of desirable physical and mechanical properties, superb castability and long-term dimensional stability are the reasons why over 70% of all North American zinc die castings are in No. 3 alloy. It is,... [See More]
- Type: Zinc; Alloy
- Shape / Form: Ingot or Billet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Standard Sow, Half Sow
- Specifications: ASTM / ASME
- Thickness: 1.5 to 18
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Type: Zinc
from Matexcel
Storage: Store at room temperature. Purity: 0.999. Size: 3um; 10um; 200mesh; 325mesh [See More]
- Type: Zinc; Pure, Unalloyed or Very Low Alloy Additions
- Length: 1.18E-4 to 3.94E-4
- Shape / Form: Powder, Granule or Flake
from Belmont Metals, Inc.
White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]
- Type: Zinc
- Shape / Form: Flats / Rectangular Bar
- Specifications: ICI, ASTM, or Other Casting Grade
- Features: LightAlloy
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Type: Zinc
from Belmont Metals, Inc.
Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]
- Type: Zinc
- Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating
- Shape / Form: Powder, Granule or Flake
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Type: Zinc
from Belmont Metals, Inc.
Jewelry Alloys. Featuring Art Caster ’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler ’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze. Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious... [See More]
- Type: Zinc
- Applications: Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying
- Shape / Form: 2-14 Mesh Shot
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Type: Zinc
from Belmont Metals, Inc.
Zinc Sheet. Zinc sheets were originally designed for industrial applications such as water resistance, roof flashing, chemical resistance, cathode protection, engraving, sound deadening and scientific applications. Over the years Zinc sheets became popular in commercial establishments including bar... [See More]
- Type: Zinc
- Thickness: 0.0270
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 39.37 to 120