Fabricated Parts / Shapes Metal Shapes and Stock
from Thermo Shield
Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Fasteners
- Type: Molybdenum; Refractory / Reactive
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Shape / Form: Hex; Plate; Profile or Structural Shape; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Specifications: ASTM / ASME; MIL-SPEC / QQS; SAE
- Type: Copper; Alloy
- Width / OD: 0.5000 to 15
from JBC Technologies, Inc.
JBC ’s capabilities include wide web embossing of 1-12 mil aluminum foil and 1-10 mil stainless steel up to 60 ” wide. Embossing, a process that adds a Z-axis to the material, provides for better formability during molding, minimizing tearing, especially in deep draw areas of formed... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Foil
- Type: Aluminum
from item America, LLC
Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected... [See More]
- Shape / Form: Profile or Structural Shape; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Corrosion Resistant
- Type: Aluminum
- Processing, Temper & Finish: Extruded; Wrought
from Tokusen Kogyo Co., Ltd.
Dot pins are used in printers that form letters and numerals as a collection of dots. The pins, a mission-critical component in these dot-matrix printers, must be reliable enough to withstand more than 400 million impacts. Our high-quality dot pins are the product of advanced technology in drawing... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Wire
- Length: 0.7874 to 1.97
- Width / OD: 0.0059 to 0.0197
- Applications: Electronics or semiconductors; Office Equipment
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Plansee SE
During the aluminum casting process, the metal melt is either poured or pressed into the mold. This process is used, for example, to manufacture cylinder heads, wheel rims and many other aluminum castings. Here, the mold has to repeatedly withstand the metal melt at a temperature of over 600 °C:... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Mold Inserts
- Type: Refractory / Reactive; Tungsten
from TONGYU Technology Co., Ltd.
Name: Brass Refrigerant Distributor. Item No.: TY-E03. Material: C3710. Size: Filter 120M. Appearance: No bumps, strains and other defects. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Features: Specialty
- Type: Copper; Alloy; C3710
- Applications: Air conditioner parts, pipe fittings, VRV, VRF system
from DME Company
Bubbler Tubes, Diverting Plugs and Rods. D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass... [See More]
- Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Applications: Repair, Resurfacing or Filling Compound; Wear resistant parts or tooling
- Type: Copper
from Chonghong Industries(Microwork)Ltd.
Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and is used to fasten two parts with through holes. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Elmet Technologies LLC
Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]
- Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Width / OD: 0.1250
- Type: Molybdenum; Refractory / Reactive
- Length: 72
from Qnnect, formerly Hermetic Solutions Group
Materials may exhibit good corrosive resistance, electrical conductivity, or thermal conductivity, yet lack in the areas of strength, hardness, weld-ability, or wear resistance characteristics required in the final design. Qnnect, formerly Hermetic Solutions Group has helped customers to achieve the... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Billet / Bloom
- Features: Corrosion Resistant
- Type: CladBimetal
- Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling
from Thermo Shield
Molybdenum refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Screen
- Width / OD: 16
- Type: Molybdenum; Refractory / Reactive
from JBC Technologies, Inc.
At JBC, we don ’t just emboss and die cut foil. If desired, we ’ll microperforate foils up to 60 ” wide as well to improve the acoustical performance of the finished part. At JBC, you have options. We have extensive experience sourcing, die cutting, and converting light gauge... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Foil
- Type: Aluminum
from Tokusen Kogyo Co., Ltd.
Probe card pins are high-performance pins used for electronic component testing. These pins have a precision tapered profile. Probe card pins contact electrode pads on LSI chips and other semiconductor devices during the production process to test for conductivity. As today ’s LSI chips become... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Width / OD: 0.0020 to 0.0098
- Type: Beryllium; Palladium; PreciousNoble; Refractory / Reactive; Tungsten
- Length: 0.9843 to 5.91
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Plansee SE
We can supply you with rivets, screws and nuts made of molybdenum, tungsten, tantalum and niobium as well as a wide range of alloys that perfectly meet the needs of your project. Our range includes hexagon rivets, round head rivets and combination rivet shapes. Our line in screws comprises both... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Screws, Rivets and Bolts
- Type: Molybdenum; Niobium / Niobium Alloy; Refractory / Reactive; Tantalum; Tungsten
from TONGYU Technology Co., Ltd.
24 hours service and technical support. We will do everything we can to ensure that our products meet your needs and goals, you can be sure that you will get our timely service and support anytime and anywhere;. We have a customer service team led by senior technical engineers to provide you with... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
from DME Company
Guide Rod – GR. Material: S UJ 2 / DIN 1.3505 / AISI 52100. Hardness: HRc 56-62 [See More]
- Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Processing, Temper & Finish: Hardened / Heat Treated
- Specifications: AISI
- Applications: Wear resistant parts or tooling
from Chonghong Industries(Microwork)Ltd.
The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Elmet Technologies LLC
Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
- Thickness: 1.00E-3
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 12
from Qnnect, formerly Hermetic Solutions Group
Design engineers are often faced with the dilemma of material selection, and frequently, they find that a combination of materials provides the optimal properties required by the design. Qnnect, formerly Hermetic Solutions Group ’s explosively bonded metals can join otherwise incompatible... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Billet / Bloom
- Features: Corrosion Resistant
- Type: CladBimetal
- Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling
from Thermo Shield
Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Fasteners
- Type: Refractory / Reactive; Tantalum
from Tokusen Kogyo Co., Ltd.
Space saving: Keep same strength on same space. Narrow pitch arrangement on spring probet, Fine springs, Wave springs, and so on. Catheter tubes : Can keep wide ID for medical devices. Cost reducing: Can reduce various costs by using shaped wire instead of Slit process. Pins with complex shapes,... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Wire
- Width / OD: 0.0020
- Type: Stainless (optional feature); Copper (optional feature); Nickel (optional feature); Titanium (optional feature)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
24 hours service and technical support. We will do everything we can to ensure that our products meet your needs and goals, you can be sure that you will get our timely service and support anytime and anywhere;. We have a customer service team led by senior technical engineers to provide you with... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
from Chonghong Industries(Microwork)Ltd.
We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling, trimming,... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Elmet Technologies LLC
Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum foil has the ability to be etched into fine patterns, which makes it useful to the... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Foil
- Thickness: 1.00E-3 to 0.0050
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.2500 to 12
from Thermo Shield
Tantalum refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Screen
- Width / OD: 12
- Type: Refractory / Reactive; Tantalum
from Tokusen Kogyo Co., Ltd.
Music wires for super small springs. “TOSMICRO ” has the smallest diameter and strongest tensile in the world. The smallest diameter: Min. Φ0.008 mm. World strongest tensile- Max. 4,800 MPa. Applications: For fine springs (Spring Probe, Home applications, Cell-Phones, and so on) [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Wire
- Gauge: 1.00E-3
- Width / OD: 3.15E-4
- UTS: 483698 to 601903
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
24 hours service and technical support. We will do everything we can to ensure that our products meet your needs and goals, you can be sure that you will get our timely service and support anytime and anywhere;. We have a customer service team led by senior technical engineers to provide you with... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
from Chonghong Industries(Microwork)Ltd.
A rivet is a nail-shaped item used to connect two parts (or components) with a through hole and a cap at one end. In riveting, riveted parts are connected by self-deformation or interference. Rivets are many and varied. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Elmet Technologies LLC
Material from .005 inches to .090 inches in thickness is classified as molybdenum sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. Standard availability is described below. Other sizes and tolerances are available. [See More]
- Shape / Form: Sheet; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0050 to 0.0900
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.2500 to 24
from Thermo Shield
Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Fasteners
- Type: Refractory / Reactive; Tungsten
from Tokusen Kogyo Co., Ltd.
World smallest level fine wires: Min. Φ0.008 mm. World strongest level Tensile strength: Max. 3,200 MPa. ・ Available various plating/coating. ・ Available various stainless steels [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Wire
- Width / OD: 3.15E-4
- Type: CarbonSteel (optional feature); Stainless (optional feature); Magnesium (optional feature); Nickel (optional feature); Titanium (optional feature)
- Gauge: 1.00E-3
from Raymond Machinery Co., Ltd.
Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
24 hours service and technical support. We will do everything we can to ensure that our products meet your needs and goals, you can be sure that you will get our timely service and support anytime and anywhere;. We have a customer service team led by senior technical engineers to provide you with... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Elmet Technologies LLC
Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Wire
- Width / OD: 0.0030 to 0.2500
- Type: Molybdenum; Refractory / Reactive
- Features: Coil Stock; Corrosion Resistant
from Thermo Shield
Tungsten refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Screen
- Width / OD: 10 to 20
- Type: Refractory / Reactive; Tungsten
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
24 hours service and technical support. We will do everything we can to ensure that our products meet your needs and goals, you can be sure that you will get our timely service and support anytime and anywhere;. We have a customer service team led by senior technical engineers to provide you with... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Specifications: ISO9001: 2008
- Type: CarbonSteel; AlloySteel; Stainless
- Features: Die / Cold Work
from Raymond Machinery Co., Ltd.
Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Copper Cooling Block. Item No.: TY-C01. Material: C1100. Size: L102.0*W70.0*H9.5. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 2.76
- Type: Copper; C1100
- Length: 4.02
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Copper Liquid Cold Plate. Item No.: TY-L10. Material: TPM2/6061. Size: 280 ×101.6x10mm. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermal cooling... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Features: Specialty
- Type: Aluminum; Copper; Alloy; TPM2/6061
- Applications: Liquid cooling, water cooling, thermal cooling system, thermal solutions
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Custom Cold Plate. Item No.: TY-L06. Material: C1220/C3604. Size: D8.0*T0.8*R9.52. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect leak. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.3150
- Type: Copper; C1220/C3604
- Features: Specialty
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Custom Cooling Plate. Item No.: TY-L01. Material: C1220/C1100. Size: D6..0*T0.75*R12.0. Solder: BCu80PAg (Ag15% ). Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect leak. Application: Liquid... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.2362
- Type: Copper; C1220/C1100
- Features: Specialty
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Custom Liquid Cold Plate. Item No.: TY-L07. Material: C1220. Size: D9.53*T1.25*R12.7. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.3752
- Type: Copper; C1220
- Features: Specialty
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Liquid Cold Plate. Item No.: TY-L02. Material: C1220. Size: 6.35*T0.75*R10.0/R25.4. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Features: Specialty
- Type: Copper; C1220
- Applications: Liquid cooling, water cooling, thermoelectric cooling system
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Liquid Cold Plate. Item No.: TY-L03. Material: C1220. Size: D9.52*T1.25*R9.52. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.3748
- Type: Copper; C1220
- Features: Specialty
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Liquid Cold Plate. Item No.: TY-L08. Material: C1220. Size: D12.7*T1.25*R25.4.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.5000
- Type: Copper; C1220
- Features: Specialty
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name:Liquid Cooled Plate. Item No.: TY-L05. Material: C1220/C3604. Size: D12.0*T1.0*R30.0. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 0.4724
- Type: Copper; C1220/C3604
- Features: Specialty
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
24 hours service and technical support. We will do everything we can to ensure that our products meet your needs and goals, you can be sure that you will get our timely service and support anytime and anywhere;. We have a customer service team led by senior technical engineers to provide you with... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
from Raymond Machinery Co., Ltd.
Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Welding Copper Cooling Block. Item No.: TY-C06. Material: C1100. Size: L90.0*W81.5*H50.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 3.21
- Type: Copper; C1100
- Length: 3.54
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Welding Copper Cooling Block. Item No.: TY-C07. Material: C1100. Size: L122.0*W89.0*H11.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 3.5
- Type: Copper; C1100
- Length: 4.8
from Raymond Machinery Co., Ltd.
Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Welding Copper Cooling Block. Item No.: TY-C08. Material: C1100. Size: L122.0*W89.0*H11.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Width / OD: 3.5
- Type: Copper; C1100
- Length: 4.8
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding