Ingot Metal Shapes and Stock

30 Results
Lead Ingot
from MarsMetal

Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For more information please see the dimensioned... [See More]

  • Shape / Form: Ingot or Billet
  • Specifications: ASTM / ASME
  • Type: LowMelting; Lead
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
HPA Cobalt 6B - Ingot
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Shape / Form: Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: AMS; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Superalloy; Wear Resistant
Nitronic® 50 / HPA N50 - Ingot
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Shape / Form: Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Features: Austenitic; Corrosion Resistant; Superalloy
Nitronic® 60 / HPA N60 - Ingot
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Shape / Form: Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
Gesswein H. Yellow -- 2010
from Gesswein Co., Inc.

Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags. [See More]

  • Shape / Form: Ingot or Billet
  • Applications: Jewelry Manufacturing
  • Type: Gold; PreciousNoble; Alloy
Gravity Casting Alloy -- ZA-8
from Eastern Alloys, Inc.

ZA alloys were initially developed for gravity casting. Their mechanical properties compete directly with bronze, cast iron and aluminum using sand, permanent mold and plaster mold casting methods. Beginning in the late 1950's and continuing into the 1970's, Noranda, New Jersey Zinc Co. Ltd., St. [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes (optional feature); Standard Sow
  • Specifications: ASTM / ASME
  • Type: Zinc; Alloy
  • Thickness: 1.62 to 18
Gallium Metal
from Indium Corporation

Gallium is a by-product of aluminum extracted during the processing of bauxite into alumina. It can also occasionally be found in Zn ore. We are a refiner and supplier of gallium materials. Indium Corporation supplies gallium: in the form of shot and ingot, in the form of sputtering targets, after... [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes; Ball Shot
  • Features: Specialty
  • Type: LowMelting; Miscellaneous Nonferrous Metal or Alloy; Gallium
  • Applications: Semiconducting Applications
Ce Ingots -- MGP-YJ058
from Matexcel

Storage: Store at room temperature. Purity: 0.995. Size: 1kg; 5kg; 10kg [See More]

  • Shape / Form: Ingot or Billet
#4 Babbitt Alloy -- 5906A
from Belmont Metals, Inc.

Lead Alloys. Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders. Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as... [See More]

  • Shape / Form: Ingot or Billet
  • Applications: Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Acoustical Sheet, Fusible Alloys
  • Type: LowMelting; Lead
Germanium Metal
from Indium Corporation

Germanium is extracted from germanium bearing zinc ores or from certain coal ores, collecting the flue dusts after the burning process. It can occasionally be found in copper ores. We refine germanium at our facility in the USA. [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes
  • Features: Specialty
  • Type: LowMelting; Miscellaneous Nonferrous Metal or Alloy; Germanium
  • Applications: Fiber Optics, Semiconductors
1.3% Chrome Copper -- 4989A
from Belmont Metals, Inc.

Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]

  • Shape / Form: Ingot or Billet
  • Applications: Increasing fluidity, hardness, color, and ductility
  • Type: Copper
Indium Metal -- Indalloy 4
from Indium Corporation

Indium metal has played a key role in technology advances since it was first investigated by Dr. William S. Murray in 1924 in Utica, NY, and with the creation of the Indium Corporation in 1934, the two have been tied together, leading, and supporting the advancement of technologies that we all rely... [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes
  • Tensile Modulus: 1537
  • Type: LowMelting; Indium
  • Applications: Soldering, Bonding, Thin Films
1015 BABBITT -- 5752
from Belmont Metals, Inc.

Babbitt Metals. Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were unsuccessfully... [See More]

  • Shape / Form: Ingot or Billet; Wire
  • Specifications: ASTM / ASME; SAE; ASTM B-23 Grade 2
  • Type: LowMelting; Tin
Indium Metal -- Indium Ingot Bar - 99.9% In (1kg)
from Indium Corporation

Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: LowMelting; Indium
  • Thickness: 0.7500
20% Nickel Aluminum -- 1803D
from Belmont Metals, Inc.

Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]

  • Shape / Form: Ingot or Billet
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: Aluminum; Nickel
  • Applications: Abrasion Resistant
Indium Metal -- Indium Ingot Bar - 99.9% In (500g)
from Indium Corporation

Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: LowMelting; Indium
  • Thickness: 0.5140
25% Tin Pewter Alloy -- 5731B
from Belmont Metals, Inc.

Pewter. Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter. Pewter is a malleable metal alloy, traditionally 85 -95% Tin, with the remainder consisting of Copper, Antimony, Bismuth and sometimes, less commonly today,... [See More]

  • Shape / Form: Ingot or Billet
  • Applications: Decorative objects: collectible statuettes and figurines, game figures, aircraft and other models
  • Type: LowMelting; Lead; Tin
Indium Metal -- Indium Ingot Bar - 99.99% In (1kg)
from Indium Corporation

Typical Indium Analysis. 99.99%. PPMWT. Fe : 1-2. Ni : 2-6. Cu : 2-6. Cd : 5-10. Pb : 10-30. Sn : 10-25. Ti : 1-4. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two... [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: LowMelting; Indium
  • Thickness: 0.7500
319.2 -- 10319
from Belmont Metals, Inc.

Aluminum Alloys. Featuring all standard and special Al alloys —obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth ’s crust (after oxygen and silicon), it is a... [See More]

  • Shape / Form: Ingot or Billet
  • Specifications: AA / IADS; ICI, ASTM, or Other Casting Grade
  • Type: Aluminum
  • Features: Corrosion Resistant
Indium Metal -- Indium Ingot Bar - 99.99% In (500g)
from Indium Corporation

Typical Analysis. 99.99% Indium. PPMWT. Fe : 1-2. Ni : 2-6. Cu : 2-6. Cd : 5-10. Pb : 10-30. Sn : 10-25. Ti : 1-4. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two... [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: LowMelting; Indium
  • Thickness: 0.5140
70/30 Copper Nickel -- 47025
from Belmont Metals, Inc.

Copper Alloys. Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys. Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal... [See More]

  • Shape / Form: Ingot or Billet; Full and cut cathode, pigs, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.
  • Specifications: CDA
  • Type: Copper
  • Applications: Jewelry and Sculpture
Indium Metal -- Indium Ingot Bar - 99.999% In (1kg)
from Indium Corporation

Typical Indium Analysis. 99.999%. PPMWT. Fe : 0.5. Ni : 1.0. Cu : 1.0. Cd : 1.0. Pb : 2.0. Sn : 2.5. Ti : 1.0. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two elements,... [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: LowMelting; Indium
  • Thickness: 0.7500
95/5 Zinc Aluminum Solder -- 8951
from Belmont Metals, Inc.

Zinc Alloys. Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener... [See More]

  • Shape / Form: Ingot or Billet; Waffle, Bar, Ball, Cut Pieces, Shot, Mossy.; Billet / Bloom
  • Applications: Die Casting, Plating, Metal Joining
  • Type: Zinc
Indium Metal -- Indium Ingot Bar - 99.999% In (500g)
from Indium Corporation

Typical Indium Analysis. 99.999%. PPMWT. Fe : 0.5. Ni : 1.0. Cu : 1.0. Cd : 1.0. Pb : 2.0. Sn : 2.5. Ti : 1.0. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two elements,... [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: LowMelting; Indium
  • Thickness: 0.5140
99.99% Indium -- IN99AAAH
from Belmont Metals, Inc.

Featuring 99.99% Indium and Indium-Based Low Melting Alloys. Indium was discovered by the German chemists Ferdinand Reich and Hieronymus Richter in 1863. Reich and Richter had been looking for traces of the element thallium in samples of Zinc order, when they saw a brilliant indigo line in the... [See More]

  • Shape / Form: Ingot or Billet
  • Applications: Bearings or Bearing Quality; Electronics or semiconductors
  • Type: LowMelting; Indium
Tin -- Indalloy 128
from Indium Corporation

Indium Corporation is a leading global supplier of pure tin, tin alloys, and compounds. Tin metal is primarily obtained from the mineral cassiterite (SnO2) and is extracted by roasting cassiterite in a furnace with carbon. Rigorous quality standards and advanced analytical instrumentation, such as... [See More]

  • Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes; Ball Shot
  • UTS: 2100
  • Type: LowMelting; Tin
  • Applications: Soldering, Bonding, Thin Films
Art Casters Brass -- 46316B
from Belmont Metals, Inc.

Brass and Bronze. Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications. Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys... [See More]

  • Shape / Form: Ingot or Billet
  • Applications: Bearings or Bearing Quality; Low-Friction Applications, Musical Instruments,
Britannia Alloy -- 7921A
from Belmont Metals, Inc.

White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]

  • Shape / Form: Ingot or Billet
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: LowMelting; Tin
  • Features: LightAlloy
Everdur Silicon Bronze -- 4951A
from Belmont Metals, Inc.

Everdur Silicon Bronze. Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications. With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon... [See More]

  • Shape / Form: Ingot or Billet
  • Features: Corrosion Resistant
  • Type: Copper
  • Applications: Art and Jewelry Casting, Pumps, Valves, Industrial Casting
Grade A Tin 99.85% Minimum -- 7001
from Belmont Metals, Inc.

Tin Alloys. Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting... [See More]

  • Shape / Form: Ingot or Billet; Powder, Granule or Flake; Wire; Pig, Bar, Granular, Mossy, Shot, Anodes, Rod
  • Applications: Chemical or material processing; Casting, Plating, Solder, Babbitt Alloys, Bronze Alloys
  • Type: LowMelting; Tin