SAE Metal Shapes and Stock
from Belmont Metals, Inc.
Babbitt Metals. Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were unsuccessfully... [See More]
- Specifications: ASTM / ASME; SAE; ASTM B-23 Grade 2
- Shape / Form: Ingot or Billet; Wire
- Type: LowMelting; Tin
from Bunting Bearings, LLC
C86300 Manganese Bronze is a non-lead “GREEN ” Alloy. Manganese Bronze CDA 863. SAE 430B. ASTM B505. Manganese bronze is a very hard and strong bronze. Good applications include heavy earth moving equipment, roll neck bearings, and machine tool bearings. Solid and cored bars are stocked... [See More]
- Specifications: SAE
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Copper
- Width / OD: 1 to 8
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
- UNS Number: 11000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- Shape / Form: Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Type: Copper; Alloy
- Width / OD: 1 to 15
from Bunting Bearings, LLC
High-Leaded Tin Bronze. CDA 932. SAE 660. 83-7-7-3. ASTM B505. Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and... [See More]
- Specifications: SAE
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Copper
- Width / OD: 0.3750 to 4
from Bunting Bearings, LLC
Powdered Metal Cored Bronze Bars. Many sizes available. [See More]
- Specifications: SAE
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Copper
- Width / OD: 1 to 8
from Bunting Bearings, LLC
Powdered Metal Solid Bronze Bars. Many sizes available. [See More]
- Specifications: SAE
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Copper
- Width / OD: 0.2500 to 8
from Bunting Bearings, LLC
Powdered Metal Iron Copper Bar. Many sizes available. [See More]
- Specifications: SAE
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Copper
- Width / OD: 1 to 4.88
from Bunting Bearings, LLC
Powdered Metal SAE 863 Iron Copper Solid Bar. Many sizes available. [See More]
- Specifications: SAE
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Copper
- Width / OD: 0.3750 to 2.88
from Bunting Bearings, LLC
Powdered Metal Bronze Plate SAE 840/841. Many sizes available. [See More]
- Specifications: SAE
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper
- Thickness: 0.1250 to 1