AA / IADS Metal Shapes and Stock

2 Results
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Specifications: AA / IADS; EN
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Coated
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0140 to 0.2490
319.2 -- 10319
from Belmont Metals, Inc.

Aluminum Alloys. Featuring all standard and special Al alloys —obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth ’s crust (after oxygen and silicon), it is a... [See More]

  • Specifications: AA / IADS; ICI, ASTM, or Other Casting Grade
  • Shape / Form: Ingot or Billet
  • Type: Aluminum
  • Features: Corrosion Resistant