Profile / Structural Shape Metal Shapes and Stock
from MP Metal Products
ANGLES provide two directional support, in hidden or exposed applications. They are typically used as construction supports, edging and bracing. Slots, notches and other holes are often included. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed... [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
- Processing, Temper & Finish: Wrought
from Isabellenhutte USA
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
- Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
- Type: Copper; Alloy
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
- Type: Cobalt; Alloy
- Features: Corrosion Resistant; Superalloy
from MP Metal Products
CHANNELS provide continuous support for a variety of applications. They are used to stiffen plastic sleeves, offer strength to other components and provide cosmetic covers. Channels typically have a base, referred to as the “web", with legs on either side. Channels are integrated into framing... [See More]
- Shape / Form: Profile or Structural Shape; Channel
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
- Processing, Temper & Finish: Wrought
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy
- Features: Superalloy
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Heat Resistant; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Corrosion Resistant; Wear Resistant
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Duplex; Superalloy
from Quorum Technologies
A range of carbon materials suitable for our carbon coaters are available. Carbon fibre can be supplied in standard purity or high purity and in varying lengths. Carbon rods are high purity and are available as 3.05mm diameter or 6.15mm diameter (depending upon coating system) and in various lengths... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
- Type: CarbonSteel
from Hoover Steel, Inc.
Aluminum Channel. 6063 – T52 Extruded Channel has square / sharp corners (inside and outside). 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only). Inquire for other sizes and types. [See More]
- Shape / Form: Profile or Structural Shape; Channel
- Applications: BuildingConstruction
- Type: Aluminum
from item America, LLC
Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected... [See More]
- Shape / Form: Profile or Structural Shape; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Features: Corrosion Resistant
- Type: Aluminum
- Processing, Temper & Finish: Extruded; Wrought
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Shape / Form: Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- Type: Copper; Alloy
- Width / OD: 1 to 15
from Umicore Metal Deposition Solutions
Coating material. Aluminium. Purity. 99.98%. Form. Rod. Dimensions. Ø 6 x 13 mm. Quantity. 1 kg. Theoretical density at 20 °C in g/cm ³. 2.7. Melting point in °C. 660. 10 ⁻ ² mbar in °C. 1210. 10 ⁻ ¹ mbar in °C. 1360. Boiling point in °C. [See More]
-
Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; ; Bar Stock
Rod
- Width / OD: 0.2362
- Type: Aluminum
- Length: 0.5118
from National Bronze & Metals Inc.
C36000 Free Machining Brass / Free Cutting Brass. C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other... [See More]
- Shape / Form: Hex (optional feature); Hollow Stock (Tube, Pipe, Column); Profile or Structural Shape; Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- UNS Number: 36000
- Type: Copper; Alloy
- Specifications: AMS; ASTM / ASME; CDA; SAE; UNS; ASTM B-16
from Mi-Tech Metals
Although they are somewhat more difficult to machine, tungsten carbide copper materials provide high mechanical properties and excellent resistance to erosion. They are commonly used in oil devices to protect the contact from oxidation. [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
- Features: Heat Resistant
- Type: Refractory / Reactive; Tungsten; Alloy
- Processing, Temper & Finish: Powder Metal Parts or Stock
from MFP Automation Engineering
MFP supplies Parker IPS Industrial Profile Systems High-strength aluminum framing from Parker IPS is today's material of choice for assembling an unlimited variety of machine bases and frames, linear-slide systems, safety guarding, enclosures, worktables, material handling systems, and other... [See More]
- Shape / Form: Profile or Structural Shape
from Princess Auto Limited
1 1/2 in. x 1/2 in. x 1/8 in. Channel Steel [See More]
- Shape / Form: Profile or Structural Shape; Channel
- Width / OD: 1.5
- Thickness: 0.1250
- Length: 60
from Plansee SE
PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
- Type: Refractory / Reactive
from Alcoa North American Rolled Products
6013 Automotive. Alcoa alloy 6013 is a weldable high strength 6XXX series alloy. that exhibits 7XXX strength levels in the T6 temper. Compared to 6061-T6, alloy 6013 provides higher strength (25%) and improved toughness and fatigue properties with equivalent corrosion resistance. Alloy 6013 ’s... [See More]
- Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Features: LightAlloy
- Type: Aluminum
from Kloeckner Metals Corporation
Standard Lengths 20' [See More]
- Shape / Form: Profile or Structural Shape; Bar Stock
- Applications: Automotive or Vehicular; BuildingConstruction; Mining
- Specifications: AISI
from Nucor Cold Finish Group
The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]
- Shape / Form: Profile or Structural Shape; Flats / Rectangular Bar; Bar Stock
- Specifications: AISI; 1018, Other Grades Available
- Type: CarbonSteel (optional feature); AlloySteel (optional feature)
- Processing, Temper & Finish: Ground / Machined (optional feature); Annealed (optional feature)
from Hoover Steel, Inc.
Bar Channels. Standard Length: 20 FT or 40 FT [See More]
- Shape / Form: Profile or Structural Shape; Channel
- Applications: BuildingConstruction
- Type: CarbonSteel
from Princess Auto Limited
1 in. x 1 in. x 3/16 in. Angle Steel [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Width / OD: 1
- Thickness: 0.1875
- Length: 48
from Plansee SE
Shop rods made of molybdenum and titanium-zirconium-molybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
- Type: Molybdenum; Refractory / Reactive
from Kloeckner Metals Corporation
Standard Lengths 20' and 40'. Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and... [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Applications: Automotive or Vehicular; BuildingConstruction; Mining
- Specifications: ASTM / ASME
from Hoover Steel, Inc.
Galvanized Angle Stock Length: 20 FT. [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Processing, Temper & Finish: Galvanized
- Type: CarbonSteel
- Applications: BuildingConstruction
from Princess Auto Limited
1 in. x 1 in. x 3/16 in. Angle Steel [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Width / OD: 1
- Thickness: 0.1875
- Length: 96
from Plansee SE
We place the emphasis on absolute precision during the production of our niobium and tantalum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. We manufacture rods made of niobium and tantalum in a length of up to... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
- Type: Niobium / Niobium Alloy; Refractory / Reactive
from Hoover Steel, Inc.
Ship and Car [See More]
- Shape / Form: Profile or Structural Shape; Channel
- Thickness: 0.3700
- Type: CarbonSteel
- Secondary Width: 3.67
from Princess Auto Limited
1 in. x 1/2 in. x 1/8 in. Channel Steel [See More]
- Shape / Form: Profile or Structural Shape; Channel
- Width / OD: 1
- Thickness: 0.1250
- Length: 60
from Plansee SE
Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet ®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten... [See More]
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
- Type: Refractory / Reactive; Tungsten
from Hoover Steel, Inc.
Stock Length: 20 FT./Some Sizes: 40 FT. Other sizes are available upon request. Inquiries are welcome! [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Applications: BuildingConstruction
- Type: CarbonSteel
from Princess Auto Limited
1 " x 1 " x 1/8 " Aluminum Angle [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Thickness: 0.1250
- Type: Aluminum
- Length: 96
from Hoover Steel, Inc.
Galvanized Slotted Angle Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs. [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Processing, Temper & Finish: Galvanized
- Type: CarbonSteel
- Applications: BuildingConstruction
from Princess Auto Limited
1-1/2 in. x 1-1/2 in. x 3/16 in. Angle Steel [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Width / OD: 1.5
- Thickness: 0.1875
- Length: 48
from Hoover Steel, Inc.
Standard Channels. Standard Length: 20 FT or 40 FT. 25 lbs per foot [See More]
- Shape / Form: Profile or Structural Shape; Channel
- Thickness: 0.5260
- Type: CarbonSteel
- Secondary Width: 2.89
from Princess Auto Limited
1-1/2 in. x 1-1/2 in. x 3/16 in. Angle Steel [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Width / OD: 1.5
- Thickness: 0.1875
- Length: 96
from Hoover Steel, Inc.
Structural steel beam [See More]
- Shape / Form: Profile or Structural Shape; Beam
- Applications: BuildingConstruction
- Type: CarbonSteel
from Princess Auto Limited
1-1/2 " x 1-1/2 " x 1/8 " Aluminum Angle [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Thickness: 0.1250
- Type: Aluminum
- Length: 96
from Hoover Steel, Inc.
Structural Aluminum Angle - Type 6061 T6. Standard Length: 25 FT. Equal and Unequal [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Applications: BuildingConstruction
- Type: Aluminum
from Princess Auto Limited
2 in. x 1 in. x 1/8 in. Channel Steel [See More]
- Shape / Form: Profile or Structural Shape; Channel
- Width / OD: 2
- Thickness: 0.1250
- Length: 60
from Hoover Steel, Inc.
WF Beams. Larger sizes available upon request. [See More]
- Shape / Form: Profile or Structural Shape; Beam
- Applications: BuildingConstruction
- Type: CarbonSteel
from Princess Auto Limited
2 in. x 2 in. x 3/16 in. Angle Steel [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Width / OD: 2
- Thickness: 0.1875
- Length: 48
from Princess Auto Limited
2 in. x 2 in. x 3/16 in. Angle Steel [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Width / OD: 2
- Thickness: 0.1875
- Length: 96
from Princess Auto Limited
2 " x 2 " x 1/8 " Aluminum Angle [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Thickness: 0.1250
- Type: Aluminum
- Length: 96
from Princess Auto Limited
3 in. x 1 in. Channel Steel [See More]
- Shape / Form: Profile or Structural Shape; Channel
- Length: 48
- Width / OD: 3
from Princess Auto Limited
3 in. x 1 in. Channel Steel [See More]
- Shape / Form: Profile or Structural Shape; Channel
- Length: 96
- Width / OD: 3
from Princess Auto Limited
3/4 in. x 3/4 in. x 1/8 in. Angle Steel [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Width / OD: 0.7500
- Thickness: 0.1250
- Length: 48
from Princess Auto Limited
3/4 in. x 3/4 in. x 1/8 in. Angle Steel [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Width / OD: 0.7500
- Thickness: 0.1250
- Length: 96
from Princess Auto Limited
3/4 " x 3/4 " x 1/16 " Aluminum Angle [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Thickness: 0.0625
- Type: Aluminum
- Length: 96
from Princess Auto Limited
3/4 " x 3/4 " x 3/32 " Aluminum Angle [See More]
- Shape / Form: Profile or Structural Shape; Angle
- Thickness: 0.0938
- Type: Aluminum
- Length: 96