Metal Matrix Composite Metal Shapes and Stock

8 Results
AM 162 Extrusions
from Materion Corporation

These shapes are derived by consolidating the aluminum-beryllium powder formed during hot isostatic pressing (HIP) and cold isostatic pressing (CIP), followed by extrusion. AM 162 Extrusions nominally contains 62% weight beryllium and 38% aluminum. Because of its light weight and better than average... [See More]

  • Type: Aluminum; Beryllium; Refractory / Reactive; Composite
  • Features: LightAlloy
  • Shape / Form: Round Bar or Rod Stock (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature)
  • Processing, Temper & Finish: Powder Metal Parts or Stock
Copper-Tungsten Sheet / Foil
from Rhenium Alloys, Inc.

Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]

  • Type: Copper; Refractory / Reactive; Tungsten; Composite
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Foil
Ductile Iron -- 65-45-12
from Dura-Bar

Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]

  • Type: CastIron; Composite
  • Shape / Form: Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar (optional feature); Squares (optional feature); Bar Stock
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Width / OD: 1.25 to 20
Molybdenum-Rhenium Rod
from Rhenium Alloys, Inc.

Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines Performance. [See More]

  • Type: Molybdenum; Refractory / Reactive; Composite
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Processing, Temper & Finish: Powder Metal Parts or Stock (optional feature)
Gray Iron -- G2
from Dura-Bar

Similar to ASTM A48 class 40, contains type A graphite [See More]

  • Type: CastIron; Composite
  • Width / OD: 0.6250 to 20
  • Shape / Form: Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar (optional feature); Squares (optional feature); Bar Stock
  • Length: 54 to 144
Molybdenum-Rhenium Tubing
from Rhenium Alloys, Inc.

Alloying Rhenium with Molybdenum adds both ductility and strength to these tubing products. Additionally, it allows the ability to make precise thin wall tubing that provides more accurate temperature readings - while still exhibiting unparalleled strength. Molybdenum-Rhenium Tubing is manufactured... [See More]

  • Type: Molybdenum; Refractory / Reactive; Composite
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock (optional feature); Low Carbon Arc Cast or Powder Metal
Ni-Resist -- 201 Type 1
from Dura-Bar

Suitable for corrosive environments, conforms to ASTM A436 [See More]

  • Type: CastIron; Composite
  • Shape / Form: Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar (optional feature); Squares (optional feature); Bar Stock
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
  • Width / OD: 1 to 6
Molybdenum-Rhenium Wire
from Rhenium Alloys, Inc.

Molybdenum-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire... [See More]

  • Type: Molybdenum; Refractory / Reactive; Composite
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
  • Processing, Temper & Finish: Powder Metal Parts or Stock (optional feature)