Specialty / Other Metal Shapes and Stock
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both Types 304 & 316 alloy tubing in a variety of gauge sizes from 3 STD to 33 STD. 316 is a medical grade tubing that has good strength and corrosion. 316 surgical steel is also used in the manufacture and handling of food and pharmaceutical products where it is often required in... [See More]
- Features: Corrosion Resistant; Specialty
- Specifications: ASTM / ASME; T304: ASTM –A908
- Type: Stainless; T304, T316
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
from Eagle Stainless Tube & Fabrication, Inc.
Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Size Range: 0.002 - 0.150 (larger sizes available as round bar stock, please see our section of bar stock... [See More]
- Features: Specialty
- Shape / Form: Wire
- Type: Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
- Width / OD: 0.0020 to 0.1500
from Indium Corporation
Fusible alloys are materials that melt at less then 300 °F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these materials the unique characteristic of expansion... [See More]
- Features: Specialty
- Type: Alloy; Miscellaneous Nonferrous Metal or Alloy; Liquid
from Reid Supply
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]
- Features: Specialty
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
- Type: Aluminum; Aluminum
- Thickness: 0.2500
from Dura-Bar
Non-stock intended for elevated temperatures/ thermal cycling [See More]
- Features: Ferritic; Heat Resistant; Specialty
- Shape / Form: Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar (optional feature); Squares (optional feature); Bar Stock
- Type: CastIron; Composite; Miscellaneous Ferrous Alloy; 3.25-4% Silicon
- Width / OD: 1.25 to 20
from TONGYU Technology Co., Ltd.
Name: Brass Refrigerant Distributor. Item No.: TY-E03. Material: C3710. Size: Filter 120M. Appearance: No bumps, strains and other defects. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; Alloy; C3710
- Applications: Air conditioner parts, pipe fittings, VRV, VRF system
from Belmont Metals, Inc.
Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]
- Features: Specialty
- Shape / Form: Powder, Granule or Flake
- Type: Silicon
- Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating
from Eastern Alloys, Inc.
Eastern Alloys manufactures mold-base alloys, also known as Kirksite alloys. Kirksite is a moderate strength zinc-base alloy that was developed primarily as a forming tool alloy. Dies cast from Kirksite provide low-cost tooling because the alloy can be accurately cast, requiring a minimum of... [See More]
- Features: Die / Cold Work; Specialty
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
- Type: Zinc; Alloy; Mold, Die and Tooling Alloy
from Luma-Metall AB
Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements. Luma gold... [See More]
- Features: Specialty
- Shape / Form: Wire
- Type: Nickel; Miscellaneous Nonferrous Metal or Alloy; Monel
- Width / OD: 0.0020 to 0.0118
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from GFS Chemicals, Inc.
ITEM#:5066. Rh. CAS#:7440-16-6. F.W.:102.91. NFPA#: Specific Gravity: DOT:4.1/III. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.99+% min. Properties. No properties. [See More]
- Features: Specialty
- Shape / Form: Powder, Granule or Flake
- Type: PreciousNoble; RHODIUM 99.99+% 100 MG
from Indium Corporation
Gallium is a by-product of aluminum extracted during the processing of bauxite into alumina. It can also occasionally be found in Zn ore. We are a refiner and supplier of gallium materials. Indium Corporation supplies gallium: in the form of shot and ingot, in the form of sputtering targets, after... [See More]
- Features: Specialty
- Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes; Ball Shot
- Type: LowMelting; Miscellaneous Nonferrous Metal or Alloy; Gallium
- Applications: Semiconducting Applications
from Reid Supply
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]
- Features: Specialty
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
- Type: Aluminum; Aluminum
- Thickness: 0.1250
from TONGYU Technology Co., Ltd.
Name: Copper Cooling Block. Item No.: TY-C01. Material: C1100. Size: L102.0*W70.0*H9.5. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom... [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1100
- Width / OD: 2.76
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Indium Corporation
Germanium is extracted from germanium bearing zinc ores or from certain coal ores, collecting the flue dusts after the burning process. It can occasionally be found in copper ores. We refine germanium at our facility in the USA. [See More]
- Features: Specialty
- Shape / Form: Ingot or Billet; Semi-finished, Mill Stock or Near Net Shapes
- Type: LowMelting; Miscellaneous Nonferrous Metal or Alloy; Germanium
- Applications: Fiber Optics, Semiconductors
from Reid Supply
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]
- Features: Specialty
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Aluminum; Aluminum
- Width / OD: 0.2500
from TONGYU Technology Co., Ltd.
Name: Copper Liquid Cold Plate. Item No.: TY-L10. Material: TPM2/6061. Size: 280 ×101.6x10mm. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermal cooling... [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Aluminum; Copper; Alloy; TPM2/6061
- Applications: Liquid cooling, water cooling, thermal cooling system, thermal solutions
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Indium Corporation
Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt at less... [See More]
- Features: Specialty
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: LowMelting; Bismuth; Indium; Lead; Tin; Miscellaneous Nonferrous Metal or Alloy; Cadmuim
- UTS: 5400
from Reid Supply
CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass... [See More]
- Features: Specialty
- Specifications: ASTM / ASME
- Type: Copper; Brass
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
from TONGYU Technology Co., Ltd.
Name: Custom Cold Plate. Item No.: TY-L06. Material: C1220/C3604. Size: D8.0*T0.8*R9.52. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect leak. [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1220/C3604
- Width / OD: 0.3150
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Reid Supply
Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]
- Features: Specialty
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Copper; Bronze
- Width / OD: 1
from TONGYU Technology Co., Ltd.
Name: Custom Cooling Plate. Item No.: TY-L01. Material: C1220/C1100. Size: D6..0*T0.75*R12.0. Solder: BCu80PAg (Ag15% ). Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect leak. Application: Liquid... [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1220/C1100
- Width / OD: 0.2362
from Raymond Machinery Co., Ltd.
Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Reid Supply
Service and replace your springs on the go with our accessories that include music wire, snap buttons and spring winders. . PBW-026 [See More]
- Features: Specialty
- Shape / Form: Wire
- Type: Steel
- Width / OD: 0.0260
from TONGYU Technology Co., Ltd.
Name: Custom Liquid Cold Plate. Item No.: TY-L07. Material: C1220. Size: D9.53*T1.25*R12.7. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1220
- Width / OD: 0.3752
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Reid Supply
Service and replace your springs on the go with our accessories that include music wire, snap buttons and spring winders. . PBW-9010 [See More]
- Features: Specialty
- Shape / Form: Wire
- Type: Stainless; 300 Stainless Steel
- Width / OD: 0.0100
from TONGYU Technology Co., Ltd.
Name: Liquid Cold Plate. Item No.: TY-L02. Material: C1220. Size: 6.35*T0.75*R10.0/R25.4. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1220
- Applications: Liquid cooling, water cooling, thermoelectric cooling system
from Raymond Machinery Co., Ltd.
Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Reid Supply
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining... [See More]
- Features: Specialty
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Stainless; Stainless Steel
- Width / OD: 0.5000
from TONGYU Technology Co., Ltd.
Name: Liquid Cold Plate. Item No.: TY-L03. Material: C1220. Size: D9.52*T1.25*R9.52. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1220
- Width / OD: 0.3748
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Reid Supply
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. [See More]
- Features: Specialty
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
- Type: ToolSteel; General Purpose Tool Steel
- Thickness: 0.0630
from TONGYU Technology Co., Ltd.
Name: Liquid Cold Plate. Item No.: TY-L08. Material: C1220. Size: D12.7*T1.25*R25.4.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1220
- Width / OD: 0.5000
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Reid Supply
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. [See More]
- Features: Specialty
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
- Type: ToolSteel; General Purpose Tool Steel
- Thickness: 0.0630
from TONGYU Technology Co., Ltd.
Name:Liquid Cooled Plate. Item No.: TY-L05. Material: C1220/C3604. Size: D12.0*T1.0*R30.0. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect... [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1220/C3604
- Width / OD: 0.4724
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Reid Supply
Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-0393 [See More]
- Features: Specialty
- Width / OD: 0.0390
- Type: Carbide
from TONGYU Technology Co., Ltd.
Name: Welding Copper Cooling Block. Item No.: TY-C06. Material: C1100. Size: L90.0*W81.5*H50.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1100
- Width / OD: 3.21
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Welding Copper Cooling Block. Item No.: TY-C07. Material: C1100. Size: L122.0*W89.0*H11.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1100
- Width / OD: 3.5
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from TONGYU Technology Co., Ltd.
Name: Welding Copper Cooling Block. Item No.: TY-C08. Material: C1100. Size: L122.0*W89.0*H11.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Type: Copper; C1100
- Width / OD: 3.5
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding