ASTM / ASME Metal Shapes and Stock
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both Types 304 & 316 alloy tubing in a variety of gauge sizes from 3 STD to 33 STD. 316 is a medical grade tubing that has good strength and corrosion. 316 surgical steel is also used in the manufacture and handling of food and pharmaceutical products where it is often required in... [See More]
- Specifications: ASTM / ASME; T304: ASTM –A908
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
- Type: Stainless; T304, T316
- Width / OD: 0.0080 to 0.2600
from MarsMetal
Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For more information please see the dimensioned... [See More]
- Specifications: ASTM / ASME
- Shape / Form: Ingot or Billet
- Type: LowMelting; Lead
- Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Specifications: ASTM / ASME
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Type: Nickel
- Thickness: 8.00E-5 to 0.0250
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Cobalt; Alloy
- Features: Corrosion Resistant; Superalloy
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless tube... [See More]
- Specifications: ASTM / ASME; ASTM-A269/A213
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
- Type: Stainless
- Width / OD: 8
from MarsMetal
Lead Drywall: also referred to as Lead-Lined Sheetrock, Gyproc, Wallboard or Lead-Lined Gypsum Board. MarMetal's drywall is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a... [See More]
- Specifications: ASTM / ASME
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Type: LowMelting; Lead
- Applications: BuildingConstruction
from Arnold Magnetic Technologies
Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]
- Specifications: ASTM / ASME
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Specifications: ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Stainless; Alloy
- Features: Corrosion Resistant; Superalloy
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that the tubing meets the required mechanical property testing such as tensile, yield and... [See More]
- Specifications: ASTM / ASME; ASTM-A269/A249
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
- Type: Stainless
- Width / OD: 8
from MarsMetal
Mars Metal provides sheet lead conforming to Federal QQ-L-201F and QQ-L-171E (and ASTM B-29 and B-749). Made from 98% recyclable material, sheet lead is the most malleable of common metals and can be easily shaped, formed, bend and cut to suit a variety of applications, including lead roofing and... [See More]
- Specifications: ASTM / ASME
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Type: LowMelting; Lead
- Applications: BuildingConstruction
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Specifications: ASTM / ASME
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Type: Nickel
- Thickness: 8.00E-5 to 0.0100
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Specifications: ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from MarsMetal
Over 70 tons of sheet lead in stock in various sizes are available for quick turnaround at our warehouse! Our high quality Sheet Lead is manufactured from pure lead conforming to ASTM B-29, B-749 and Federal QQ-L-201F, QQ-L-171E.Mars Metal offers sheet lead as laminated panels, adhesive bonded to... [See More]
- Specifications: ASTM / ASME
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Type: LowMelting; Lead
- Applications: BuildingConstruction; Nuclear
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Nickel; Alloy
- Features: Superalloy
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Heat Resistant; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Specifications: ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Specifications: ASTM / ASME; UNS
- Shape / Form: Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- Type: Stainless; Alloy
- Features: Corrosion Resistant; Wear Resistant
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]
- Specifications: ASTM / ASME; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Type: Stainless; Alloy
- Features: Duplex; Superalloy
from MicroGroup
Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]
- Specifications: ASTM / ASME; ASTM A484
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Stainless
- Width / OD: 0.0930 to 2
from Nucor Cold Finish Group
The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]
- Specifications: AISI; ASTM / ASME; 1018, 1215, 4140, Other Grades Available
- Shape / Form: Hex; Profile or Structural Shape; Bar Stock
- Type: CarbonSteel (optional feature); AlloySteel (optional feature)
- Processing, Temper & Finish: Ground / Machined (optional feature); Annealed (optional feature)
from G.L. Huyett
Drill rod is used in the manufacture of tools and dies, punches, drills, gauges, pins and other machine parts that require high strength and durability. It is ideal for use in power drive shafts and other precision applications. [See More]
- Specifications: ASTM / ASME
- Shape / Form: Round Bar or Rod Stock; Bar Stock
- Type: ToolSteel
- Length: 36 to 144
from Dura-Bar
Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
- Shape / Form: Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar (optional feature); Squares (optional feature); Bar Stock
- Type: CastIron; Composite
- Width / OD: 1.25 to 20
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
- UNS Number: 11000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 14080
- Type: Alloy; Miscellaneous Ferrous Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature)
from Kloeckner Metals Corporation
Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]
- Specifications: ASTM / ASME
- Width / OD: 36 to 60
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Length: 96 to 120
from Corey Steel Company
Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]
- Specifications: AISI; ASTM / ASME
- Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Type: CarbonSteel
- Thickness: 0.1870 to 4
from Belmont Metals, Inc.
Babbitt Metals. Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were unsuccessfully... [See More]
- Specifications: ASTM / ASME; SAE; ASTM B-23 Grade 2
- Shape / Form: Ingot or Billet; Wire
- Type: LowMelting; Tin
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- Shape / Form: Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Type: Copper; Alloy
- Width / OD: 1 to 15
from Reid Supply
CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass... [See More]
- Specifications: ASTM / ASME
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Copper; Brass
- Width / OD: 0.5000
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Specifications: AMS; ASTM / ASME; UNS
- UNS Number: 30035
- Type: Cobalt; Refractory / Reactive
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Foil
from MicroGroup
Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and tempers available. [See More]
- Specifications: ASTM / ASME; ASTM A313
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
- Type: Stainless
- Width / OD: 0.0030 to 0.1560
from G.L. Huyett
Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It ’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways. [See More]
- Specifications: ASTM / ASME
- Shape / Form: Flats / Rectangular Bar; Bar Stock
- Type: AlloySteel; Stainless; ToolSteel
- Thickness: 0.0156 to 2
from Dura-Bar
Suitable for corrosive environments, conforms to ASTM A436 [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME
- Shape / Form: Hex (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar (optional feature); Squares (optional feature); Bar Stock
- Type: CastIron; Composite
- Width / OD: 1 to 6
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 14080
- Type: Alloy; Miscellaneous Ferrous Alloy
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
from Kloeckner Metals Corporation
Standard Lengths 20' and 40'. Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and... [See More]
- Specifications: ASTM / ASME
- Applications: Automotive or Vehicular; BuildingConstruction; Mining
- Shape / Form: Profile or Structural Shape; Angle
from Corey Steel Company
We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]
- Specifications: AISI; ASTM / ASME
- Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Type: AlloySteel
- Thickness: 0.1870 to 4
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
from Ed Fagan, Inc.
Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
- UNS Number: 93601 to 93602
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS Number: 14052
- Type: Nickel
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
- Type: Miscellaneous Ferrous Alloy
- Features: Controlled / Low Expansion Alloy; Corrosion Resistant
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS Number: 14052
- Type: Nickel
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
from Ed Fagan, Inc.
Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]
- Specifications: ASTM / ASME; B-160 / B-162
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature)
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0040 to 0.0500
from Ed Fagan, Inc.
A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 94840
- Type: Alloy; Miscellaneous Ferrous Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
from Ed Fagan, Inc.
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. [See More]
- Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
- UNS Number: 14080
- Type: Alloy; Miscellaneous Ferrous Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Specifications: ASTM / ASME; B-386, B-387
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Specifications: ASTM / ASME; B-386, B-387
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Molybdenum; Refractory / Reactive; Alloy
- Width / OD: 0.5000 to 7
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Specifications: ASTM / ASME; B-386, B-387
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
- Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0070 to 1
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Specifications: ASTM / ASME; B-386, B-387
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
- Type: Molybdenum; Refractory / Reactive; Alloy
- Thickness: 0.0070 to 1
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Specifications: ASTM / ASME; ASTM B 777-07
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
- Width / OD: 0.0600 to 6