Noble / Precious Metal (UNS P) Metal Shapes and Stock

17 Results
Specialty Alloys -- Silver Bars
from Materion Corporation

Materion Microelectronics and Services 1000oz bars consistently meet industry standards for purity based on guidelines published by COMEX. Custom imprints are available using customers ’ proprietary designs. Materion Microlectronics and Services' most popular investment grade product, the... [See More]

  • Type: PreciousNoble; Silver
  • Applications: Electronics or semiconductors; Investment Grade
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Gold Plated Silver Wire
from Luma-Metall AB

Round silver wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirement. Luma gold... [See More]

  • Type: PreciousNoble; Silver
  • Width / OD: 0.0020 to 0.0118
  • Shape / Form: Wire
  • Processing, Temper & Finish: Coated / Painted
Ag 99.99% Ø1mm 500g (~6068cm) - P0481544 -- p0481544
from Umicore Metal Deposition Solutions

Coating material. Silver. Purity. 99.99%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 500 g. Theoretical density at 20 °C in g/cm ³. 10.5. Melting point in °C. 962. 10 ⁻ ² mbar in °C. 1020. 10 ⁻ ¹ mbar in °C. 1150. Boiling point in °C. 2162. [See More]

  • Type: PreciousNoble; Silver
  • Width / OD: 0.0394
  • Shape / Form: Wire;

    Wire

  • Length: 0.0394
Gold Flake, Copper Coated
from Technic, Inc.

Gold Flake, Copper Coated [See More]

  • Type: Gold; PreciousNoble
Gesswein H. Yellow -- 2010
from Gesswein Co., Inc.

Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags. [See More]

  • Type: Gold; PreciousNoble; Alloy
  • Applications: Jewelry Manufacturing
  • Shape / Form: Ingot or Billet
Precious Metal Plating
from Metalor Technologies USA Corporation

We are a leading supplier of precious metal plating products and processes, both electrolytic and electroless, developed over many years to meet the demands of a diverse set of activities in the electronics, semiconductor and decorative industries. Our processes are designed for use with high speed,... [See More]

  • Type: PreciousNoble
Prove Card Pin
from Tokusen Kogyo Co., Ltd.

Probe card pins are high-performance pins used for electronic component testing. These pins have a precision tapered profile. Probe card pins contact electrode pads on LSI chips and other semiconductor devices during the production process to test for conductivity. As today ’s LSI chips become... [See More]

  • Type: Beryllium; Palladium; PreciousNoble; Refractory / Reactive; Tungsten
  • Width / OD: 0.0020 to 0.0098
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Length: 0.9843 to 5.91
121722-001, 50% SILVER, -- CMW 121722-001
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • Type: PreciousNoble; Silver
PALLADIUM 99.999%
from GFS Chemicals, Inc.

ITEM#:5055. Pd. CAS#:7440-05-3. F.W.:106.40. NFPA#: Specific Gravity: DOT:4.1/II. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.999% min. Properties. No properties. [See More]

  • Type: Palladium; PreciousNoble
  • Shape / Form: Powder, Granule or Flake
Gold Flake, Milled
from Technic, Inc.

Gold Flake, Milled [See More]

  • Type: Gold; PreciousNoble
  • Shape / Form: Flake
Silver Cadmiun Oxide
from Metalor Technologies USA Corporation

Metalor products are manufactured both by traditional and vacuum casting (silver-based alloys) and by powder mixing (silver-based pseudo-alloys). Amongst the materials that are added to the silver in order to produce a specific electric function, we employ graphite (AgC), nickel (AgNi), iron (AgFe),... [See More]

  • Type: PreciousNoble
  • Shape / Form: Powder, Granule or Flake
Indium Coated Silver Flake
from Technic, Inc.

Indium Coated Silver Flake [See More]

  • Type: Iridium; PreciousNoble
  • Shape / Form: Flake
Standard Alloys( Gold, Silver, Palladium, And Platinum)
from Metalor Technologies USA Corporation

Embedded in the Electrotechnics Division, Technics is manufacturing and marketing precious metal parts for industrial applications. The corner stone of our activity is the sliding contacts for automotive industry, semiconductor industry and medical industry. Gold- and palladium-based alloys are... [See More]

  • Type: PreciousNoble
Palladium Flake
from Technic, Inc.

Palladium Flake [See More]

  • Type: Palladium; PreciousNoble
  • Shape / Form: Flake
Platinum Flake
from Technic, Inc.

Platinum Flake [See More]

  • Type: Platinum; PreciousNoble
  • Shape / Form: Flake
Silver Carbonate
from Technic, Inc.

Silver Carbonate [See More]

  • Type: PreciousNoble; Silver
  • Shape / Form: Powder, Granule or Flake
Silver-Palladium Powder, Atomized
from Technic, Inc.

Silver-Palladium Powder, Atomized [See More]

  • Type: Palladium; PreciousNoble; Silver
  • Shape / Form: Powder, Granule or Flake