Nuclear Metal Shapes and Stock

16 Results
Sheet Lead
from MarsMetal

Over 70 tons of sheet lead in stock in various sizes are available for quick turnaround at our warehouse! Our high quality Sheet Lead is manufactured from pure lead conforming to ASTM B-29, B-749 and Federal QQ-L-201F, QQ-L-171E.Mars Metal offers sheet lead as laminated panels, adhesive bonded to... [See More]

  • Applications: BuildingConstruction; Nuclear
  • Specifications: ASTM / ASME
  • Type: LowMelting; Lead
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Pure Beryllium -- I-220H
from Materion Corporation

A high strength, moderate ductility material, Materion Brush Beryllium & Composites ’ I-220H is an instrument grade beryllium that has been developed for applications in which a high micro-yield is required. Consisting of a minimum 98% beryllium, I-220H is produced through the... [See More]

  • Applications: Aerospace or Aircraft Quality; Nuclear; Optical
  • Features: LightAlloy
  • Type: Beryllium; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Processing, Temper & Finish: Powder Metal Parts or Stock
Nickel-based GH1131 Powder -- MET-0036
from Matexcel

Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear
  • Shape / Form: Powder, Granule or Flake
  • Type: Nickel
Coil/Strip Standard -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature)
Stainless Steel Alloy, Martensitic -- Custom 450®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, AMS5763, AMS 5773, AMS 5863, ASTM A 564, ASTM A693, ASTM A 959. APPLICATIONS. Pulp and paper, aircraft, power generation, chemical processing, nuclear applications, medical devices. DESCRIPTION. Custom 450 ® stainless is a martensitic age-hardenable stainless steel... [See More]

  • Applications: Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Nuclear; Pulp And Paper, Aircraft, Power Generation, Chemical Processing, Nuclear Applications, Medical Devices
  • UNS Number: 45000
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Explosively Bonded Metal Comonents
from Qnnect, formerly Hermetic Solutions Group

Materials may exhibit good corrosive resistance, electrical conductivity, or thermal conductivity, yet lack in the areas of strength, hardness, weld-ability, or wear resistance characteristics required in the final design. Qnnect, formerly Hermetic Solutions Group has helped customers to achieve the... [See More]

  • Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Billet / Bloom
  • Type: CladBimetal
  • Features: Corrosion Resistant
High-Temperature, Corrosion-Resistant, Refractory Metal Tantalum
from Leading Edge Metals & Alloys, Inc.

Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]

  • Applications: Aerospace or Aircraft Quality; Biomaterial; Electronics or semiconductors; Nuclear
  • Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Wire (optional feature); Bar Stock (optional feature)
  • Type: Refractory / Reactive; Tantalum; Alloy
  • Thickness: 1.00E-3 to 2
Molybdenum Tubing
from Rhenium Alloys, Inc.

Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]

  • Applications: Aerospace or Aircraft Quality; Alternative / Renewable Energy; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Nuclear; Resistance Alloy / Heating; Semiconductors, Thermocouple Sheaths, Medical Devices, Furnace Parts
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Type: Molybdenum; Refractory / Reactive
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature)
Molybdenum Rod Stock C&S
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Explosively Bonded Metals
from Qnnect, formerly Hermetic Solutions Group

Design engineers are often faced with the dilemma of material selection, and frequently, they find that a combination of materials provides the optimal properties required by the design. Qnnect, formerly Hermetic Solutions Group ’s explosively bonded metals can join otherwise incompatible... [See More]

  • Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Billet / Bloom
  • Type: CladBimetal
  • Features: Corrosion Resistant
Molybdenum Rod Stock CG
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Molybdenum Rod Stock Forged -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Sheet and Plate Standard -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes