Light Alloy Metal Shapes and Stock

19 Results
281 Degree F Low Melting Alloy -- 2581A
from Belmont Metals, Inc.

White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]

  • Features: LightAlloy
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Type: LowMelting; Bismuth; Tin
  • Shape / Form: Cakes
2024 Aluminum Alloy Sheet and Plate
from Alcoa North American Rolled Products

2024 Aluminum Alloy Sheet and Plate. Description. Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant 2XXX series aircraft alloy. [See More]

  • Features: LightAlloy
  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Aluminum
Aerospace Alloy -- AMS 4180
from Universal Wire Works Inc.

Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]

  • Features: LightAlloy
  • Specifications: AMS
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Wire
5000 Series -- WA-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Features: LightAlloy
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Cone, Disk; Bar Stock
  • Type: Aluminum; Alloy
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Features: Coil Stock; Corrosion Resistant; LightAlloy
  • Specifications: AA / IADS; EN
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Coated
Aluminum Bronze -- C61400
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Features: LightAlloy
  • UNS Number: 61400
  • Type: Aluminum; Copper; Alloy
  • Specifications: CDA; UNS
Titanium Alloy -- Grade 21 Ti Beta 21 S
from Ulbrich Stainless Steels & Special Metals, Inc.

Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]

  • Features: Coil Stock; Corrosion Resistant; LightAlloy
  • UNS Number: 58210
  • Type: Refractory / Reactive; Titanium; Alloy
  • Specifications: ASTM / ASME; UNS
Sculpture Alloys -- Beryllium Copper
from Belmont Metals, Inc.

Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]

  • Features: LightAlloy
  • Shape / Form: Ingot or Billet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Flats / Rectangular Bar (optional feature); Shot and Special Shapes; Squares (optional feature); Bar Stock (optional feature)
  • Type: Copper
7150-T7751 Aluminum Plate and 7150-T77511 Extrusions
from Alcoa North American Rolled Products

7150-T7751 Aluminum Plate and 7150-T77511 Extrusions. Major Breakthrough. Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar strength. Alloy 7150-T77 provides peak strength through the... [See More]

  • Features: LightAlloy
  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Aluminum
  • Processing, Temper & Finish: Extruded; Wrought; Cold Finished, Rolled or Cold Drawn
Consumer Electronics & Industrial Alloy Products -- 2XXX
from Alcoa North American Rolled Products

2XXX. This alloy is ideal for consumer electronics like mobile phones and handheld devices to achieve high durability and strength. These alloys can be anodized. Highlights. Superior Durability. Superior Strength [See More]

  • Features: LightAlloy
  • Type: Aluminum
Consumer Electronics & Industrial Alloy Products -- 5xCE1
from Alcoa North American Rolled Products

5xCE1. This aluminum alloy has a superior anodizing quality that can match any color need. The finishing quality of this alloy is exceptional and can be finished in a variety of textures. Pre-polished/mirror finish is also available in coil form so there is no need to take an extra step in the... [See More]

  • Features: LightAlloy
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Aluminum
Consumer Electronics & Industrial Alloy Products -- 5xCE2
from Alcoa North American Rolled Products

5xCE2. In addition to superior anodizing and color match ability, this alloy has moderate strength and formability to achieve a wide variety of consumer electronic designs. It ’s ideal for larger electronics like notebook computers and televisions. Highlights. Color Match. Good formability. [See More]

  • Features: LightAlloy
  • Type: Aluminum
Consumer Electronics & Industrial Alloy Products -- 5xCE3
from Alcoa North American Rolled Products

5xCE3. If you need durability, Alcoa ’s 5xCE3 alloy has the strength to meet your needs. This high strength alloy can handle every day wear and tear, and is excellent for internal electronic components and larger electronics like notebook computers and televisions. Highlights. Highest strength... [See More]

  • Features: LightAlloy
  • Type: Aluminum
Consumer Electronics & Industrial Alloy Products -- 6061
from Alcoa North American Rolled Products

6061. When strength and mechanical performance is a priority for your product, this alloy achieves both. This alloy is offered with post consumer recycled content and is a good solution for handheld devices and mobile phones. Highlights. Good strength. Good mechanical performance [See More]

  • Features: LightAlloy
  • Type: Aluminum
Consumer Electronics & Industrial Alloy Products -- 6xCE
from Alcoa North American Rolled Products

6xCE. This alloy has the ability to finish in a wide variety of surfaces and textures. The forming ability and strength of this alloy is excellent. With good anodizing and color match ability; this alloy has excellent strength and formability to achieve a wide variety of consumer electronic designs. [See More]

  • Features: LightAlloy
  • Type: Aluminum
Consumer Electronics & Industrial Alloy Products -- 7XXX
from Alcoa North American Rolled Products

7XXX. This alloy is an anodizable, high strength alloy. Used for aerospace applications, its ruggedness and durability can add strength to handheld devices and mobile phones. Highlights. Superior Durability. Superior Strength [See More]

  • Features: LightAlloy
  • Type: Aluminum
Consumer Electronics & Industrial Alloy Products -- Alcoa 5052©
from Alcoa North American Rolled Products

Alcoa 5052 ©. Strength is a priority for electronics, along with good finish and anodizing. Alcoa ’s 5052 alloy achieves both and is the preferred choice in the market for consumer electronics casings. It ’s ideal for larger electronics like notebook computers and televisions. [See More]

  • Features: LightAlloy
  • Type: Aluminum
MIC 6® Aluminum Cast Plate
from Alcoa North American Rolled Products

MIC 6 ® Aluminum Cast Plate. The Best of the Best. MIC 6 ® Aluminum Cast Plate is a blend of the most desirable features of many individual metals. The result is a cast aluminum plate that meets the challenge of product accuracy demanded by today's industry. Because of its cast granular... [See More]

  • Features: LightAlloy
  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Aluminum
QC-10® Aluminum Mold Alloy
from Alcoa North American Rolled Products

QC-10 ® Aluminum Mold Alloy. QC-10 ® Mold Plate and Forged Block. Specifically designed for production injection molds, QC-10 offers greater strength, stability, and durability than any other 7000 series aluminum mold alloy on the market. Its improved alloy composition provides outstanding... [See More]

  • Features: LightAlloy
  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Aluminum