MIL-SPEC / Federal (QQS) Metal Shapes and Stock
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
from Loos & Co., Inc.
1X19 Wire Rope. Non flexible. Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile... [See More]
- Specifications: MIL-SPEC / QQS; QS 9000
- Processing, Temper & Finish: Galvanized
- Shape / Form: Wire
- Applications: Military Rigging
from Ulbrich Stainless Steels & Special Metals, Inc.
Wire, AMS 5640, ASTM A 314, ASTM A 581, ASTM A 582, QQ-S-764. APPLICATIONS. Type 303 should be considered for use in applications such as shafts, valve bodies, valves, valve trim, and fittings. This steel possesses non-galling properties that make disassembly of parts easy and help to avoid... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- UNS Number: 30300
- Type: Stainless; Alloy
- Shape / Form: Plate (optional feature); Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Sheet, Strip, Plate; Wire - Profile, Round, Square, Rectangular Cross Sections; Foil
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- Shape / Form: Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Type: Copper; Alloy
- Width / OD: 1 to 15
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
- UNS Number: 11000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
from Ed Fagan, Inc.
Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
- UNS Number: 93601 to 93602
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Specifications: AISI; MIL-SPEC / QQS; QS 9000
- Shape / Form: Wire
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS Number: 14052
- Type: Nickel
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
- Type: Miscellaneous Ferrous Alloy
- Features: Controlled / Low Expansion Alloy; Corrosion Resistant
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature)
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 5
- UNS Number: 94100
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 5
- UNS Number: 94100
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS Number: 14052
- Type: Nickel
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock