Rod / Round Bar Stock Metal Shapes and Stock

92 Results
Resistance Alloy -- ISA-BRAZE 970
from Isabellenhutte USA

Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
  • Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
  • Type: Copper; Alloy
Extruded Lead/Pipe/Bar
from MarsMetal

Mars Metal Company, Specialty Casting Division is your supplier for extruded lead pipe and bar products. The extrusion process provides a very accurate shape that is very dense. The pressures necessary for extruding pipes or shapes ensures very little porosity in the lead and it provides a very... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature)
  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process
  • Type: LowMelting; Lead
  • Applications: BuildingConstruction
CarTech® MP35N - Bar
from High Performance Alloys, Inc.

MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
  • Type: Cobalt; Alloy
  • Features: Corrosion Resistant; Superalloy
Metal Bars & Metal Rods -- 110040
from RS Components, Ltd.

Phosphor bronze rod,13in L 5/8in dia [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Length: 13
  • Width / OD: 0.6250
Resistance Alloy -- MANGANIN®
from Isabellenhutte USA

The precision resistance alloy MANGANIN ®, developed by Isabellenh ütte, is especially characterized by low temperature coefficient between +20 and +50 °C with a parabolic shape of the R(T) curve, high long-term stability of electrical resistance, extremely low thermal EMF versus copper... [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: EN
  • Type: Magnesium; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Processing, Temper & Finish: Annealed; Enameled
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Features: Corrosion Resistant; Superalloy
Metal Bars & Metal Rods -- 110056
from RS Components, Ltd.

Phosphor bronze rod,13in L 3/4in dia [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Length: 13
  • Width / OD: 0.7500
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Superalloy
Metal Bars & Metal Rods -- 110062
from RS Components, Ltd.

Phosphor bronze rod,13in L 7/8in dia [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Length: 13
  • Width / OD: 0.8750
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Heat Resistant; Superalloy
Metal Bars & Metal Rods -- 110078
from RS Components, Ltd.

Phosphor bronze rod,13in L 1in dia [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Length: 13
  • Width / OD: 1
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
Metal Bars & Metal Rods -- 110084
from RS Components, Ltd.

Phosphor bronze rod,13in L 1 1/4in dia [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Length: 13
  • Width / OD: 1.25
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
  • Specifications: AMS; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Superalloy; Wear Resistant
Metal Bars & Metal Rods -- 110090
from RS Components, Ltd.

Phosphor bronze rod,13in L 1 1/2in dia [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Length: 13
  • Width / OD: 1.5
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Superalloy
Metal Bars & Metal Rods -- 110107
from RS Components, Ltd.

Phosphor bronze rod,13in L 2in dia [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Length: 13
  • Width / OD: 2
Inconel® 601 - Bar
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy
  • Features: Superalloy
Metal Bars & Metal Rods -- 1243623
from RS Components, Ltd.

RS PRO 118360 Metal Rod [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Specifications: 6082-t6
  • Type: Aluminum
  • Width / OD: 0.4724
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Heat Resistant; Superalloy; Wear Resistant
Metal Bars & Metal Rods -- 1243625
from RS Components, Ltd.

RS PRO 118708 Metal Rod [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Specifications: 6082-t6
  • Type: Aluminum
  • Width / OD: 0.7874
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Heat Resistant; Superalloy
Metal Bars & Metal Rods -- 1243626
from RS Components, Ltd.

RS PRO 132175 Metal Rod [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Specifications: 6082-t6
  • Type: Aluminum
  • Width / OD: 0.9843
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Superalloy
Metal Bars & Metal Rods -- 1243627
from RS Components, Ltd.

RS PRO 118030 Metal Rod [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Specifications: 6082-t6
  • Type: Aluminum
  • Width / OD: 1.18
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Superalloy
Metal Bars & Metal Rods -- 1368731
from RS Components, Ltd.

6082T6 Aluminium rod, 5mmdia x 1m, 10 pk [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Specifications: 6082-t6
  • Type: Aluminum
  • Width / OD: 0.1969
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant; Superalloy
Metal Bars & Metal Rods -- 1368733
from RS Components, Ltd.

6082T6 Aluninum rod, 15mmdia x 1m, 2 pk [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Specifications: 6082-t6
  • Type: Aluminum
  • Width / OD: 0.5906
Nickel 200 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME; UNS
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
  • Features: Corrosion Resistant
Metal Bars & Metal Rods -- 1368734
from RS Components, Ltd.

6082T6 Aluminium rod, 40mmdia x 1m, 1 pk [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Specifications: 6082-t6
  • Type: Aluminum
  • Width / OD: 1.57
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Features: Austenitic; Corrosion Resistant; Superalloy
Metal Bars & Metal Rods -- 1819451
from RS Components, Ltd.

Leaded gunmetal rod,13in L 5/8in dia [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Length: 13
  • Width / OD: 0.6250
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Features: Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
Metal Bars & Metal Rods -- 1819467
from RS Components, Ltd.

Leaded gunmetal rod,13in L 7/8in dia [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Length: 13
  • Width / OD: 0.8750
Brass Rod -- BFR18
from DME Company

Bubbler Tubes, Diverting Plugs and Rods. D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass... [See More]

  • Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
  • Applications: Repair, Resurfacing or Filling Compound; Wear resistant parts or tooling
  • Type: Copper
Alloy Bar -- RBB16T.375
from Roda Specialty Steel

Grade: B16 Cold Finished, Quenched & Tempered [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.3750
  • Type: AlloySteel
  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Hardened / Heat Treated
Chatter Free Metal -- F1701A0125
from Mi-Tech Metals

Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Thickness: 0.1250
  • Type: Refractory / Reactive; Tungsten; Alloy
  • Width / OD: 0.1250
Copper Alloy -- C63000 Round Rod
from Concast Metal Products Co.

Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]

  • Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME
  • Type: Copper; Alloy
  • Width / OD: 0.6250 to 3
5000 Series -- WA-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Cone, Disk; Bar Stock
  • Features: LightAlloy
  • Type: Aluminum; Alloy
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
Al 99.98% Ø6x13mm 1kg - 0481946 -- 0481946
from Umicore Metal Deposition Solutions

Coating material. Aluminium. Purity. 99.98%. Form. Rod. Dimensions. Ø 6 x 13 mm. Quantity. 1 kg. Theoretical density at 20 °C in g/cm ³. 2.7. Melting point in °C. 660. 10 ⁻ ² mbar in °C. 1210. 10 ⁻ ¹ mbar in °C. 1360. Boiling point in °C. [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock;

    Rod

    ; Bar Stock
  • Width / OD: 0.2362
  • Type: Aluminum
  • Length: 0.5118
Controlled Expansion/Glass Sealing Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • UNS Number: 14052
  • Type: Nickel
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
Cold Rolled Round Stock -- 1
from Hoover Steel, Inc.

Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed!. Cold Rolled Squares and Hex Bars available upon request. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
  • Type: CarbonSteel
  • Applications: BuildingConstruction
Bronze Stock
from G.L. Huyett

We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]

  • Shape / Form: Round Bar or Rod Stock; Squares; Bar Stock
  • Thickness: 0.1250 to 1
  • Type: Copper
  • Width / OD: 0.5000 to 6
Carbon Fibre and Carbon Rods
from Quorum Technologies

A range of carbon materials suitable for our carbon coaters are available. Carbon fibre can be supplied in standard purity or high purity and in varying lengths. Carbon rods are high purity and are available as 3.05mm diameter or 6.15mm diameter (depending upon coating system) and in various lengths... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
  • Type: CarbonSteel
Stainless Steel Bar & Rod
from MicroGroup

Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME; ASTM A484
  • Type: Stainless
  • Width / OD: 0.0930 to 2
1 in. Cold Finished (Rolled) Round Steel -- 8257206
from Princess Auto Limited

1 in. Cold Finished (Rolled) Round Steel [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Length: 60
  • Width / OD: 1
  • Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
Solid Bar Stock - Inch -- BSNBAR-SSB02
from Quality Bearings & Components

Sintered Bronze. SOLID BAR STOCK – INCH. • Oil-Impregnated Bronze SAE 841. • Self-Lubricating. NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown. [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Width / OD: 0.2500
  • Type: Copper
  • Length: 2
B04 Bronze Bars
from Bunting Bearings, LLC

B04 is a “GREEN ” non-leaded alloy. Copper-Bismuth Bronze C89835 Federalloy III (932 Version). Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool... [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 1 to 10
  • Type: Copper
  • Applications: Bearings or Bearing Quality
Aluminum Rod -- MES-432
from Reid Supply

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.2500
  • Type: Aluminum; Aluminum
  • Length: 36
Molybdenum Cleaned Rod -- 053599002901
from Elmet Technologies LLC

Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]

  • Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.1250
  • Type: Molybdenum; Refractory / Reactive
  • Length: 72
DENSIMET® Rods
from Plansee SE

PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
  • Type: Refractory / Reactive
Molybdenum Rod
from Rhenium Alloys, Inc.

Molybdenum alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served: • Aerospace. • Military. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Type: Molybdenum; Refractory / Reactive
  • Processing, Temper & Finish: Powder Metal Parts or Stock (optional feature)
Molybdenum Rod
from Thermo Shield

Molybdenum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.0200 to 5.59
  • Type: Molybdenum; Refractory / Reactive
Cold Finished Steel Bar Series 10XX -- 1018
from Corey Steel Company

Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]

  • Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
  • Specifications: AISI; ASTM / ASME
  • Type: CarbonSteel
  • Thickness: 0.1870 to 4
AISI C1018 Steel Cold Finished Rounds
from Kloeckner Metals Corporation

Standard Lengths 12' and 20' [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Specifications: AISI
Vectorform Guide Rod -- VF GR Series
from DME Company

Guide Rod – GR. Material: S UJ 2 / DIN 1.3505 / AISI 52100. Hardness: HRc 56-62 [See More]

  • Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
  • Processing, Temper & Finish: Hardened / Heat Treated
  • Specifications: AISI
  • Applications: Wear resistant parts or tooling
Controlled Expansion/Glass Sealing Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
Hot Rolled Round Stock -- 1/4"
from Hoover Steel, Inc.

Hot Rolled Rounds Other sizes available upon request. Half Round available upon request. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Processing, Temper & Finish: Hot Rolled
  • Type: CarbonSteel
  • Applications: BuildingConstruction
Drill Rod
from G.L. Huyett

Drill rod is used in the manufacture of tools and dies, punches, drills, gauges, pins and other machine parts that require high strength and durability. It is ideal for use in power drive shafts and other precision applications. [See More]

  • Shape / Form: Round Bar or Rod Stock; Bar Stock
  • Specifications: ASTM / ASME
  • Type: ToolSteel
  • Length: 36 to 144
1/2" Cold Finished (Rolled) Round Steel -- 8257172
from Princess Auto Limited

1/2 " Cold Finished (Rolled) Round Steel [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Length: 60
  • Width / OD: 0.5000
  • Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
C93200 (SAE 660) Bronze Bars
from Bunting Bearings, LLC

High-Leaded Tin Bronze. CDA 932. SAE 660. 83-7-7-3. ASTM B505. Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and... [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: SAE
  • Type: Copper
  • Width / OD: 0.3750 to 4
Brass Rod -- MES-320
from Reid Supply

CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass... [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME
  • Type: Copper; Brass
  • Width / OD: 0.5000
Molybdenum Rods
from Plansee SE

Shop rods made of molybdenum and titanium-zirconium-molybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
  • Type: Molybdenum; Refractory / Reactive
Rhenium Bar
from Rhenium Alloys, Inc.

Rhenium Alloys specializes in a variety of materials including pure rhenium, pure molybdenum, and their alloys, pure tungsten, and variety of copper-tungsten alloys. Their goal is to use these materials to obtain the best results for your application. Let them help you determine which material and... [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Type: Refractory / Reactive
Molybdenum Tube
from Thermo Shield

Molybdenum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.0200 to 0.8660
  • Type: Molybdenum; Refractory / Reactive
  • I.D.: 0.0120 to 0.7880
Cold Finished Steel Bar Series 41LXX -- 41L40
from Corey Steel Company

We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]

  • Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
  • Specifications: AISI; ASTM / ASME
  • Type: AlloySteel
  • Thickness: 0.1870 to 4
Controlled Expansion/Glass Sealing Rod -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.1250 to 6
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Features: Controlled / Low Expansion Alloy; Corrosion Resistant
Stainless Round Stock -- 1"
from Hoover Steel, Inc.

Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Applications: BuildingConstruction
  • Type: Stainless
1/4" Cold Finished (Rolled) Round Steel -- 8257099
from Princess Auto Limited

1/4 " Cold Finished (Rolled) Round Steel [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Length: 60
  • Width / OD: 0.2000
  • Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
Powdered Metal SAE 841 Cored Bronze Bars
from Bunting Bearings, LLC

Powdered Metal Cored Bronze Bars. Many sizes available. [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: SAE
  • Type: Copper
  • Width / OD: 1 to 8
Bronze Rod -- BNT-1000 [BNT-1000 from Bunting Magnetics Co.]
from Reid Supply

Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 1
  • Type: Copper; Bronze
  • Length: 6.5
Niobium Rods
from Plansee SE

We place the emphasis on absolute precision during the production of our niobium and tantalum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. We manufacture rods made of niobium and tantalum in a length of up to... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
  • Type: Niobium / Niobium Alloy; Refractory / Reactive
Tantalum Rods
from Thermo Shield

Tantalum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.0790 to 1.25
  • Type: Refractory / Reactive; Tantalum
Free Cutting Brass CDA 36000 ASTM B 16
from Corey Steel Company

Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper... [See More]

  • Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
  • Specifications: CDA
  • Type: Copper
  • Thickness: 0.0938 to 4
Electronic Nickel -- Nickel 270
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME; F-3 Gr 4
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.1250 to 3.5
3/4 in. Cold Finished (Rolled) Round Steel -- 8257198
from Princess Auto Limited

3/4 in. Cold Finished (Rolled) Round Steel [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Length: 60
  • Width / OD: 0.7500
  • Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
Powdered Metal SAE 841 Solid Bronze Bars
from Bunting Bearings, LLC

Powdered Metal Solid Bronze Bars. Many sizes available. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: SAE
  • Type: Copper
  • Width / OD: 0.2500 to 8
Stainless Steel Rod -- MES-102
from Reid Supply

Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining... [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.5000
  • Type: Stainless; Stainless Steel
  • Length: 72
Tungsten Rods
from Plansee SE

Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet ®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten... [See More]

  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Bar Stock
  • Type: Refractory / Reactive; Tungsten
Tantalum Tube
from Thermo Shield

Tantalum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.1250 to 0.7500
  • Type: Refractory / Reactive; Tantalum
  • I.D.: 0.0150 to 0.0200
Magnetic Bar/Strip/Coil Stock -- Hiperco 50
from Ed Fagan, Inc.

An alloy of 49% Cobalt, and 2%Vanadium, balance Iron. This alloy exhibits the highest magnetic saturation of any commercial alloy and excels in applications where this attribute is needed. This alloy has higher mechanical strength than other soft magnetic alloys. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature); Bar Stock (optional feature)
  • Specifications: AMS; MIL-SPEC / QQS
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Thickness: 0.0020 to 0.0500
3/8" Cold Finished (Rolled) Round Steel -- 8257156
from Princess Auto Limited

3/8 " Cold Finished (Rolled) Round Steel [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Length: 60
  • Width / OD: 0.3000
  • Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
Powdered Metal SAE 863 Iron Copper Cored Bar
from Bunting Bearings, LLC

Powdered Metal Iron Copper Bar. Many sizes available. [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: SAE
  • Type: Copper
  • Width / OD: 1 to 4.88
Tungsten Rods
from Thermo Shield

Tungsten rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.0100 to 0.5000
  • Type: Refractory / Reactive; Tungsten
Magnetic Bar/Strip/Coil Stock -- Radiometal 4550
from Ed Fagan, Inc.

Radiometal 4550 is a Soft Magnetic Alloy consisting of 45% Nickel, balance Iron alloy and has excellent permeability with high saturation flux density. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature); Bar Stock (optional feature)
  • Thickness: 0.0150
  • Type: Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Ferrous Alloy
  • Width / OD: 0.5000 to 2
5/8 in. Cold Finished (Rolled) Round Steel -- 8257180
from Princess Auto Limited

5/8 in. Cold Finished (Rolled) Round Steel [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Length: 60
  • Width / OD: 0.6000
  • Processing, Temper & Finish: Cold Finished, Rolled or Cold Drawn
Powdered Metal SAE 863 Iron Copper Solid Bar
from Bunting Bearings, LLC

Powdered Metal SAE 863 Iron Copper Solid Bar. Many sizes available. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: SAE
  • Type: Copper
  • Width / OD: 0.3750 to 2.88
Molybdenum Rod Stock CG
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.0250 to 7
Aluminum Round Rod -- 1450220
from Princess Auto Limited

Aluminum Round Rod [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Width / OD: 0.5000
  • Type: Aluminum
  • Length: 96
Molybdenum Rod Stock Forged -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME; B-386, B-387
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Width / OD: 0.5000 to 7
Tungsten Alloy Rod
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Specifications: ASTM / ASME; ASTM B 777-07
  • Type: Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.0600 to 6