Hardened / Heat Treated Metal Shapes and Stock

53 Results
High Strength Alloy -- ISACON 450
from Isabellenhutte USA

We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE ® — High temperature brazing alloy. CuMn12Ni (Manganin ®). Offering less splatter than standard wires for arc... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • Shape / Form: Wire
  • Type: Copper; Alloy
  • Features: Corrosion Resistant
Hypodermic Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both Types 304 & 316 alloy tubing in a variety of gauge sizes from 3 STD to 33 STD. 316 is a medical grade tubing that has good strength and corrosion. 316 surgical steel is also used in the manufacture and handling of food and pharmaceutical products where it is often required in... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • Specifications: ASTM / ASME; T304: ASTM –A908
  • Type: Stainless; T304, T316
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Precision Thin Aluminum & Aluminum Alloys
from Arnold Magnetic Technologies

Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high formability are... [See More]

  • Processing, Temper & Finish: Wrought; Hardened / Heat Treated
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
  • Type: Aluminum
  • Thickness: 1.00E-4 to 0.0250
CarTech® MP35N - Bar
from High Performance Alloys, Inc.

MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
  • Type: Cobalt; Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Precision Thin Stainless Steel & Stainless Steel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]

  • Processing, Temper & Finish: Wrought; Hardened / Heat Treated
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
  • Type: Stainless
  • Thickness: 8.00E-5 to 0.0100
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Processing, Temper & Finish: Wrought; Ground / Machined; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
HPA Cobalt 6B H - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt 6B, except the material is hot rolled and then age hardened. The direct age-hardening after hot rolling provides the... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Hardened / Heat Treated
  • Specifications: AMS; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Inconel® 601 - Bar
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Ground / Machined; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Processing, Temper & Finish: Wrought; Ground / Machined; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
Nitronic® 30 / HPA N30 - Sheet
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Processing, Temper & Finish: Wrought; Ground / Machined; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock
Vectorform Guide Rod -- VF GR Series
from DME Company

Guide Rod – GR. Material: S UJ 2 / DIN 1.3505 / AISI 52100. Hardness: HRc 56-62 [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: AISI
  • Applications: Wear resistant parts or tooling
C17200 Beryllium Copper -- Rounds
from National Bronze & Metals Inc.

C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]

  • Processing, Temper & Finish: Extruded (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Hardened / Heat Treated; TB00 - Solution Treated or TF00 Precip. Hardened
  • UNS Number: 17200
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-196, AMS4533, RWMA CLASS IV
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • Specifications: AMS; UNS
  • Type: Aluminum; Cobalt; Copper; Nickel; Refractory / Reactive; Titanium; Alloy
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
Copper Alloy -- C63000 Round Rod
from Concast Metal Products Co.

Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Wrought; Cold Finished, Rolled or Cold Drawn; Hardened / Heat Treated
  • Specifications: ASTM / ASME
  • Type: Copper; Alloy
  • Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Stainless Steel Alloy, PH Grade -- 15-7MO®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Foil, Wire, AMS 5520, ASTM A693. APPLICATIONS. Springs. Retaining rings. Diaphragms. Aircraft bulkheads. Welded and brazed honeycomb paneling. Aircraft components. DESCRIPTION. Type 15-7MO ® is a semi-austenitic precipitation-hardening stainless steel that provides high strength and... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed; Hardened / Heat Treated
  • UNS Number: 15700
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Rolled Rings
from Weldaloy Products Company

With our 40-ton ring rolling machine, Weldaloy has the capability to manufacture seamless rolled rings using most of the metals we offer. This process provides significant flexibility allowing for various sizes, and provides a more uniform product that is stronger, more reliable and made in less... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated
  • Width / OD: 10 to 40
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Energy / Power Generation / Material Processing / OEM
Agricluture Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Alloy Bar -- RBB16T.375
from Roda Specialty Steel

Grade: B16 Cold Finished, Quenched & Tempered [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Hardened / Heat Treated
  • Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
  • Type: AlloySteel
  • Width / OD: 0.3750
Inconel X750 Sheet & Coil AMS 5598/5542 -- Inconel X750
from United Performance Metals

Inconel X750 is a nickel-chromium precipitation-hardening alloy suited for high strength at temperatures above 1300 Farenheit, with useful strength up to 1800 Farenheit. This alloy also has excellent properties and ductility at cryogenic temperatures. Applications include structural members in hot... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • Specifications: AMS; UNS
  • Type: Nickel; Alloy
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
Agricultural Parts
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Stainless Steel Sheet & Coil AMS 5504 -- 410 ANN
from United Performance Metals

Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well suited for highly stressed parts. Common Applications of 410 Stainless Steel. Automotive exhausts,... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • UNS Number: 41000
  • Type: Stainless
  • Specifications: AMS; UNS
Agricultural Segment
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Stainless Steel Sheet & Coil AMS 5525 -- A-286
from United Performance Metals

Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • UNS Number: 66286
  • Type: Stainless; Alloy
  • Specifications: AMS; UNS
Agricultural Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Stainless Steel Sheet & Coil AMS 5528 -- 17-7PH
from United Performance Metals

17-7 stainless steel develops its strength and hardness through heat treating. This makes it well suited for applications that require good formability, high strength/hardness and minimum distortion upon heat treating. Common Applications of 17-7 Stainless Steel. Aerospace applications. Chemical... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • UNS Number: 17700
  • Type: Stainless
  • Specifications: AMS; UNS
Aluminium Automotive Machined Coupler
from Raymond Machinery Co., Ltd.

Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Stainless Steel Sheet AMS 5604 -- 17-4PH
from United Performance Metals

17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated
  • UNS Number: 17400
  • Type: Stainless
  • Specifications: AMS; UNS
Aluminium Casting Product
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Aluminum Die Casting
from Raymond Machinery Co., Ltd.

Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Auto Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Auto Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Auto_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Automobile Accessory
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Bearing Body
from Raymond Machinery Co., Ltd.

Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Bevel_Wheel_Black_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Bracket
from Raymond Machinery Co., Ltd.

Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Bucket Teeth
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Bull Nose
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty
Cast Cover
from Raymond Machinery Co., Ltd.

Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Extruded; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Galvanized; Polished; Ground / Machined; Forged; Hardened / Heat Treated; Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Type: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron
  • Features: Austenitic; Duplex; Vacuum Arc Melted / Remelted (VAR); L / ELI; Oil; Water; Specialty