Copper, Brass or Bronze Alloy (UNS C) Metal Shapes and Stock
from Dongguan Sheen Electronic Technology Co., Ltd.
SU004-1/2 Carbon-coated Copper Foil, acts as a heat conduction device, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan). [See More]
- Type: Copper
- Thickness: 9.84E-4
- Shape / Form: Foil
- Length: 1969
from Arnold Magnetic Technologies
Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]
- Type: Copper
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
- Specifications: UNS
- Thickness: 8.00E-5 to 0.0250
from Isabellenhutte USA
We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE ® — High temperature brazing alloy. CuMn12Ni (Manganin ®). Offering less splatter than standard wires for arc... [See More]
- Type: Copper; Alloy
- Features: Corrosion Resistant
- Shape / Form: Wire
- Processing, Temper & Finish: Annealed
from RS Components, Ltd.
HDHC copper rod stock,24in L 1/4in dia [See More]
- Type: Copper
- Width / OD: 0.2500
- Shape / Form: Round Bar or Rod Stock; Bar Stock
- Length: 24
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Type: Copper
- Width / OD: 0.2500
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Length: 2
from Dongguan Sheen Electronic Technology Co., Ltd.
SU005-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan). [See More]
- Type: Copper
- Thickness: 0.0014
- Shape / Form: Foil
- Length: 1969
from Isabellenhutte USA
A-Copper 2.5 is especially characterized by very low resistivity. This alloy is used for heating wires and mats in heating cords and in heating cables with low conductor temperatures as well as tube weldings. It provides a relatively high corrosion resistance. Flat wires and ribbons are used for... [See More]
- Type: Copper; Alloy
- Features: Corrosion Resistant
- Specifications: EN
- Processing, Temper & Finish: Annealed
from RS Components, Ltd.
RS PRO 16543 Metal Bar [See More]
- Type: Copper
- Shape / Form: Bar Stock
- Specifications: Cz121/cw614n
- Width / OD: 0.7500
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Type: Copper
- Width / OD: 1
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Length: 6.5
from Dongguan Sheen Electronic Technology Co., Ltd.
SU006-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan). [See More]
- Type: Copper
- Shape / Form: Foil
from Isabellenhutte USA
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]
- Type: Copper; Alloy
- Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
- Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
from RS Components, Ltd.
RS PRO 16521 Metal Bar [See More]
- Type: Copper
- Shape / Form: Bar Stock
- Specifications: Cz121/cw614n
- Width / OD: 1
from Dongguan Sheen Electronic Technology Co., Ltd.
SU010-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan). [See More]
- Type: Copper
- Thickness: 0.0020
- Shape / Form: Foil
- Length: 1969
from RS Components, Ltd.
RS PRO 132445 Metal Sheet [See More]
- Type: Copper
- Width / OD: 11.81
- Thickness: 0.0138
- Length: 11.81
from Dongguan Sheen Electronic Technology Co., Ltd.
SU085-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink and the structural fixing member (fan). [See More]
- Type: Copper
- Thickness: 0.0024
- Shape / Form: Foil
- Length: 1969
from RS Components, Ltd.
RS PRO 118769 Metal Sheet [See More]
- Type: Copper
- Width / OD: 11.81
- Thickness: 0.0177
- Length: 11.81
from RS Components, Ltd.
RS PRO 11205 Metal Sheet [See More]
- Type: Copper
- Thickness: 0.9843
- Shape / Form: Bar Stock
- Width / OD: 0.9843
from RS Components, Ltd.
RS PRO 18326 Metal Sheet [See More]
- Type: Copper
- Thickness: 0.0276
- Specifications: Cw508l/cz108
- Width / OD: 11.81
from RS Components, Ltd.
RS PRO 18327 Metal Sheet [See More]
- Type: Copper
- Thickness: 0.0354
- Specifications: Cw508l/cz108
- Width / OD: 11.81
from RS Components, Ltd.
RS PRO 18329 Metal Sheet [See More]
- Type: Copper
- Thickness: 0.0177
- Specifications: Cw508l/cz108
- Width / OD: 11.81
from RS Components, Ltd.
RS PRO 18328 Metal Sheet [See More]
- Type: Copper
- Thickness: 0.0472
- Specifications: Cw508l/cz108
- Width / OD: 11.81
from Mango Copper Industries
From initial order to final delivery, Mango Copper prides itself on quick turnaround and customer service for a wide range of copper alloys. Alloy Ranges: C101 (including F68 Grade). C102. C110. C116. C120. C122. C706 (for round only) [See More]
- Type: Copper
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Type: Copper; Alloy
- Shape / Form: Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- Width / OD: 1 to 15
from Umicore Metal Deposition Solutions
Coating material. Silver-Copper. Purity. 99.99%. Form. Disc. Dimensions. Ø 21 x 5 mm, approx. 18 g. Quantity. 1 pc. Theoretical density at 20 °C in g/cm ³. ~ 10.5. Melting point in °C. ~ 950. 10 ⁻ ² mbar in °C. ~ 1020. 10 ⁻ ¹ mbar in °C. ~ 1150. [See More]
- Type: Copper; PreciousNoble; Silver
- Width / OD: 0.8268
-
Shape / Form: Semi-finished, Mill Stock or Near Net Shapes;
Disc
- Length: 0.1969
from Corey Steel Company
Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper... [See More]
- Type: Copper
- Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Specifications: CDA
- Thickness: 0.0938 to 4
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Type: Aluminum; Cobalt; Copper; Nickel; Refractory / Reactive; Titanium; Alloy
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Thickness: 0.1770 to 0.2400
from Universal Wire Works Inc.
Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up bearing journals... [See More]
- Type: Copper; Alloy
- Shape / Form: Coated Electrodes
- Specifications: AISI
- Features: Corrosion Resistant
from Quality Bearings & Components
Sintered Bronze. SOLID BAR STOCK – INCH. • Oil-Impregnated Bronze SAE 841. • Self-Lubricating. NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown. [See More]
- Type: Copper
- Width / OD: 0.2500
- Shape / Form: Round Bar or Rod Stock; Bar Stock
- Length: 2
from Baiyin Yizhi Changtong Super Micro-Wire Co.,Ltd
High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature. Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors [See More]
- Type: Copper
- Gauge: 0.0700 to 0.6000
- Shape / Form: Wire
- Features: Coil Stock
from Reid Supply
CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass... [See More]
- Type: Copper; Brass
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: ASTM / ASME
- Width / OD: 0.5000
from TONGYU Technology Co., Ltd.
Name: Brass Refrigerant Distributor. Item No.: TY-E03. Material: C3710. Size: Filter 120M. Appearance: No bumps, strains and other defects. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Type: Copper; Alloy; C3710
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Applications: Air conditioner parts, pipe fittings, VRV, VRF system
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
- UNS Number: 11000
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
from Luma-Metall AB
Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength with non-magnetic and non-sparking qualities. It has excellent metalworking, forming and machining... [See More]
- Type: Beryllium; Copper; Refractory / Reactive
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Processing, Temper & Finish: Coated / Painted
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Type: Copper
from Bunting Bearings, LLC
B04 is a “GREEN ” non-leaded alloy. Copper-Bismuth Bronze C89835 Federalloy III (932 Version). Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool... [See More]
- Type: Copper
- Width / OD: 1 to 10
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Applications: Bearings or Bearing Quality
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Aluminum; Copper; Alloy
- Specifications: CDA; UNS
- UNS Number: 61400
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
from Matexcel
Storage: Store at room temperature. Purity: 0.995. Size: D50:1-3um [See More]
- Type: Copper
- Length: 3.94E-5 to 1.18E-4
- Shape / Form: Powder, Granule or Flake
from Ulbrich Stainless Steels & Special Metals, Inc.
UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire. APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE. Electrical/electronic applications where higher strength levels are required while maintaining good electrical conductivity. Heating elements. Cable shielding. Spring. Electrical contact. [See More]
- Type: Copper; Alloy
- Specifications: UNS
- UNS Number: 17200
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Wire – Profile, Round, Flat, Square
from G.L. Huyett
We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]
- Type: Copper
- Thickness: 0.1250 to 1
- Shape / Form: Round Bar or Rod Stock; Squares; Bar Stock
- Width / OD: 0.5000 to 6
from Trinity Brand Industries
260 Half Hard Brass Shim Sheets [See More]
- Type: Copper
- Thickness: 1.00E-3
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
from Belmont Metals, Inc.
Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]
- Type: Copper
- Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating
- Shape / Form: Powder, Granule or Flake
from Leading Edge Metals & Alloys, Inc.
Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel ® to form types J, T and E thermocouples, respectively. Known for its high electrical resistivity and its ability to perform consistently despite changes in temperature,... [See More]
- Type: Copper; Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Type: Copper; Refractory / Reactive; Tungsten; Composite
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes; Foil
from DME Company
Bubbler Tubes, Diverting Plugs and Rods. D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass... [See More]
- Type: Copper
- Applications: Repair, Resurfacing or Filling Compound; Wear resistant parts or tooling
- Shape / Form: Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
from Technic, Inc.
Copper Coated Silver Flake [See More]
- Type: Copper
- Shape / Form: Flake
from Reid Supply
Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]
- Type: Copper; Bronze
- Width / OD: 1
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Length: 6.5
from TONGYU Technology Co., Ltd.
Name: Copper Cooling Block. Item No.: TY-C01. Material: C1100. Size: L102.0*W70.0*H9.5. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom... [See More]
- Type: Copper; C1100
- Width / OD: 2.76
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Length: 4.02
from Luma-Metall AB
Brass is an alloy of copper and primarily zinc. The zinc content is usually 5 –45% by weight. Brass has a low conductivity and good bending proof performance. We now also offer gold plated brass wire. Round gold plated brass wire is produced with a nickel strike in between the brass wire and... [See More]
- Type: Copper
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Processing, Temper & Finish: Coated / Painted
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Type: Copper
from Bunting Bearings, LLC
High-Leaded Tin Bronze. CDA 932. SAE 660. 83-7-7-3. ASTM B505. Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and... [See More]
- Type: Copper
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: SAE
- Width / OD: 0.3750 to 4
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Copper; Alloy
- Specifications: CDA; UNS
- UNS Number: 2600 to 26000
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
from Trinity Brand Industries
Stainless - 304 Full Hard. Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety... [See More]
- Type: Stainless; Copper
- Features: Coil Stock
- Thickness: 0.0090
from Belmont Metals, Inc.
Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]
- Type: Copper
- Applications: Increasing fluidity, hardness, color, and ductility
- Shape / Form: Ingot or Billet
from TONGYU Technology Co., Ltd.
Name: Copper Liquid Cold Plate. Item No.: TY-L10. Material: TPM2/6061. Size: 280 ×101.6x10mm. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermal cooling... [See More]
- Type: Aluminum; Copper; Alloy; TPM2/6061
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Applications: Liquid cooling, water cooling, thermal cooling system, thermal solutions
from Luma-Metall AB
Since the beginning of the electrical age, copper wire has been recognized for its unique and beneficial qualities in electrical applications. Of all the metals copper is after silver the second best conductor of electricity and heat. We now also offer gold plated copper wire. Gold plated copper... [See More]
- Type: Copper
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Processing, Temper & Finish: Coated / Painted
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Type: Copper
from Bunting Bearings, LLC
Powdered Metal Cored Bronze Bars. Many sizes available. [See More]
- Type: Copper
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: SAE
- Width / OD: 1 to 8
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Copper; Alloy
- Specifications: CDA; UNS
- UNS Number: 36500 to 46400
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
from Trinity Brand Industries
Brass - 260 Half Hard. 1/2" X 12" Strips. Decimal - 0.001 Thru 0.032. Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are used in non-magnetic applications or where the gage must be softer that the components being measured [See More]
- Type: Copper
- Thickness: 1.00E-3
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
from Belmont Metals, Inc.
Jewelry Alloys. Featuring Art Caster ’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler ’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze. Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious... [See More]
- Type: Copper
- Applications: Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying
- Shape / Form: 2-14 Mesh Shot
from TONGYU Technology Co., Ltd.
Name: Custom Cold Plate. Item No.: TY-L06. Material: C1220/C3604. Size: D8.0*T0.8*R9.52. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect leak. [See More]
- Type: Copper; C1220/C3604
- Width / OD: 0.3150
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Features: Specialty
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Type: Copper
from Bunting Bearings, LLC
Powdered Metal Solid Bronze Bars. Many sizes available. [See More]
- Type: Copper
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: SAE
- Width / OD: 0.2500 to 8
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Copper; Alloy
- Specifications: CDA; UNS
- UNS Number: 46400
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
from Belmont Metals, Inc.
Lithium Copper. Featuring 2% Lithium Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms. Belmont 2% Lithium Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based... [See More]
- Type: Copper
- Applications: Eliminating gas holes, porosity and metal oxides while providing the added benefit of increased fluidity
- Shape / Form: 1" x 1" x 4" 1 lb Pieces
from TONGYU Technology Co., Ltd.
Name: Custom Cooling Plate. Item No.: TY-L01. Material: C1220/C1100. Size: D6..0*T0.75*R12.0. Solder: BCu80PAg (Ag15% ). Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect leak. Application: Liquid... [See More]
- Type: Copper; C1220/C1100
- Width / OD: 0.2362
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Features: Specialty
from Bunting Bearings, LLC
Powdered Metal Iron Copper Bar. Many sizes available. [See More]
- Type: Copper
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: SAE
- Width / OD: 1 to 4.88
from Belmont Metals, Inc.
Brass and Bronze. Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications. Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys... [See More]
- Type: Copper
- Applications: Bearings or Bearing Quality; Low-Friction Applications, Musical Instruments,
- Shape / Form: Cast Flat Top Anode 1-1/4" Each
from TONGYU Technology Co., Ltd.
Name: Custom Liquid Cold Plate. Item No.: TY-L07. Material: C1220. Size: D9.53*T1.25*R12.7. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]
- Type: Copper; C1220
- Width / OD: 0.3752
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Features: Specialty
from Bunting Bearings, LLC
Powdered Metal SAE 863 Iron Copper Solid Bar. Many sizes available. [See More]
- Type: Copper
- Shape / Form: Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: SAE
- Width / OD: 0.3750 to 2.88
from Belmont Metals, Inc.
Copper Alloys. Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys. Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal... [See More]
- Type: Copper
- Shape / Form: Ingot or Billet; Full and cut cathode, pigs, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.
- Specifications: CDA
- Applications: Jewelry and Sculpture
from TONGYU Technology Co., Ltd.
Name: Liquid Cold Plate. Item No.: TY-L02. Material: C1220. Size: 6.35*T0.75*R10.0/R25.4. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]
- Type: Copper; C1220
- Features: Specialty
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Applications: Liquid cooling, water cooling, thermoelectric cooling system
from Bunting Bearings, LLC
Powdered Metal Bronze Plate SAE 840/841. Many sizes available. [See More]
- Type: Copper
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: SAE
- Thickness: 0.1250 to 1
from Belmont Metals, Inc.
Boron Copper. Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms. Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is... [See More]
- Type: Copper
- Shape / Form: 40-15 Waffle
from TONGYU Technology Co., Ltd.
Name: Liquid Cold Plate. Item No.: TY-L03. Material: C1220. Size: D9.52*T1.25*R9.52. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Type: Copper; C1220
- Width / OD: 0.3748
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Features: Specialty
from Belmont Metals, Inc.
Everdur Silicon Bronze. Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications. With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon... [See More]
- Type: Copper
- Features: Corrosion Resistant
- Shape / Form: Ingot or Billet
- Applications: Art and Jewelry Casting, Pumps, Valves, Industrial Casting
from TONGYU Technology Co., Ltd.
Name: Liquid Cold Plate. Item No.: TY-L08. Material: C1220. Size: D12.7*T1.25*R25.4.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Type: Copper; C1220
- Width / OD: 0.5000
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Features: Specialty
from Belmont Metals, Inc.
Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]
- Type: Copper
- Shape / Form: Ingot or Billet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Flats / Rectangular Bar (optional feature); Shot and Special Shapes; Squares (optional feature); Bar Stock (optional feature)
from TONGYU Technology Co., Ltd.
Name:Liquid Cooled Plate. Item No.: TY-L05. Material: C1220/C3604. Size: D12.0*T1.0*R30.0. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to detect... [See More]
- Type: Copper; C1220/C3604
- Width / OD: 0.4724
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Features: Specialty
from Belmont Metals, Inc.
Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]
- Type: Copper
- Features: LightAlloy
- Shape / Form: Ingot or Billet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Flats / Rectangular Bar (optional feature); Shot and Special Shapes; Squares (optional feature); Bar Stock (optional feature)
from TONGYU Technology Co., Ltd.
Name: Welding Copper Cooling Block. Item No.: TY-C06. Material: C1100. Size: L90.0*W81.5*H50.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Type: Copper; C1100
- Width / OD: 3.21
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Length: 3.54
from Belmont Metals, Inc.
Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]
- Type: Copper
- Shape / Form: Ingot or Billet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature); Flats / Rectangular Bar (optional feature); Shot and Special Shapes; Squares (optional feature); Bar Stock (optional feature)
from TONGYU Technology Co., Ltd.
Name: Welding Copper Cooling Block. Item No.: TY-C07. Material: C1100. Size: L122.0*W89.0*H11.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Type: Copper; C1100
- Width / OD: 3.5
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Length: 4.8
from TONGYU Technology Co., Ltd.
Name: Welding Copper Cooling Block. Item No.: TY-C08. Material: C1100. Size: L122.0*W89.0*H11.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]
- Type: Copper; C1100
- Width / OD: 3.5
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
- Length: 4.8