Hex Bar Stock Metal Shapes and Stock
from High Performance Alloys, Inc.
HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]
- Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Shape / Form: Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Austenitic; Corrosion Resistant; Superalloy
from Roda Specialty Steel
Grade: 303 PLUS ACD [See More]
- Shape / Form: Hex; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Width / OD: 0.1875
- Type: Stainless
- Features: Austenitic
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Shape / Form: Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock; Billet / Bloom
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- Type: Copper; Alloy
- Width / OD: 1 to 15
from Nucor Cold Finish Group
The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]
- Shape / Form: Hex; Profile or Structural Shape; Bar Stock
- Specifications: AISI; ASTM / ASME; 1018, 1215, 4140, Other Grades Available
- Type: CarbonSteel (optional feature); AlloySteel (optional feature)
- Processing, Temper & Finish: Ground / Machined (optional feature); Annealed (optional feature)
from National Bronze & Metals Inc.
C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]
- Shape / Form: Hex; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- UNS Number: 63000
- Type: Copper; Alloy
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
from Corey Steel Company
Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We... [See More]
- Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Specifications: AISI; ASTM / ASME
- Type: CarbonSteel
- Thickness: 0.1870 to 4
from Kloeckner Metals Corporation
Standard Lengths 12' and 20' [See More]
- Shape / Form: Hex; Profile or Structural Shape; Bar Stock
- Applications: Automotive or Vehicular; BuildingConstruction; Mining
- Specifications: AISI
from Corey Steel Company
We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular sizes... [See More]
- Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Specifications: AISI; ASTM / ASME
- Type: AlloySteel
- Thickness: 0.1870 to 4
from Corey Steel Company
Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper... [See More]
- Shape / Form: Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
- Specifications: CDA
- Type: Copper
- Thickness: 0.0938 to 4