Billet / Slab / Bloom Refractory and Reactive Metals

2 Results
5% Beryllium Aluminum -- 19516A
from Belmont Metals, Inc.

Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]

  • Shape / Form: Billet / Bloom
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Metal / Alloy Type: Beryllium
  • Applications: Abrasion Resistant
67/33 Copper Zirconium -- 46710D
from Belmont Metals, Inc.

Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]

  • Shape / Form: Billet / Bloom
  • Applications: Increasing fluidity, hardness, color, and ductility
  • Metal / Alloy Type: Copper Addition or Matrix; Zirconium