Beryllium / Beryllium Alloy Refractory and Reactive Metals
from Materion Corporation
Materion Brush Beryllium & Composites ’ AlBeMet ® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys, specifically in terms of thermal management, dimensional stability and... [See More]
- Metal / Alloy Type: Beryllium
- Features: Powder Metal Parts or Stock
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Round Bar or Rod Stock (optional feature); Sheet (optional feature)
- Processing, Temper & Finish: Hardened / Heat Treated
from Tokusen Kogyo Co., Ltd.
Probe card pins are high-performance pins used for electronic component testing. These pins have a precision tapered profile. Probe card pins contact electrode pads on LSI chips and other semiconductor devices during the production process to test for conductivity. As today ’s LSI chips become... [See More]
- Metal / Alloy Type: Rhenium / Rhenium Alloy; Tungsten; Beryllium
- Width / OD: 0.0020 to 0.0098
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Length: 0.9843 to 5.91
from Luma-Metall AB
Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength with non-magnetic and non-sparking qualities. It has excellent metalworking, forming and machining... [See More]
- Metal / Alloy Type: Beryllium; Copper Addition or Matrix
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Metal / Alloy Type: Beryllium
- Shape / Form: Billet / Bloom
- Specifications: ICI, ASTM, or Other Casting Grade
- Applications: Abrasion Resistant