Wear Parts / Tooling Refractory and Reactive Metals

11 Results
Copper-Tungsten Sheet / Foil
from Rhenium Alloys, Inc.

Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet
  • Metal / Alloy Type: Tungsten; Copper Addition or Matrix; Composite
Cobalt Alloy -- ULTIMET®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Foil, Wire, ASTM B-815, ASTM B-818. APPLICATIONS. Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts. DESCRIPTION. ULTIMET ® is a cobalt-based alloy with exceptional resistance to galling, cavitation... [See More]

  • Applications: Wear resistant parts or tooling; Agitators, Blenders, Bolts, Dies, Extruders, Fan Blades, Filters, Glass Plungers, Nozzles, Pumps, Rolls, Screw Conveyors, and Valve Parts
  • UNS R Number: 31233
  • Metal / Alloy Type: Cobalt
  • Specifications: UNS; ASTM / ASME
Molybdenum Plate
from Elmet Technologies LLC

Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Wear resistant parts or tooling; Semicondcutor, Furnace Tooling
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Plate
  • Metal / Alloy Type: Molybdenum
  • Thickness: 0.0900 to 0.5000
Wear Applications
from Hyperion Materials & Technologies

Standard tungsten carbide ready-to-press powder grades designed for superior performance in applications subjected to heavy wear. [See More]

  • Applications: Abrasion Resistant; Wear resistant parts or tooling
  • Shape / Form: Powder, Granule or Flake
  • Metal / Alloy Type: Tungsten
Tungsten Rod Stock CG
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]

  • Applications: Wear resistant parts or tooling; Furnace Construction
  • Specifications: ASTM / ASME; B-364, B-365, B-521
  • Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
Copper Beryllium Alloys -- Alloy 10
from Materion Corporation

Alloy 10 by Materion Brush Performance Alloys combines moderate yield strength, up to 140 ksi, with electrical and thermal conductivity from 45 to 60 percent of pure copper. [See More]

  • Applications: Automotive or Vehicular; Electronics or semiconductors; Wear resistant parts or tooling; Wellhead
  • Shape / Form: Wire (optional feature)
  • Metal / Alloy Type: Beryllium; Copper Addition or Matrix
  • Processing, Temper & Finish: Hardened / Heat Treated
Alloy Sheet & Coil AMS 5537 -- L605
from United Performance Metals

Alloy L605 has good formability, high strength to 1500 °F (816 °C), and good oxidation resistance to 2000 °F (1093 °C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in... [See More]

  • Applications: Wear resistant parts or tooling
  • Specifications: UNS; AMS
  • Metal / Alloy Type: Cobalt; Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
Chatter Free Metal -- F1701A0125
from Mi-Tech Metals

Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]

  • Applications: Chemical or material processing; Wear resistant parts or tooling; Boring Bar / Grinding
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
  • Metal / Alloy Type: Tungsten; Alloy
  • Thickness: 0.1250
Rhenium APR
from Rhenium Alloys, Inc.

Rhenium Alloys has the cutting edge technology and expertise to deliver exactly what you need. They're uniquely able to convert ammonium perrhenate - or virtually any form of rhenium-bearing material - into powder, pellets, even perrhenic acid. Ammonium Perrhenate (APR) ... Rhenium Alloys offer the... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; Wear resistant parts or tooling; X-ray Anodes, Laser Mirrors & Heat Sinks, Carbide and Composite Tools
  • Shape / Form: Powder, Granule or Flake
  • Metal / Alloy Type: Rhenium / Rhenium Alloy
Alloy Sheet & Coil AMS 5608 -- 188
from United Performance Metals

188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000 °F (1093 °C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance... [See More]

  • Applications: Wear resistant parts or tooling
  • Specifications: UNS; AMS
  • Metal / Alloy Type: Cobalt; Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
Rhenium Ribbon
from Rhenium Alloys, Inc.

Only Rhenium Alloys delivers ultra-pure grades of Rhenium Ribbon, both commercial and zone refined. Their commercial grade Rhenium Ribbon is 99.99% and our zone refined ribbon is 99.995% pure on a metallic content basis. Both grades may be ordered in either random lengths or specific cut lengths to... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
  • Metal / Alloy Type: Rhenium / Rhenium Alloy