Hardened / Heat Treated Refractory and Reactive Metals
2 Results
Aluminum-Beryllium AlBeMet
from Materion Corporation
from Materion Corporation
Materion Brush Beryllium & Composites ’ AlBeMet ® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys, specifically in terms of thermal management, dimensional stability and... [See More]
- Processing, Temper & Finish: Hardened / Heat Treated
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Round Bar or Rod Stock (optional feature); Sheet (optional feature)
- Metal / Alloy Type: Beryllium
- Features: Powder Metal Parts or Stock
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Processing, Temper & Finish: Hardened / Heat Treated
- Specifications: UNS; AMS
- Metal / Alloy Type: Cobalt; Titanium; Copper Addition or Matrix; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet