Abrasive / Erosive Wear Protection Refractory and Reactive Metals
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Applications: Abrasion Resistant
- Specifications: ICI, ASTM, or Other Casting Grade
- Metal / Alloy Type: Beryllium
- Shape / Form: Billet / Bloom
from Universal Wire Works Inc.
Universal No.1 is a cobalt-chromium-tungsten alloy suited for applications requiring extreme abrasion resistance at elevated temperatures. excellent for resistance to corrosion and oxidation where impact resistance is not mandatory. Hardness characteristics remain intact under operating temperatures... [See More]
- Applications: Abrasion Resistant
- Shape / Form: Wire; Coated Electrodes
- Metal / Alloy Type: Cobalt; Alloy
- Features: Corrosion Resistant
from Hyperion Materials & Technologies
Standard tungsten carbide ready-to-press powder grades designed for superior performance in applications subjected to heavy wear. [See More]
- Applications: Abrasion Resistant; Wear resistant parts or tooling
- Shape / Form: Powder, Granule or Flake
- Metal / Alloy Type: Tungsten
from Elmet Technologies LLC
Elmet Technologies offers a pure molybdenum metal powder with an average particle size of 4-5 microns and mesh of minus 250. This powder primarily is used to press ingots that are employed in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powder is also used in... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Alloying
- Shape / Form: Powder, Granule or Flake
- Metal / Alloy Type: Molybdenum
- Features: Corrosion Resistant
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil, Wire, ASTM B393. NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED). APPLICATIONS. Type 1 and Type 2: Used in jewelry, super-abrasives, thin film deposition (glass), high-energy physics, springs and superconducting magnets for aerospace, consumer... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Electronics or semiconductors; Jewelry, Super-Abrasives, Thin Film Deposition (Glass), High-Energy Physics, Superconducting Applications, Consumer Electronics
- UNS R Number: 4210
- Metal / Alloy Type: Niobium / Niobium Alloy; Pure or Very Low Alloy
- Specifications: UNS; ASTM / ASME