Coil Stock Refractory and Reactive Metals

5 Results
Molybdenum Cleaned Rod -- 053599002901
from Elmet Technologies LLC

Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]

  • Metal / Alloy Type: Molybdenum
  • Width / OD: 0.1250
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Bar Stock; Round Bar or Rod Stock
  • Length: 72
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Metal / Alloy Type: Cobalt
  • Specifications: UNS; AMS; ASTM / ASME
  • UNS R Number: 30035
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Strip; Sheet
Sealing-In Film -- MY ESS Ribbon
from Plansee SE

MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. As a result, the lamp remains gas-tight and air leaks are... [See More]

  • Metal / Alloy Type: Molybdenum
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Strip
12T-10
from Trinity Brand Industries

Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade 2 Titanium is the "work horse" of the commercially pure... [See More]

  • Metal / Alloy Type: Titanium
  • Thickness: 0.0100
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Sheet
Molybdenum Wire
from Elmet Technologies LLC

Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]

  • Metal / Alloy Type: Molybdenum
  • Width / OD: 0.0030 to 0.2500
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Wire
  • Features: Corrosion Resistant