Flats / Rectangular Bar Refractory and Reactive Metals
2 Results
Molybdenum Flat Stock -- 053599004066
from Elmet Technologies LLC
from Elmet Technologies LLC
Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- Thickness: 1.00E-3
- Metal / Alloy Type: Molybdenum
- Width / OD: 12
Tungsten Alloy Shapes, Boring Bars
from Ed Fagan, Inc.
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- Specifications: ASTM / ASME; ASTM B 777-07
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought