Tantalum / Tantalum Alloy Refractory and Reactive Metals
from Thermo Shield
Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]
- Metal / Alloy Type: Tantalum
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Fasteners
from Materion Corporation
Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]
- Metal / Alloy Type: Tantalum; Alloy
- Applications: Electronics or semiconductors; Semiconductor, Optical Coating
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Cone, Disk; Round Bar or Rod Stock
from Ed Fagan, Inc.
Tantalum is famous for its resistance to corrosion by acids; in fact, below 150 ˚C, tantalum is almost completely immune to corrosion by aqua regia. Due to its resistance to attack by body fluids, tantalum provides an excellent material for medical devices. Another major use of Tantalum is for... [See More]
- Metal / Alloy Type: Tantalum; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Foil (optional feature)
- Specifications: ASTM / ASME; AMS 7849
- Thickness: 0.0050 to 0.0060
from Leading Edge Metals & Alloys, Inc.
Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]
- Metal / Alloy Type: Tantalum; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Width / OD: 12 to 24
from Ulbrich Stainless Steels & Special Metals, Inc.
Tantalum Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated. ASTM B 365, ASTM B708, ASTM F 560. R05200: Electron beam or vacuum-arc cast tantalum. R05400: Sintered tantalum. TANTALUM WIRE DESCRIPTION. Tantalum Alloy Description. Tantalum is ductile, superconductive, has high-temperature... [See More]
- Metal / Alloy Type: Tantalum; Alloy; Vacuum Arc Melted / Remelted (VAR) (optional feature)
- Specifications: UNS; ASTM / ASME
- UNS R Number: 5200 to 5400
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Wire; Continuous Coils; Shaped, Flat, Square, Round, Fine Wire
from Plansee SE
MY-ESS ribbons are used to conduct electricity reliably to high intensity discharge lamps (HID lamps). Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. Inside the lamp, the tungsten electrode must be... [See More]
- Metal / Alloy Type: Molybdenum; Tantalum
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
from Umicore Metal Deposition Solutions
Coating material. Tantalum. Purity. 99.9%. Form. Disc. Dimensions. Ø 21 x 5 mm. Quantity. 1 pc. Theoretical density at 20 °C in g/cm ³. 16.6. Melting point in °C. 3017. 10 ⁻ ² mbar in °C. 3040. 10 ⁻ ¹ mbar in °C. 3310. Boiling point in °C. [See More]
- Metal / Alloy Type: Tantalum
- Width / OD: 0.8268
-
Shape / Form: Semi-finished, Mill Stock or Near Net Shapes;
Disc
- Length: 0.1969
from Thermo Shield
Material below .005 inches in thickness is classified as tantalum refractory foil. Typical uses for it are electronic components, metallizing sources, furnace insulation/liner and chemically etched parts. [See More]
- Metal / Alloy Type: Tantalum
- Thickness: 1.00E-3 to 0.0040
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
- Width / OD: 12
from Plansee SE
We can supply you with rivets, screws and nuts made of molybdenum, tungsten, tantalum and niobium as well as a wide range of alloys that perfectly meet the needs of your project. Our range includes hexagon rivets, round head rivets and combination rivet shapes. Our line in screws comprises both... [See More]
- Metal / Alloy Type: Molybdenum; Tantalum; Niobium / Niobium Alloy; Tungsten
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Screws, Rivets and Bolts