Bar Stock Refractory and Reactive Metals
from Elmet Technologies LLC
Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.1250
- Metal / Alloy Type: Molybdenum
- Length: 72
from Rhenium Alloys, Inc.
Molybdenum alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served: • Aerospace. • Military. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Features: Powder Metal Parts or Stock (optional feature)
- Metal / Alloy Type: Molybdenum; Vacuum Arc Melted / Remelted (VAR) (optional feature)
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Width / OD: 0.0250 to 7
from Mi-Tech Metals
Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
- Thickness: 0.1250
- Metal / Alloy Type: Tungsten; Alloy
- Width / OD: 0.1250
from Thermo Shield
Molybdenum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.0200 to 5.59
- Metal / Alloy Type: Molybdenum
from Materion Corporation
Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Cone, Disk; Round Bar or Rod Stock
- Applications: Electronics or semiconductors; Semiconductor, Optical Coating
- Metal / Alloy Type: Titanium; Alloy
from Plansee SE
PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
from Elmet Technologies LLC
Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- Thickness: 1.00E-3
- Metal / Alloy Type: Molybdenum
- Width / OD: 12
from Rhenium Alloys, Inc.
Rhenium Alloys specializes in a variety of materials including pure rhenium, pure molybdenum, and their alloys, pure tungsten, and variety of copper-tungsten alloys. Their goal is to use these materials to obtain the best results for your application. Let them help you determine which material and... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Metal / Alloy Type: Rhenium / Rhenium Alloy
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Width / OD: 0.0250 to 7
from Mi-Tech Metals
Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Flats / Rectangular Bar (optional feature); Round Bar or Rod Stock (optional feature)
- Features: Powder Metal Parts or Stock
- Metal / Alloy Type: Tungsten; Alloy
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Oil & Gas Wells; Medical; Radiation Shielding
from Thermo Shield
Molybdenum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
- Width / OD: 0.0200 to 0.8660
- Metal / Alloy Type: Molybdenum
- I.D.: 0.0120 to 0.7880
from Plansee SE
Shop rods made of molybdenum and titanium-zirconium-molybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material... [See More]
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Metal / Alloy Type: Molybdenum
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Alloy
- Width / OD: 0.5000 to 7
from Thermo Shield
Tantalum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.0790 to 1.25
- Metal / Alloy Type: Tantalum
from Plansee SE
We place the emphasis on absolute precision during the production of our niobium and tantalum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. We manufacture rods made of niobium and tantalum in a length of up to... [See More]
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Metal / Alloy Type: Niobium / Niobium Alloy
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-364, B-365, B-521
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Width / OD: 0.0250 to 7
from Thermo Shield
Tantalum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
- Width / OD: 0.1250 to 0.7500
- Metal / Alloy Type: Tantalum
- I.D.: 0.0150 to 0.0200
from Plansee SE
Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet ®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten... [See More]
- Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Metal / Alloy Type: Tungsten
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; ASTM B 777-07
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Width / OD: 0.0600 to 6
from Thermo Shield
Tungsten rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.0100 to 0.5000
- Metal / Alloy Type: Tungsten