Foil Refractory and Reactive Metals
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Strip; Sheet
- Specifications: UNS
- Metal / Alloy Type: Titanium
- Thickness: 8.00E-5 to 0.0250
from Elmet Technologies LLC
Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum foil has the ability to be etched into fine patterns, which makes it useful to the... [See More]
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Foil
- Thickness: 1.00E-3 to 0.0050
- Metal / Alloy Type: Molybdenum
- Width / OD: 0.2500 to 12
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Metal / Alloy Type: Tungsten; Copper Addition or Matrix; Composite
from Materion Corporation
Foil Integrity: Foil is available in three classifications of integrity. Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector with a sensitivity of 1 x 10-9 atm-cc/sec. Thickness range: 0.0003 – 0.010 inches. Optically Dense:... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
- Applications: Electronics or semiconductors; X-Ray
- Metal / Alloy Type: Beryllium; Pure or Very Low Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Strip; Sheet
- UNS R Number: 30035
- Metal / Alloy Type: Cobalt
- Specifications: UNS; AMS; ASTM / ASME
from Ed Fagan, Inc.
Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Metal / Alloy Type: Rhenium / Rhenium Alloy; Alloy
- Processing, Temper & Finish: Rolled / Drawn
from Thermo Shield
Material below .005 inches in thickness is classified as molybdenum refractory foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
- Thickness: 5.00E-4 to 0.0040
- Metal / Alloy Type: Molybdenum
- Width / OD: 12
from Thermo Shield
Material below .005 inches in thickness is classified as tantalum refractory foil. Typical uses for it are electronic components, metallizing sources, furnace insulation/liner and chemically etched parts. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
- Thickness: 1.00E-3 to 0.0040
- Metal / Alloy Type: Tantalum
- Width / OD: 12
from Thermo Shield
Material below .005 inches in thickness is classified as tungsten refractory foil. Typical uses for it are electronic components, metallizing sources, furnace insulation/liner and chemically etched parts. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
- Thickness: 1.00E-3 to 0.0040
- Metal / Alloy Type: Tungsten